Proto® Industrial Tools Combination Wrench J1226BASD

Description
11 7/8 INCH OVERALL LENGTH 20.6375 SMALLER END SIZE IN MM 20.6375 LARGER END SIZE IN MM 13/16 SMALLER END SIZE - FRACTIONAL 13/16 LARGER END SIZE - FRACTIONAL .8125 SMALLER END SIZE - DECIMAL .8125 LARGER END SIZE - DECIMAL 13/16 INCH SMALLER END SIZE 13/16 INCH LARGER END SIZE 1/2 INCH X 3/8 INCH HEAD THICKNESS 12 POINT(S) 15 DEG OFFSET ANGLE PROTOBLACK[T] BRAND WEIGHT 0.54 LB HEAD DIMENSION 1 11/64 INCH BOX END DIAMETER X 1 11/16 INCH OPEN END WIDTH LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
11 7/8 INCH OVERALL LENGTH 20.6375 SMALLER END SIZE IN MM 20.6375 LARGER END SIZE IN MM 13/16 SMALLER END SIZE - FRACTIONAL 13/16 LARGER END SIZE - FRACTIONAL .8125 SMALLER END SIZE - DECIMAL .8125 LARGER END SIZE - DECIMAL 13/16 INCH SMALLER END SIZE 13/16 INCH LARGER END SIZE 1/2 INCH X 3/8 INCH HEAD THICKNESS 12 POINT(S) 15 DEG OFFSET ANGLE PROTOBLACK[T] BRAND WEIGHT 0.54 LB HEAD DIMENSION 1 11/64 INCH BOX END DIAMETER X 1 11/16 INCH OPEN END WIDTH LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - J1226BASD - Proto® Industrial Tools
New Britain, CT, USA
Combination Wrench
J1226BASD
Combination Wrench J1226BASD
11 7/8 INCH OVERALL LENGTH 20.6375 SMALLER END SIZE IN MM 20.6375 LARGER END SIZE IN MM 13/16 SMALLER END SIZE - FRACTIONAL 13/16 LARGER END SIZE - FRACTIONAL .8125 SMALLER END SIZE - DECIMAL .8125 LARGER END SIZE - DECIMAL 13/16 INCH SMALLER END SIZE 13/16 INCH LARGER END SIZE 1/2 INCH X 3/8 INCH HEAD THICKNESS 12 POINT(S) 15 DEG OFFSET ANGLE PROTOBLACK[T] BRAND WEIGHT 0.54 LB HEAD DIMENSION 1 11/64 INCH BOX END DIAMETER X 1 11/16 INCH OPEN END WIDTH LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
  • 11 7/8 INCH OVERALL LENGTH
  • 20.6375 SMALLER END SIZE IN MM
  • 20.6375 LARGER END SIZE IN MM
  • 13/16 SMALLER END SIZE - FRACTIONAL
  • 13/16 LARGER END SIZE - FRACTIONAL
  • .8125 SMALLER END SIZE - DECIMAL
  • .8125 LARGER END SIZE - DECIMAL
  • 13/16 INCH SMALLER END SIZE
  • 13/16 INCH LARGER END SIZE
  • 1/2 INCH X 3/8 INCH HEAD THICKNESS
  • 12 POINT(S)
  • 15 DEG OFFSET ANGLE
  • PROTOBLACK[T] BRAND
  • WEIGHT 0.54 LB
  • HEAD DIMENSION 1 11/64 INCH BOX END DIAMETER X 1 11/16 INCH OPEN END WIDTH
  • LARGER END SIZE - DECIMAL - UOM IN
  • LARGER END SIZE IN MM - UOM MM
  • SMALLER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J1226BASD
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR 3/8 CAP SCREW & 5/8 SET SCREW. - A 4T15-312 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.3125 inch (7.94 mm)
View Details
SSHW Series 1 in. Size Single Side Hex Wrench|Master File - SSHW100 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 1 inch (25.4 mm)
Wrench Weight 0.6000 lbs (0.2721 kg)
View Details
CMT TW-N 20mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details