Proto® Industrial Tools Open End Wrench J3530

Description
SINGLE END, ANGLE TYPE 6 7/8 INCH OVERALL LENGTH 23.8 SMALLER END SIZE IN MM 15/16 SMALLER END SIZE - FRACTIONAL .938 SMALLER END SIZE - DECIMAL 15/16 INCH SMALLER END SIZE 1/4 INCH HEAD THICKNESS 30 DEG OFFSET ANGLE PROTO[R] BRAND APPLICABLE STANDARD FEDERAL GGG-W-636E WEIGHT 0.25 LB SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
SINGLE END, ANGLE TYPE 6 7/8 INCH OVERALL LENGTH 23.8 SMALLER END SIZE IN MM 15/16 SMALLER END SIZE - FRACTIONAL .938 SMALLER END SIZE - DECIMAL 15/16 INCH SMALLER END SIZE 1/4 INCH HEAD THICKNESS 30 DEG OFFSET ANGLE PROTO[R] BRAND APPLICABLE STANDARD FEDERAL GGG-W-636E WEIGHT 0.25 LB SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open End Wrench - J3530 - Proto® Industrial Tools
New Britain, CT, USA
Open End Wrench
J3530
Open End Wrench J3530
SINGLE END, ANGLE TYPE 6 7/8 INCH OVERALL LENGTH 23.8 SMALLER END SIZE IN MM 15/16 SMALLER END SIZE - FRACTIONAL .938 SMALLER END SIZE - DECIMAL 15/16 INCH SMALLER END SIZE 1/4 INCH HEAD THICKNESS 30 DEG OFFSET ANGLE PROTO[R] BRAND APPLICABLE STANDARD FEDERAL GGG-W-636E WEIGHT 0.25 LB SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
  • SINGLE END, ANGLE TYPE
  • 6 7/8 INCH OVERALL LENGTH
  • 23.8 SMALLER END SIZE IN MM
  • 15/16 SMALLER END SIZE - FRACTIONAL
  • .938 SMALLER END SIZE - DECIMAL
  • 15/16 INCH SMALLER END SIZE
  • 1/4 INCH HEAD THICKNESS
  • 30 DEG OFFSET ANGLE
  • PROTO[R] BRAND
  • APPLICABLE STANDARD FEDERAL GGG-W-636E
  • WEIGHT 0.25 LB
  • SMALLER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J3530
Product Name Open End Wrench
Type Single End
Unlock Full Specs
to access all available technical data

Similar Products

Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
Wrench For Remote Placement Expander Plug, 12
Specs
Wrench Length 12 inch (305 mm)
View Details