Proto® Industrial Tools Combination Wrench J1224MASD

Description
338 MM OVERALL LENGTH 24 SMALLER END SIZE IN MM 24 LARGER END SIZE IN MM 24 MM SMALLER END SIZE 24 MM LARGER END SIZE 13.9 MM X 10.3 MM HEAD THICKNESS 12 POINT(S) 15 DEG OFFSET ANGLE PROTO[R] BRAND WEIGHT 0.77 LB APPLICABLE STANDARD ANSI B107.6 ITEMS/FEATURES ANTI SLIP DESIGN OPEN END HEAD DIMENSION 34 MM BOX END DIAMETER X 48.2 MM OPEN END WIDTH LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
338 MM OVERALL LENGTH 24 SMALLER END SIZE IN MM 24 LARGER END SIZE IN MM 24 MM SMALLER END SIZE 24 MM LARGER END SIZE 13.9 MM X 10.3 MM HEAD THICKNESS 12 POINT(S) 15 DEG OFFSET ANGLE PROTO[R] BRAND WEIGHT 0.77 LB APPLICABLE STANDARD ANSI B107.6 ITEMS/FEATURES ANTI SLIP DESIGN OPEN END HEAD DIMENSION 34 MM BOX END DIAMETER X 48.2 MM OPEN END WIDTH LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - J1224MASD - Proto® Industrial Tools
New Britain, CT, USA
Combination Wrench
J1224MASD
Combination Wrench J1224MASD
338 MM OVERALL LENGTH 24 SMALLER END SIZE IN MM 24 LARGER END SIZE IN MM 24 MM SMALLER END SIZE 24 MM LARGER END SIZE 13.9 MM X 10.3 MM HEAD THICKNESS 12 POINT(S) 15 DEG OFFSET ANGLE PROTO[R] BRAND WEIGHT 0.77 LB APPLICABLE STANDARD ANSI B107.6 ITEMS/FEATURES ANTI SLIP DESIGN OPEN END HEAD DIMENSION 34 MM BOX END DIAMETER X 48.2 MM OPEN END WIDTH LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM
  • 338 MM OVERALL LENGTH
  • 24 SMALLER END SIZE IN MM
  • 24 LARGER END SIZE IN MM
  • 24 MM SMALLER END SIZE
  • 24 MM LARGER END SIZE
  • 13.9 MM X 10.3 MM HEAD THICKNESS
  • 12 POINT(S)
  • 15 DEG OFFSET ANGLE
  • PROTO[R] BRAND
  • WEIGHT 0.77 LB
  • APPLICABLE STANDARD ANSI B107.6
  • ITEMS/FEATURES ANTI SLIP DESIGN OPEN END
  • HEAD DIMENSION 34 MM BOX END DIAMETER X 48.2 MM OPEN END WIDTH
  • LARGER END SIZE IN MM - UOM MM
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J1224MASD
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 12
Specs
Wrench Length 12 inch (305 mm)
View Details
HEXAGONAL WRENCH, FOR 1/2 CAP SCREW & 3/4 SET SCREW. - A 4T15-375 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.3750 inch (9.52 mm)
View Details
Universal Spanner Wrench|Master File - SWU - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 1.5 to 4.5 inch (38.1 to 114 mm)
Wrench Weight 1.59 lbs (0.7211 kg)
View Details