Proto® Industrial Tools Open End Wrench J3440

Description
DOUBLE END TYPE 10 INCH OVERALL LENGTH 13/16 SMALLER END SIZE - FRACTIONAL 7/8 LARGER END SIZE - FRACTIONAL .8125 SMALLER END SIZE - DECIMAL .875 LARGER END SIZE - DECIMAL 13/16 INCH SMALLER END SIZE 7/8 INCH LARGER END SIZE 15 DEG OFFSET ANGLE LARGER END SIZE - DECIMAL - UOM IN SMALLER END SIZE - DECIMAL - UOM IN
Datasheet
Description
DOUBLE END TYPE 10 INCH OVERALL LENGTH 13/16 SMALLER END SIZE - FRACTIONAL 7/8 LARGER END SIZE - FRACTIONAL .8125 SMALLER END SIZE - DECIMAL .875 LARGER END SIZE - DECIMAL 13/16 INCH SMALLER END SIZE 7/8 INCH LARGER END SIZE 15 DEG OFFSET ANGLE LARGER END SIZE - DECIMAL - UOM IN SMALLER END SIZE - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open End Wrench - J3440 - Proto® Industrial Tools
New Britain, CT, USA
Open End Wrench
J3440
Open End Wrench J3440
DOUBLE END TYPE 10 INCH OVERALL LENGTH 13/16 SMALLER END SIZE - FRACTIONAL 7/8 LARGER END SIZE - FRACTIONAL .8125 SMALLER END SIZE - DECIMAL .875 LARGER END SIZE - DECIMAL 13/16 INCH SMALLER END SIZE 7/8 INCH LARGER END SIZE 15 DEG OFFSET ANGLE LARGER END SIZE - DECIMAL - UOM IN SMALLER END SIZE - DECIMAL - UOM IN
  • DOUBLE END TYPE
  • 10 INCH OVERALL LENGTH
  • 13/16 SMALLER END SIZE - FRACTIONAL
  • 7/8 LARGER END SIZE - FRACTIONAL
  • .8125 SMALLER END SIZE - DECIMAL
  • .875 LARGER END SIZE - DECIMAL
  • 13/16 INCH SMALLER END SIZE
  • 7/8 INCH LARGER END SIZE
  • 15 DEG OFFSET ANGLE
  • LARGER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J3440
Product Name Open End Wrench
Type Single End
Unlock Full Specs
to access all available technical data

Similar Products

Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
HEXAGONAL WRENCH, FOR #8 CAP SCREW . - A 4T15-140 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1406 inch (3.57 mm)
View Details