Proto® Industrial Tools Open End Wrench J3540M

Description
SINGLE END TYPE ALLOY STEEL MATERIAL SATIN FINISH 7 5/8 INCH OVERALL LENGTH 40 SMALLER END SIZE IN MM 40 MM SMALLER END SIZE ANGLE STYLE 9/32 INCH HEAD THICKNESS 30 DEG OFFSET ANGLE PROTO[R] BRAND OUTSIDE HEAD WIDTH 2 5/8 INCH WEIGHT 0.43 LB
Datasheet
Description
SINGLE END TYPE ALLOY STEEL MATERIAL SATIN FINISH 7 5/8 INCH OVERALL LENGTH 40 SMALLER END SIZE IN MM 40 MM SMALLER END SIZE ANGLE STYLE 9/32 INCH HEAD THICKNESS 30 DEG OFFSET ANGLE PROTO[R] BRAND OUTSIDE HEAD WIDTH 2 5/8 INCH WEIGHT 0.43 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open End Wrench - J3540M - Proto® Industrial Tools
New Britain, CT, USA
Open End Wrench
J3540M
Open End Wrench J3540M
SINGLE END TYPE ALLOY STEEL MATERIAL SATIN FINISH 7 5/8 INCH OVERALL LENGTH 40 SMALLER END SIZE IN MM 40 MM SMALLER END SIZE ANGLE STYLE 9/32 INCH HEAD THICKNESS 30 DEG OFFSET ANGLE PROTO[R] BRAND OUTSIDE HEAD WIDTH 2 5/8 INCH WEIGHT 0.43 LB
  • SINGLE END TYPE
  • ALLOY STEEL MATERIAL
  • SATIN FINISH
  • 7 5/8 INCH OVERALL LENGTH
  • 40 SMALLER END SIZE IN MM
  • 40 MM SMALLER END SIZE
  • ANGLE STYLE
  • 9/32 INCH HEAD THICKNESS
  • 30 DEG OFFSET ANGLE
  • PROTO[R] BRAND
  • OUTSIDE HEAD WIDTH 2 5/8 INCH
  • WEIGHT 0.43 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J3540M
Product Name Open End Wrench
Type Single End
Unlock Full Specs
to access all available technical data

Similar Products

T-Torkers -  - Lowell Corporation
Lowell Corporation
Specs
Type Torque
Drive Size 0.3125 inch (7.94 mm)
Wrench Length 4 inch (102 mm)
View Details
CMT TW-S SMA Type Torque Wrench (5 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details
Wrench For Remote Placement Expander Plug, 7
Specs
Wrench Length 7 inch (178 mm)
View Details