Proto® Industrial Tools Open End Wrench J3110M

Description
DOUBLE END, ANGLE TYPE 123.9 MM OVERALL LENGTH 10 SMALLER END SIZE IN MM 10 LARGER END SIZE IN MM .394 SMALLER END SIZE - DECIMAL .394 LARGER END SIZE - DECIMAL 10 MM SMALLER END SIZE 10 MM LARGER END SIZE 5.3 MM HEAD THICKNESS 15 DEG X 60 DEG OFFSET ANGLE PROTO[R] BRAND WEIGHT 47 GRAM COATING POLISHED LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
DOUBLE END, ANGLE TYPE 123.9 MM OVERALL LENGTH 10 SMALLER END SIZE IN MM 10 LARGER END SIZE IN MM .394 SMALLER END SIZE - DECIMAL .394 LARGER END SIZE - DECIMAL 10 MM SMALLER END SIZE 10 MM LARGER END SIZE 5.3 MM HEAD THICKNESS 15 DEG X 60 DEG OFFSET ANGLE PROTO[R] BRAND WEIGHT 47 GRAM COATING POLISHED LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open End Wrench - J3110M - Proto® Industrial Tools
New Britain, CT, USA
Open End Wrench
J3110M
Open End Wrench J3110M
DOUBLE END, ANGLE TYPE 123.9 MM OVERALL LENGTH 10 SMALLER END SIZE IN MM 10 LARGER END SIZE IN MM .394 SMALLER END SIZE - DECIMAL .394 LARGER END SIZE - DECIMAL 10 MM SMALLER END SIZE 10 MM LARGER END SIZE 5.3 MM HEAD THICKNESS 15 DEG X 60 DEG OFFSET ANGLE PROTO[R] BRAND WEIGHT 47 GRAM COATING POLISHED LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
  • DOUBLE END, ANGLE TYPE
  • 123.9 MM OVERALL LENGTH
  • 10 SMALLER END SIZE IN MM
  • 10 LARGER END SIZE IN MM
  • .394 SMALLER END SIZE - DECIMAL
  • .394 LARGER END SIZE - DECIMAL
  • 10 MM SMALLER END SIZE
  • 10 MM LARGER END SIZE
  • 5.3 MM HEAD THICKNESS
  • 15 DEG X 60 DEG OFFSET ANGLE
  • PROTO[R] BRAND
  • WEIGHT 47 GRAM
  • COATING POLISHED
  • LARGER END SIZE - DECIMAL - UOM IN
  • LARGER END SIZE IN MM - UOM MM
  • SMALLER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J3110M
Product Name Open End Wrench
Type Single End
Unlock Full Specs
to access all available technical data

Similar Products

BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M12 & M14 WRENCH - MD0911MQB060X09 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.2362 inch (6 mm)
View Details
2 1/2 in. Size Spanner Wrench|Master File - SW250 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 2.5 inch (63.5 mm)
Wrench Weight 0.6800 lbs (0.3084 kg)
View Details
CMT TW-N 20mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details