Proto® Industrial Tools Open End Wrench J3080

Description
DOUBLE END TYPE 20 INCH OVERALL LENGTH 1-7/8 SMALLER END SIZE - FRACTIONAL 2 LARGER END SIZE - FRACTIONAL 1.875 SMALLER END SIZE - DECIMAL 2 LARGER END SIZE - DECIMAL 1-7/8 INCH SMALLER END SIZE 2 INCH LARGER END SIZE 15 DEG OFFSET ANGLE APPLICABLE STANDARD FEDERAL GGG-W-636E LARGER END SIZE - DECIMAL - UOM IN SMALLER END SIZE - DECIMAL - UOM IN
Datasheet
Description
DOUBLE END TYPE 20 INCH OVERALL LENGTH 1-7/8 SMALLER END SIZE - FRACTIONAL 2 LARGER END SIZE - FRACTIONAL 1.875 SMALLER END SIZE - DECIMAL 2 LARGER END SIZE - DECIMAL 1-7/8 INCH SMALLER END SIZE 2 INCH LARGER END SIZE 15 DEG OFFSET ANGLE APPLICABLE STANDARD FEDERAL GGG-W-636E LARGER END SIZE - DECIMAL - UOM IN SMALLER END SIZE - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open End Wrench - J3080 - Proto® Industrial Tools
New Britain, CT, USA
Open End Wrench
J3080
Open End Wrench J3080
DOUBLE END TYPE 20 INCH OVERALL LENGTH 1-7/8 SMALLER END SIZE - FRACTIONAL 2 LARGER END SIZE - FRACTIONAL 1.875 SMALLER END SIZE - DECIMAL 2 LARGER END SIZE - DECIMAL 1-7/8 INCH SMALLER END SIZE 2 INCH LARGER END SIZE 15 DEG OFFSET ANGLE APPLICABLE STANDARD FEDERAL GGG-W-636E LARGER END SIZE - DECIMAL - UOM IN SMALLER END SIZE - DECIMAL - UOM IN
  • DOUBLE END TYPE
  • 20 INCH OVERALL LENGTH
  • 1-7/8 SMALLER END SIZE - FRACTIONAL
  • 2 LARGER END SIZE - FRACTIONAL
  • 1.875 SMALLER END SIZE - DECIMAL
  • 2 LARGER END SIZE - DECIMAL
  • 1-7/8 INCH SMALLER END SIZE
  • 2 INCH LARGER END SIZE
  • 15 DEG OFFSET ANGLE
  • APPLICABLE STANDARD FEDERAL GGG-W-636E
  • LARGER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J3080
Product Name Open End Wrench
Type Single End
Unlock Full Specs
to access all available technical data

Similar Products

BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M8 WRENCH - MD0911MQB040X07 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1575 inch (4 mm)
View Details
3 in. Size Spanner Wrench|Master File - SW300 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 3 inch (76.2 mm)
Wrench Weight 0.9900 lbs (0.4490 kg)
View Details
CMT TW-S SMA Type Torque Wrench (5 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details