Proto® Industrial Tools Combination Wrench J1220ASD

Description
SATIN FINISH 9-1/2 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 5/8 INCH SMALLER END SIZE 5/8 INCH LARGER END SIZE 19/64 INCH (OPEN), 13/32 INCH (BOX) HEAD THICKNESS 12 POINT(S) OUTSIDE HEAD WIDTH 1-21/64 INCH (OPEN), 15/16 INCH (BOX) APPLICABLE STANDARD ASME B107.100
Datasheet
Description
SATIN FINISH 9-1/2 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 5/8 INCH SMALLER END SIZE 5/8 INCH LARGER END SIZE 19/64 INCH (OPEN), 13/32 INCH (BOX) HEAD THICKNESS 12 POINT(S) OUTSIDE HEAD WIDTH 1-21/64 INCH (OPEN), 15/16 INCH (BOX) APPLICABLE STANDARD ASME B107.100
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - J1220ASD - Proto® Industrial Tools
New Britain, CT, USA
Combination Wrench
J1220ASD
Combination Wrench J1220ASD
SATIN FINISH 9-1/2 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 5/8 INCH SMALLER END SIZE 5/8 INCH LARGER END SIZE 19/64 INCH (OPEN), 13/32 INCH (BOX) HEAD THICKNESS 12 POINT(S) OUTSIDE HEAD WIDTH 1-21/64 INCH (OPEN), 15/16 INCH (BOX) APPLICABLE STANDARD ASME B107.100
  • SATIN FINISH
  • 9-1/2 INCH OVERALL LENGTH
  • OPEN SMALLER END TYPE
  • BOX LARGER END TYPE
  • 5/8 INCH SMALLER END SIZE
  • 5/8 INCH LARGER END SIZE
  • 19/64 INCH (OPEN), 13/32 INCH (BOX) HEAD THICKNESS
  • 12 POINT(S)
  • OUTSIDE HEAD WIDTH 1-21/64 INCH (OPEN), 15/16 INCH (BOX)
  • APPLICABLE STANDARD ASME B107.100
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J1220ASD
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 12
Specs
Wrench Length 12 inch (305 mm)
View Details
HEXAGONAL WRENCH, FOR #1 & 2 SET SCREW. - A 4T15-035 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0350 inch (0.8890 mm)
View Details
SSHW Series 3 in. Size Single Side Hex Wrench|Master File - SSHW300 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 3 inch (76.2 mm)
Wrench Weight 3.13 lbs (1.42 kg)
View Details