Proto® Industrial Tools Open End Wrench J3158

Description
DOUBLE END, ANGLE TYPE 18 3/8 INCH OVERALL LENGTH 46 SMALLER END SIZE IN MM 46 LARGER END SIZE IN MM 1 13/16 SMALLER END SIZE - FRACTIONAL 1 13/16 LARGER END SIZE - FRACTIONAL 1.813 SMALLER END SIZE - DECIMAL 1.813 LARGER END SIZE - DECIMAL 1 13/16 INCH SMALLER END SIZE 1 13/16 INCH LARGER END SIZE 33/64 INCH HEAD THICKNESS 15 DEG X 60 DEG OFFSET ANGLE PROTO[R] BRAND APPLICABLE STANDARD FEDERAL GGG-W-636E WEIGHT 4.56 LB COATING POLISHED LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
DOUBLE END, ANGLE TYPE 18 3/8 INCH OVERALL LENGTH 46 SMALLER END SIZE IN MM 46 LARGER END SIZE IN MM 1 13/16 SMALLER END SIZE - FRACTIONAL 1 13/16 LARGER END SIZE - FRACTIONAL 1.813 SMALLER END SIZE - DECIMAL 1.813 LARGER END SIZE - DECIMAL 1 13/16 INCH SMALLER END SIZE 1 13/16 INCH LARGER END SIZE 33/64 INCH HEAD THICKNESS 15 DEG X 60 DEG OFFSET ANGLE PROTO[R] BRAND APPLICABLE STANDARD FEDERAL GGG-W-636E WEIGHT 4.56 LB COATING POLISHED LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open End Wrench - J3158 - Proto® Industrial Tools
New Britain, CT, USA
Open End Wrench
J3158
Open End Wrench J3158
DOUBLE END, ANGLE TYPE 18 3/8 INCH OVERALL LENGTH 46 SMALLER END SIZE IN MM 46 LARGER END SIZE IN MM 1 13/16 SMALLER END SIZE - FRACTIONAL 1 13/16 LARGER END SIZE - FRACTIONAL 1.813 SMALLER END SIZE - DECIMAL 1.813 LARGER END SIZE - DECIMAL 1 13/16 INCH SMALLER END SIZE 1 13/16 INCH LARGER END SIZE 33/64 INCH HEAD THICKNESS 15 DEG X 60 DEG OFFSET ANGLE PROTO[R] BRAND APPLICABLE STANDARD FEDERAL GGG-W-636E WEIGHT 4.56 LB COATING POLISHED LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
  • DOUBLE END, ANGLE TYPE
  • 18 3/8 INCH OVERALL LENGTH
  • 46 SMALLER END SIZE IN MM
  • 46 LARGER END SIZE IN MM
  • 1 13/16 SMALLER END SIZE - FRACTIONAL
  • 1 13/16 LARGER END SIZE - FRACTIONAL
  • 1.813 SMALLER END SIZE - DECIMAL
  • 1.813 LARGER END SIZE - DECIMAL
  • 1 13/16 INCH SMALLER END SIZE
  • 1 13/16 INCH LARGER END SIZE
  • 33/64 INCH HEAD THICKNESS
  • 15 DEG X 60 DEG OFFSET ANGLE
  • PROTO[R] BRAND
  • APPLICABLE STANDARD FEDERAL GGG-W-636E
  • WEIGHT 4.56 LB
  • COATING POLISHED
  • LARGER END SIZE - DECIMAL - UOM IN
  • LARGER END SIZE IN MM - UOM MM
  • SMALLER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J3158
Product Name Open End Wrench
Type Single End
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR 5/16 CAP SCREW & 1/2 SET SCREW. - A 4T15-250 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.2500 inch (6.35 mm)
View Details
SSHW Series 2 1/2 in. Size Single Side Hex Wrench|Master File - SSHW250 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 2.5 inch (63.5 mm)
Wrench Weight 2.14 lbs (0.9705 kg)
View Details
CMT TW-N 19mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details