Proto® Industrial Tools Wrench Set J3000N

Description
ANGULAR HEAD OPEN END TYPE HEAT TREATED STEEL MATERIAL 5 PIECE(S) KIT PACKAGING TYPE PROTO[R] BRAND WEIGHT 1.66 LB SET CONTENTS (1) 3/8 INCH X 7/16 INCH, (1) 1/2 INCH X 9/16 INCH, (1) 9/16 INCH X 5/8 INCH, (1) 11/16 INCH X 3/4 INCH, (1) 13/16 INCH X 7/8 INCH
Datasheet
Description
ANGULAR HEAD OPEN END TYPE HEAT TREATED STEEL MATERIAL 5 PIECE(S) KIT PACKAGING TYPE PROTO[R] BRAND WEIGHT 1.66 LB SET CONTENTS (1) 3/8 INCH X 7/16 INCH, (1) 1/2 INCH X 9/16 INCH, (1) 9/16 INCH X 5/8 INCH, (1) 11/16 INCH X 3/4 INCH, (1) 13/16 INCH X 7/8 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wrench Set - J3000N - Proto® Industrial Tools
New Britain, CT, USA
Wrench Set
J3000N
Wrench Set J3000N
ANGULAR HEAD OPEN END TYPE HEAT TREATED STEEL MATERIAL 5 PIECE(S) KIT PACKAGING TYPE PROTO[R] BRAND WEIGHT 1.66 LB SET CONTENTS (1) 3/8 INCH X 7/16 INCH, (1) 1/2 INCH X 9/16 INCH, (1) 9/16 INCH X 5/8 INCH, (1) 11/16 INCH X 3/4 INCH, (1) 13/16 INCH X 7/8 INCH
  • ANGULAR HEAD OPEN END TYPE
  • HEAT TREATED STEEL MATERIAL
  • 5 PIECE(S)
  • KIT PACKAGING TYPE
  • PROTO[R] BRAND
  • WEIGHT 1.66 LB
  • SET CONTENTS (1) 3/8 INCH X 7/16 INCH, (1) 1/2 INCH X 9/16 INCH, (1) 9/16 INCH X 5/8 INCH, (1) 11/16 INCH X 3/4 INCH, (1) 13/16 INCH X 7/8 INCH
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J3000N
Product Name Wrench Set
Type Specialty/Other; Wrench Set
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR 3/8 CAP SCREW & 5/8 SET SCREW. - A 4T15-312 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.3125 inch (7.94 mm)
View Details
Heavy Duty Adjustable Hydrant Wrench SWHA Series|Master File - SWHA - Kuriyama of America, Inc.
Specs
Drive Type Specialty/Other
Drive Size 1.5 to 6 inch (38.1 to 152 mm)
Wrench Weight 4.79 lbs (2.17 kg)
View Details
CMT TW-N 19mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details