Proto® Industrial Tools Box End Wrench J2616

Description
12 INCH OVERALL LENGTH 25.4 SMALLER END SIZE IN MM 25.4 LARGER END SIZE IN MM 1 SMALLER END SIZE - FRACTIONAL 1 LARGER END SIZE - FRACTIONAL 1 SMALLER END SIZE - DECIMAL 1 LARGER END SIZE - DECIMAL 1 INCH SMALLER END SIZE 1 INCH LARGER END SIZE 12 POINT(S) OUTER DIAMETER 1-9/16 INCH LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
12 INCH OVERALL LENGTH 25.4 SMALLER END SIZE IN MM 25.4 LARGER END SIZE IN MM 1 SMALLER END SIZE - FRACTIONAL 1 LARGER END SIZE - FRACTIONAL 1 SMALLER END SIZE - DECIMAL 1 LARGER END SIZE - DECIMAL 1 INCH SMALLER END SIZE 1 INCH LARGER END SIZE 12 POINT(S) OUTER DIAMETER 1-9/16 INCH LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Box End Wrench - J2616 - Proto® Industrial Tools
New Britain, CT, USA
Box End Wrench
J2616
Box End Wrench J2616
12 INCH OVERALL LENGTH 25.4 SMALLER END SIZE IN MM 25.4 LARGER END SIZE IN MM 1 SMALLER END SIZE - FRACTIONAL 1 LARGER END SIZE - FRACTIONAL 1 SMALLER END SIZE - DECIMAL 1 LARGER END SIZE - DECIMAL 1 INCH SMALLER END SIZE 1 INCH LARGER END SIZE 12 POINT(S) OUTER DIAMETER 1-9/16 INCH LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
  • 12 INCH OVERALL LENGTH
  • 25.4 SMALLER END SIZE IN MM
  • 25.4 LARGER END SIZE IN MM
  • 1 SMALLER END SIZE - FRACTIONAL
  • 1 LARGER END SIZE - FRACTIONAL
  • 1 SMALLER END SIZE - DECIMAL
  • 1 LARGER END SIZE - DECIMAL
  • 1 INCH SMALLER END SIZE
  • 1 INCH LARGER END SIZE
  • 12 POINT(S)
  • OUTER DIAMETER 1-9/16 INCH
  • LARGER END SIZE - DECIMAL - UOM IN
  • LARGER END SIZE IN MM - UOM MM
  • SMALLER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J2616
Product Name Box End Wrench
Type Box
Unlock Full Specs
to access all available technical data

Similar Products

Double Handle Ratcheting Hydrant Wrench - Model 252-F - Lowell Corporation
Specs
Type Specialty/Other; Hydrant Wrench
Drive Size 1.25 to 2 inch (31.75 to 50.8 mm)
Wrench Length 32.5 inch (825 mm)
View Details
Wrench For Remote Placement Expander Plug, 18
Specs
Wrench Length 18 inch (457 mm)
View Details
1 1/2 in. Size Spanner Wrench|Master File - SW150 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 1.5 inch (38.1 mm)
Wrench Weight 0.4400 lbs (0.1995 kg)
View Details
Transfer torque wrench TTS/200NM - 1-TTS/200NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details