Proto® Industrial Tools Datasheets for Punches

Punches are tools used to perforate material in order to create a cut the shape of the punch edge.
Punches: Learn more

Product Name Notes
1-PIECE TYPE TOOL STEEL MATERIAL 10-1/8 INCH OVERALL LENGTH HEX SHANK TYPE 3/8 INCH WIDTH SHANK SIZE 3/16 INCH WIDTH POINT SIZE TIP TYPE ROUND APPLICABLE STANDARD FEDERAL SPEC GGG-P-831E,...
1-PIECE, LONG TAPER TYPE TOOL STEEL MATERIAL 16 INCH OVERALL LENGTH HEX SHANK TYPE 5/8 INCH WIDTH SHANK SIZE 3/16 INCH WIDTH POINT SIZE TIP TYPE ROUND APPLICABLE STANDARD ANSI...
1-PIECE, TAPER TYPE STEEL MATERIAL BLACK OXIDE FINISH 4-3/4 INCH OVERALL LENGTH STRAIGHT SHANK TYPE 5/16 INCH SHANK SIZE HEAT TREATED PROCESS 1/8 INCH POINT DIAMETER APPLICABLE STANDARD ASME B107.48...
1/16 INCH POINT SIZE 1/16 POINT SIZE - FRACTIONAL .0625 POINT SIZE - DECIMAL PROTO. BRAND PACKAGING QUANTITY 6 PIECES POINT SIZE - DECIMAL - UOM IN
1/2 INCH SHANK SIZE 1/4 INCH POINT SIZE 1/4 POINT SIZE - FRACTIONAL .25 POINT SIZE - DECIMAL PROTO. BRAND PACKAGING QUANTITY 6 PIECES PER PACK POINT SIZE - DECIMAL...
1/4 INCH POINT DIAMETER .25 POINT DIAMETER - DECIMAL 1/4 POINT DIAMETER - FRACTIONAL PROTO. BRAND PACKAGING QUANTITY 6 PIECES POINT DIAMETER - DECIMAL - UOM IN
1/4 INCH POINT SIZE 1/4 POINT SIZE - FRACTIONAL .25 POINT SIZE - DECIMAL PROTO. BRAND PACKAGING QUANTITY 6 PIECES POINT SIZE - DECIMAL - UOM IN
1/4 INCH SHANK SIZE 3/32 INCH POINT SIZE 3/32 POINT SIZE - FRACTIONAL .0937 POINT SIZE - DECIMAL PROTO. BRAND PACKAGING QUANTITY 6 PIECES PER PACK POINT SIZE - DECIMAL...
1/8 INCH POINT SIZE 1/8 POINT SIZE - FRACTIONAL .125 POINT SIZE - DECIMAL PROTO. BRAND PACKAGING QUANTITY 6 PIECES POINT SIZE - DECIMAL - UOM IN
11 INCH OVERALL LENGTH 5/8 INCH SHANK SIZE 1/4 INCH POINT SIZE 1/4 POINT SIZE - FRACTIONAL BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.48M TIP TYPE ROUND WEIGHT 0.75 LB...
3/16 INCH POINT DIAMETER .1875 POINT DIAMETER - DECIMAL 3/16 POINT DIAMETER - FRACTIONAL PROTO. BRAND PACKAGING QUANTITY 6 PIECES POINT DIAMETER - DECIMAL - UOM IN
3/16 INCH POINT SIZE 3/16 POINT SIZE - FRACTIONAL .1875 POINT SIZE - DECIMAL PROTO. BRAND PACKAGING QUANTITY 6 PIECES POINT SIZE - DECIMAL - UOM IN
3/32 INCH POINT SIZE 3/32 POINT SIZE - FRACTIONAL .0937 POINT SIZE - DECIMAL PROTO. BRAND PACKAGING QUANTITY 6 PIECES POINT SIZE - DECIMAL - UOM IN
3/4 INCH SHANK SIZE 3/8 INCH POINT SIZE 3/8 POINT SIZE - FRACTIONAL .375 POINT SIZE - DECIMAL PROTO. BRAND PACKAGING QUANTITY 6 PIECES PER PACK POINT SIZE - DECIMAL...
3/8 INCH SHANK SIZE 3/16 INCH POINT SIZE 3/16 POINT SIZE - FRACTIONAL .1875 POINT SIZE - DECIMAL PROTO. BRAND PACKAGING QUANTITY 6 PIECES PER PACK POINT SIZE - DECIMAL...
4 61/64 INCH OVERALL LENGTH 3/8 INCH SHANK SIZE 3/16 INCH POINT SIZE 3/16 POINT SIZE - FRACTIONAL BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.48M TIP TYPE ROUND WEIGHT 0.12...
5 63/64 INCH OVERALL LENGTH 1/4 INCH SHANK SIZE 2 MM POINT SIZE 2 POINT SIZE IN MM WEIGHT 0.05 LB
5 63/64 INCH OVERALL LENGTH 3/8 INCH SHANK SIZE 6 MM POINT SIZE 6 POINT SIZE IN MM WEIGHT 0.16 LB
5 63/64 INCH OVERALL LENGTH 3/8 INCH SHANK SIZE 8 MM POINT SIZE 8 POINT SIZE IN MM WEIGHT 0.18 LB
5 63/64 INCH OVERALL LENGTH 5/16 INCH SHANK SIZE 3 MM POINT SIZE 3 POINT SIZE IN MM WEIGHT 0.11 LB
5 63/64 INCH OVERALL LENGTH 5/16 INCH SHANK SIZE 4 MM POINT SIZE 4 POINT SIZE IN MM WEIGHT 0.12 LB
5 63/64 INCH OVERALL LENGTH 5/16 INCH SHANK SIZE 5 MM POINT SIZE 5 POINT SIZE IN MM WEIGHT 0.12 LB
5/16 INCH POINT DIAMETER .3125 POINT DIAMETER - DECIMAL 5/16 POINT DIAMETER - FRACTIONAL PROTO. BRAND PACKAGING QUANTITY 1 PIECE POINT DIAMETER - DECIMAL - UOM IN
5/16 INCH SHANK SIZE 1/8 INCH POINT SIZE 1/8 POINT SIZE - FRACTIONAL .125 POINT SIZE - DECIMAL PROTO. BRAND PACKAGING QUANTITY 6 PIECES PER PACK POINT SIZE - DECIMAL...
5/32 INCH POINT DIAMETER .1562 POINT DIAMETER - DECIMAL 5/32 POINT DIAMETER - FRACTIONAL PROTO. BRAND PACKAGING QUANTITY 6 PIECES POINT DIAMETER - DECIMAL - UOM IN
5/8 INCH SHANK SIZE 5/16 INCH POINT SIZE 5/16 POINT SIZE - FRACTIONAL .3125 POINT SIZE - DECIMAL PROTO. BRAND PACKAGING QUANTITY 6 PIECES PER PACK POINT SIZE - DECIMAL...
7/16 INCH SHANK SIZE 7/32 INCH POINT SIZE 7/32 POINT SIZE - FRACTIONAL .2187 POINT SIZE - DECIMAL PROTO. BRAND PACKAGING QUANTITY 6 PIECES PER PACK POINT SIZE - DECIMAL...
7/32 INCH POINT DIAMETER .2187 POINT DIAMETER - DECIMAL 7/32 POINT DIAMETER - FRACTIONAL PROTO. BRAND PACKAGING QUANTITY 6 PIECES POINT DIAMETER - DECIMAL - UOM IN
7/32 INCH POINT SIZE 7/32 POINT SIZE - FRACTIONAL .2187 POINT SIZE - DECIMAL PROTO. BRAND PACKAGING QUANTITY 6 PIECES POINT SIZE - DECIMAL - UOM IN
BRASS MATERIAL 12 INCH OVERALL LENGTH 3/4 INCH POINT SIZE 3/4 POINT SIZE - FRACTIONAL PROTO[R] BRAND SPECIFICATION STANDARD ASME B107.48 WEIGHT 1.6 LB
BRASS MATERIAL 14 INCH OVERALL LENGTH 7/16 INCH POINT SIZE 7/16 POINT SIZE - FRACTIONAL PROTO[R] BRAND SPECIFICATION STANDARD ASME B107.48 WEIGHT 1.5 LB
BRASS MATERIAL 6 INCH OVERALL LENGTH 3/8 INCH POINT SIZE 3/8 POINT SIZE - FRACTIONAL PROTO[R] BRAND SPECIFICATION STANDARD ASME B107.48 WEIGHT 0.2 LB
BRASS MATERIAL 7 INCH OVERALL LENGTH 1/2 INCH POINT SIZE 1/2 POINT SIZE - FRACTIONAL PROTO[R] BRAND SPECIFICATION STANDARD ASME B107.48 WEIGHT 0.4 LB
BRASS MATERIAL 8 INCH OVERALL LENGTH 3/4 INCH POINT SIZE 3/4 POINT SIZE - FRACTIONAL PROTO[R] BRAND SPECIFICATION STANDARD ASME B107.48 WEIGHT 1.05 LB
BRASS MATERIAL 8 INCH OVERALL LENGTH STRAIGHT SHANK TYPE 1/2 INCH SHANK SIZE 1/2 INCH POINT SIZE 1/2 POINT SIZE - FRACTIONAL .5 POINT SIZE - DECIMAL PROTO. BRAND WEIGHT...
DRIFT TYPE 5 PIECE(S) PROTO. BRAND STANDARD PACKAGING QUANTITY 1 PIECE SET CONTENTS DRIFT PUNCH
DRIFT TYPE 6 PIECE(S) DRIFT PUNCH 2 MM, 3 MM, 4 MM, 5 MM, 6 MM, 8 MM SET CONTENT PROTO[R] BRAND WEIGHT 0.76 LB
DRIFT TYPE BRASS MATERIAL 3 PIECE(S) DRIFT PUNCH 3/4 INCH TIP WIDTH X 8 INCH L, 1/2 INCH TIP WIDTH X 7 INCH L, 3/8 INCH TIP WIDTH X 6...
DRIFT TYPE STEEL MATERIAL BLACK OXIDE FINISH REDUCING, REVERSE TAPER SHANK TYPE 7 PIECE(S) HEAT TREATED PROCESS 3/32 INCH, 1/8 INCH, 3/16 INCH, 1/2 INCH, 1/4 INCH, 5/16 INCH, 3/8...
DRIFT, NAIL, CENTER TYPE 11 PIECE(S) DRIFT PUNCH 2 MM, 3 MM, 4 MM, 5 MM, 6 MM, 8 MM TIP WIDTH NAIL PUNCH 4 MM, 5 MM, 6MM, 8...
LONG TAPER TYPE 11 INCH OVERALL LENGTH 5/8 INCH SHANK SIZE 5/16 INCH POINT SIZE 5/16 POINT SIZE - FRACTIONAL BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.48M TIP TYPE ROUND...
LONG TAPER TYPE 8 1/2 INCH OVERALL LENGTH 1/2 INCH SHANK SIZE 5/32 INCH POINT SIZE 5/32 POINT SIZE - FRACTIONAL BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.48M TIP TYPE...
LONG TAPER TYPE 9 INCH OVERALL LENGTH 1/2 INCH SHANK SIZE 3/16 INCH POINT SIZE 3/16 POINT SIZE - FRACTIONAL BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.48M TIP TYPE ROUND...
ONE PIECE DESIGN TYPE HARDENED QUENCHED TEMPERED TOOL STEEL MATERIAL 4-1/2 INCH OVERALL LENGTH 3/32 INCH POINT DIAMETER .0937 POINT DIAMETER - DECIMAL 3/32 POINT DIAMETER - FRACTIONAL PROTO. BRAND...
ONE PIECE DESIGN TYPE HARDENED QUENCHED TEMPERED TOOL STEEL MATERIAL 4-1/8 INCH OVERALL LENGTH 1/16 INCH POINT DIAMETER .0625 POINT DIAMETER - DECIMAL 1/16 POINT DIAMETER - FRACTIONAL PROTO. BRAND...
ONE PIECE DESIGN TYPE HARDENED QUENCHED TEMPERED TOOL STEEL MATERIAL 5 INCH OVERALL LENGTH 5/32 INCH POINT DIAMETER .1562 POINT DIAMETER - DECIMAL 5/32 POINT DIAMETER - FRACTIONAL PROTO. BRAND...
ONE PIECE DESIGN TYPE HARDENED QUENCHED TEMPERED TOOL STEEL MATERIAL 5-1/2 INCH OVERALL LENGTH 7/32 INCH POINT DIAMETER .2187 POINT DIAMETER - DECIMAL 7/32 POINT DIAMETER - FRACTIONAL PROTO. BRAND...
ONE PIECE DESIGN TYPE HARDENED QUENCHED TEMPERED TOOL STEEL MATERIAL 5-1/4 INCH OVERALL LENGTH 3/16 INCH POINT DIAMETER .1875 POINT DIAMETER - DECIMAL 3/16 POINT DIAMETER - FRACTIONAL PROTO. BRAND...
ONE PIECE DESIGN TYPE HARDENED QUENCHED TEMPERED TOOL STEEL MATERIAL 5-3/4 INCH OVERALL LENGTH 1/4 INCH POINT DIAMETER .25 POINT DIAMETER - DECIMAL 1/4 POINT DIAMETER - FRACTIONAL PROTO. BRAND...
ONE PIECE DESIGN TYPE HARDENED QUENCHED TEMPERED TOOL STEEL MATERIAL 6-1/2 INCH OVERALL LENGTH 3/8 INCH POINT DIAMETER .375 POINT DIAMETER - DECIMAL 3/8 POINT DIAMETER - FRACTIONAL PROTO. BRAND...
ONE PIECE DESIGN TYPE HARDENED QUENCHED TEMPERED TOOL STEEL MATERIAL 6-1/4 INCH OVERALL LENGTH 5/16 INCH POINT DIAMETER .3125 POINT DIAMETER - DECIMAL 5/16 POINT DIAMETER - FRACTIONAL PROTO. BRAND...
PIN TYPE 5 PIECE(S) PIN PUNCH 1/8 INCH POINT DIA X 5 INCH L, 5/32 INCH POINT DIA X 5 1/4 INCH L, 3/16 INCH POINT DIA X 5 1/2...
PIN TYPE HARDENED QUENCHED TEMPERED ALLOY STEEL MATERIAL HEX SHANK TYPE 5 PIECE(S) PROTO[R] BRAND PACKAGING TYPE KIT COATING BLACK OXIDE FINISH SET CONTENTS PIN PUNCH 5/32 INCH POINT DIA,...
PIN TYPE HARDENED QUENCHED TEMPERED ALLOY STEEL MATERIAL HEX SHANK TYPE 7 PIECE(S) PROTO[R] BRAND PACKAGING TYPE KIT COATING BLACK OXIDE FINISH SET CONTENTS PIN PUNCH 1/16 INCH POINT DIA,...
PIN TYPE HARDENED QUENCHED TEMPERED ALLOY STEEL MATERIAL HEX SHANK TYPE 7 PIECE(S) PROTO[R] BRAND PACKAGING TYPE KIT COATING BLACK OXIDE FINISH SET CONTENTS PIN PUNCH 3/64 INCH POINT DIA,...
PIN TYPE HARDENED QUENCHED TEMPERED TOOL STEEL MATERIAL HEX SHANK TYPE 7 PIECE(S) PROTO[R] BRAND PACKAGING TYPE KIT COATING BLACK OXIDE FINISH SET CONTENTS PIN PUNCH 1/16 INCH POINT DIA,...
PROTO. BRAND PACKAGING QUANTITY 6 PRICK PUNCH
S2 STEEL MATERIAL BLACK OXIDE FINISH 10 INCH OVERALL LENGTH 1/2 INCH SHANK SIZE HEAT TREATED PROCESS 1/4 INCH POINT SIZE 1/4 POINT SIZE - FRACTIONAL PROTO[R] BRAND SPECIFICATION STANDARD...
S2 STEEL MATERIAL BLACK OXIDE FINISH 10 INCH OVERALL LENGTH 1/4 INCH SHANK SIZE HEAT TREATED PROCESS 3/32 INCH POINT SIZE 3/32 POINT SIZE - FRACTIONAL PROTO[R] BRAND SPECIFICATION STANDARD...
S2 STEEL MATERIAL BLACK OXIDE FINISH 10 INCH OVERALL LENGTH 3/4 INCH SHANK SIZE HEAT TREATED PROCESS 3/8 INCH POINT SIZE 3/8 POINT SIZE - FRACTIONAL PROTO[R] BRAND SPECIFICATION STANDARD...
S2 STEEL MATERIAL BLACK OXIDE FINISH 10 INCH OVERALL LENGTH 5/16 INCH SHANK SIZE HEAT TREATED PROCESS 1/8 INCH POINT SIZE 1/8 POINT SIZE - FRACTIONAL PROTO[R] BRAND SPECIFICATION STANDARD...
S2 STEEL MATERIAL BLACK OXIDE FINISH 10 INCH OVERALL LENGTH 5/8 INCH SHANK SIZE HEAT TREATED PROCESS 5/16 INCH POINT SIZE 5/16 POINT SIZE - FRACTIONAL PROTO[R] BRAND SPECIFICATION STANDARD...
S2 STEEL MATERIAL BLACK OXIDE FINISH 10 INCH OVERALL LENGTH 7/16 INCH SHANK SIZE HEAT TREATED PROCESS 7/32 INCH POINT SIZE 7/32 POINT SIZE - FRACTIONAL PROTO[R] BRAND SPECIFICATION STANDARD...
S2 STEEL MATERIAL BLACK OXIDE FINISH 4 1/8 INCH OVERALL LENGTH 1/4 INCH SHANK SIZE HEAT TREATED PROCESS 1/16 INCH POINT SIZE 1/16 POINT SIZE - FRACTIONAL PROTO[R] BRAND SPECIFICATION...
S2 STEEL MATERIAL BLACK OXIDE FINISH 4 3/4 INCH OVERALL LENGTH 1/4 INCH SHANK SIZE HEAT TREATED PROCESS PROTO[R] BRAND APPLICABLE STANDARD ASME B107.410 TIP TYPE TAPER WEIGHT 0.06 LB...
S2 STEEL MATERIAL BLACK OXIDE FINISH 4 3/4 INCH OVERALL LENGTH 1/4 INCH SHANK SIZE HEAT TREATED PROCESS PROTO[R] BRAND APPLICABLE STANDARD ASME B107.410 WEIGHT 0.05 LB
S2 STEEL MATERIAL BLACK OXIDE FINISH 4 5/8 INCH OVERALL LENGTH 5/16 INCH SHANK SIZE HEAT TREATED PROCESS PROTO[R] BRAND APPLICABLE STANDARD ASME B107.410 WEIGHT 0.09 LB
S2 STEEL MATERIAL BLACK OXIDE FINISH 4 7/8 INCH OVERALL LENGTH 3/8 INCH SHANK SIZE HEAT TREATED PROCESS PROTO[R] BRAND APPLICABLE STANDARD ASME B107.410 WEIGHT 0.14 LB
S2 STEEL MATERIAL BLACK OXIDE FINISH 5 1/4 INCH OVERALL LENGTH 3/8 INCH SHANK SIZE HEAT TREATED PROCESS PROTO[R] BRAND APPLICABLE STANDARD ASME B107.410 TIP TYPE TAPER WEIGHT 0.14 LB...
S2 STEEL MATERIAL BLACK OXIDE FINISH 5 1/4 INCH OVERALL LENGTH 7/16 INCH SHANK SIZE HEAT TREATED PROCESS PROTO[R] BRAND APPLICABLE STANDARD ASME B107.410 WEIGHT 0.19 LB
S2 STEEL MATERIAL BLACK OXIDE FINISH 5 1/8 INCH OVERALL LENGTH 5/16 INCH SHANK SIZE HEAT TREATED PROCESS 1/8 INCH POINT SIZE 1/8 POINT SIZE - FRACTIONAL PROTO[R] BRAND SPECIFICATION...
S2 STEEL MATERIAL BLACK OXIDE FINISH 5 5/8 INCH OVERALL LENGTH 1/2 INCH SHANK SIZE HEAT TREATED PROCESS PROTO[R] BRAND APPLICABLE STANDARD ASME B107.410 WEIGHT 0.29 LB
S2 STEEL MATERIAL BLACK OXIDE FINISH 5 5/8 INCH OVERALL LENGTH 3/8 INCH SHANK SIZE HEAT TREATED PROCESS 3/16 INCH POINT SIZE 3/16 POINT SIZE - FRACTIONAL PROTO[R] BRAND SPECIFICATION...
S2 STEEL MATERIAL BLACK OXIDE FINISH 5 INCH OVERALL LENGTH 1/4 INCH SHANK SIZE HEAT TREATED PROCESS 3/32 INCH POINT SIZE 3/32 POINT SIZE - FRACTIONAL PROTO[R] BRAND SPECIFICATION STANDARD...
S2 STEEL MATERIAL BLACK OXIDE FINISH 5 INCH OVERALL LENGTH 5/16 INCH SHANK SIZE HEAT TREATED PROCESS PROTO[R] BRAND APPLICABLE STANDARD ASME B107.410 TIP TYPE TAPER WEIGHT 0.09 LB
S2 STEEL MATERIAL BLACK OXIDE FINISH 6 1/2 INCH OVERALL LENGTH 1/2 INCH SHANK SIZE HEAT TREATED PROCESS 1/4 INCH POINT SIZE 1/4 POINT SIZE - FRACTIONAL PROTO[R] BRAND SPECIFICATION...
S2 STEEL MATERIAL BLACK OXIDE FINISH 6 1/4 INCH OVERALL LENGTH 5/8 INCH SHANK SIZE HEAT TREATED PROCESS PROTO[R] BRAND APPLICABLE STANDARD ASME B107.410 WEIGHT 0.45 LB
S2 STEEL MATERIAL BLACK OXIDE FINISH 6 INCH OVERALL LENGTH 7/16 INCH SHANK SIZE HEAT TREATED PROCESS 7/32 INCH POINT SIZE 7/32 POINT SIZE - FRACTIONAL PROTO[R] BRAND SPECIFICATION STANDARD...
STEEL MATERIAL 5 1/32 INCH OVERALL LENGTH 5/16 INCH POINT DIAMETER 5/16 POINT DIAMETER - FRACTIONAL BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.48M BIT/EDGE SIZE 1/8 INCH TIP TYPE ROUND...
STEEL MATERIAL 5 17/64 INCH OVERALL LENGTH 5/16 INCH POINT DIAMETER 5/16 POINT DIAMETER - FRACTIONAL BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.48M BIT/EDGE SIZE 5/32 INCH TIP TYPE ROUND...
STEEL MATERIAL 5 31/64 INCH OVERALL LENGTH 7/16 INCH POINT SIZE 7/16 POINT SIZE - FRACTIONAL BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.48M BIT/EDGE SIZE 3/16 INCH TIP TYPE TAPER...
STEEL MATERIAL 5 33/64 INCH OVERALL LENGTH 5/16 INCH POINT DIAMETER 5/16 POINT DIAMETER - FRACTIONAL BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.48M BIT/EDGE SIZE 3/16 INCH TIP TYPE ROUND...
STEEL MATERIAL 5 INCH OVERALL LENGTH 3/8 INCH POINT SIZE 3/8 POINT SIZE - FRACTIONAL BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.48M BIT/EDGE SIZE 5/32 INCH TIP TYPE TAPER WEIGHT...
STEEL MATERIAL 6 INCH OVERALL LENGTH 1/2 INCH POINT SIZE 1/2 POINT SIZE - FRACTIONAL BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.48M BIT/EDGE SIZE 1/4 INCH TIP TYPE TAPER WEIGHT...
STEEL MATERIAL 7 INCH OVERALL LENGTH 1/2 INCH POINT DIAMETER 1/2 POINT DIAMETER - FRACTIONAL BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.48M BIT/EDGE SIZE 5/16 INCH TIP TYPE ROUND
STEEL MATERIAL 7 INCH OVERALL LENGTH 3/8 INCH POINT DIAMETER 3/8 POINT DIAMETER - FRACTIONAL BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.48M BIT/EDGE SIZE 1/4 INCH TIP TYPE ROUND
TAPER TYPE S2 STEEL MATERIAL BLACK OXIDE FINISH 3 3/4 INCH OVERALL LENGTH 1/4 INCH SHANK SIZE HEAT TREATED PROCESS 1/16 INCH POINT DIAMETER 1/16 POINT DIAMETER - FRACTIONAL PROTO[R]...
TAPER TYPE S2 STEEL MATERIAL BLACK OXIDE FINISH 4 1/4 INCH OVERALL LENGTH 1/4 INCH SHANK SIZE HEAT TREATED PROCESS 3/32 INCH POINT DIAMETER 3/32 POINT DIAMETER - FRACTIONAL PROTO[R]...
TAPER TYPE S2 STEEL MATERIAL BLACK OXIDE FINISH 4 3/4 INCH OVERALL LENGTH 5/16 INCH SHANK SIZE HEAT TREATED PROCESS 1/8 INCH POINT DIAMETER 1/8 POINT DIAMETER - FRACTIONAL PROTO[R]...
TAPER TYPE S2 STEEL MATERIAL BLACK OXIDE FINISH 5 1/4 INCH OVERALL LENGTH 5/16 INCH SHANK SIZE HEAT TREATED PROCESS 5/32 INCH POINT DIAMETER 5/32 POINT DIAMETER - FRACTIONAL PROTO[R]...
TAPER TYPE S2 STEEL MATERIAL BLACK OXIDE FINISH 5 7/16 INCH OVERALL LENGTH 3/8 INCH SHANK SIZE HEAT TREATED PROCESS 3/16 INCH POINT DIAMETER 3/16 POINT DIAMETER - FRACTIONAL PROTO[R]...
TAPER TYPE S2 STEEL MATERIAL BLACK OXIDE FINISH 5 7/8 INCH OVERALL LENGTH 3/8 INCH SHANK SIZE HEAT TREATED PROCESS 7/32 INCH POINT DIAMETER 7/32 POINT DIAMETER - FRACTIONAL PROTO[R]...
TAPER TYPE S2 STEEL MATERIAL BLACK OXIDE FINISH 6 7/16 INCH OVERALL LENGTH 7/16 INCH SHANK SIZE HEAT TREATED PROCESS 1/4 INCH POINT DIAMETER 1/4 POINT DIAMETER - FRACTIONAL PROTO[R]...
TAPER TYPE S2 STEEL MATERIAL BLACK OXIDE FINISH 7 1/2 INCH OVERALL LENGTH 1/2 INCH SHANK SIZE HEAT TREATED PROCESS 3/8 INCH POINT DIAMETER 3/8 POINT DIAMETER - FRACTIONAL PROTO[R]...
TAPER TYPE S2 STEEL MATERIAL BLACK OXIDE FINISH 7 1/2 INCH OVERALL LENGTH 5/8 INCH SHANK SIZE HEAT TREATED PROCESS 1/2 INCH POINT DIAMETER 1/2 POINT DIAMETER - FRACTIONAL PROTO[R]...
TAPER TYPE S2 STEEL MATERIAL BLACK OXIDE FINISH 8 INCH OVERALL LENGTH 1/2 INCH SHANK SIZE HEAT TREATED PROCESS 1/4 INCH POINT DIAMETER 1/4 POINT DIAMETER - FRACTIONAL PROTO[R] BRAND...
TAPER TYPE S2 STEEL MATERIAL BLACK OXIDE FINISH 8 INCH OVERALL LENGTH 1/2 INCH SHANK SIZE HEAT TREATED PROCESS 5/16 INCH POINT DIAMETER 5/16 POINT DIAMETER - FRACTIONAL PROTO[R] BRAND...
TAPER TYPE S2 STEEL MATERIAL BLACK OXIDE FINISH 8 INCH OVERALL LENGTH 3/8 INCH SHANK SIZE HEAT TREATED PROCESS 3/16 INCH POINT DIAMETER 3/16 POINT DIAMETER - FRACTIONAL PROTO[R] BRAND...
TAPER TYPE S2 STEEL MATERIAL BLACK OXIDE FINISH 8 INCH OVERALL LENGTH 3/8 INCH SHANK SIZE HEAT TREATED PROCESS 5/32 INCH POINT DIAMETER 5/32 POINT DIAMETER - FRACTIONAL PROTO[R] BRAND...
TAPER TYPE S2 STEEL MATERIAL BLACK OXIDE FINISH 8 INCH OVERALL LENGTH 7/16 INCH SHANK SIZE HEAT TREATED PROCESS 7/32 INCH POINT DIAMETER 7/32 POINT DIAMETER - FRACTIONAL PROTO[R] BRAND...
TAPER TYPE TOOL STEEL MATERIAL 4 3/4 INCH OVERALL LENGTH 5/16 INCH SHANK SIZE 1/8 INCH POINT DIAMETER .125 POINT DIAMETER - DECIMAL 1/8 POINT DIAMETER - FRACTIONAL 3.175 POINT...
TAPER TYPE TOOL STEEL MATERIAL 5 7/8 INCH OVERALL LENGTH 3/8 INCH SHANK SIZE 7/32 INCH POINT DIAMETER .2187 POINT DIAMETER - DECIMAL 7/32 POINT DIAMETER - FRACTIONAL 5.5549 POINT...
TAPER TYPE TOOL STEEL MATERIAL 6 7/16 INCH OVERALL LENGTH 7/16 INCH SHANK SIZE 1/4 INCH POINT DIAMETER .25 POINT DIAMETER - DECIMAL 1/4 POINT DIAMETER - FRACTIONAL 6.35 POINT...
TAPER TYPE TOOL STEEL MATERIAL 7 1/2 INCH OVERALL LENGTH 1/2 INCH SHANK SIZE 3/8 INCH POINT DIAMETER .375 POINT DIAMETER - DECIMAL 3/8 POINT DIAMETER - FRACTIONAL 9.525 POINT...
TAPER TYPE TOOL STEEL MATERIAL 7 1/2 INCH OVERALL LENGTH 5/8 INCH SHANK SIZE 1/2 INCH POINT DIAMETER .5 POINT DIAMETER - DECIMAL 1/2 POINT DIAMETER - FRACTIONAL 12.7 POINT...
TOOL STEEL MATERIAL 3 3/4 INCH OVERALL LENGTH 1/4 INCH SHANK SIZE HEAT TREATED PROCESS 1/16 INCH POINT DIAMETER 1/16 POINT DIAMETER - FRACTIONAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.48...
TOOL STEEL MATERIAL 4 1/4 INCH OVERALL LENGTH 1/4 INCH SHANK SIZE HEAT TREATED PROCESS 3/32 INCH POINT DIAMETER 3/32 POINT DIAMETER - FRACTIONAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.48...
TOOL STEEL MATERIAL 5 1/4 INCH OVERALL LENGTH 5/16 INCH SHANK SIZE HEAT TREATED PROCESS 5/32 INCH POINT DIAMETER 5/32 POINT DIAMETER - FRACTIONAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.48...
TOOL STEEL MATERIAL 5 7/16 INCH OVERALL LENGTH 3/8 INCH SHANK SIZE HEAT TREATED PROCESS 3/16 INCH POINT DIAMETER 3/16 POINT DIAMETER - FRACTIONAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.48...
TWO PIECE DESIGN TYPE HARDENED QUENCHED TEMPERED ALLOY STEEL MATERIAL 4-13/16 INCH OVERALL LENGTH 5/64 INCH POINT DIAMETER .0781 POINT DIAMETER - DECIMAL 5/64 POINT DIAMETER - FRACTIONAL PROTO. BRAND...
TWO PIECE DESIGN TYPE HARDENED QUENCHED TEMPERED ALLOY STEEL MATERIAL 4-3/8 INCH OVERALL LENGTH 3/64 INCH POINT DIAMETER .0468 POINT DIAMETER - DECIMAL 3/64 POINT DIAMETER - FRACTIONAL PROTO. BRAND...
TWO PIECE DESIGN TYPE HARDENED QUENCHED TEMPERED ALLOY STEEL MATERIAL 5-1/4 INCH OVERALL LENGTH 7/64 INCH POINT DIAMETER .1093 POINT DIAMETER - DECIMAL 7/64 POINT DIAMETER - FRACTIONAL PROTO. BRAND...
TWO PIECE DESIGN TYPE HARDENED QUENCHED TEMPERED ALLOY STEEL MATERIAL 5-7/8 INCH OVERALL LENGTH 11/64 INCH POINT DIAMETER .1718 POINT DIAMETER - DECIMAL 11/64 POINT DIAMETER - FRACTIONAL PROTO. BRAND...
TWO PIECE DESIGN TYPE HARDENED QUENCHED TEMPERED ALLOY STEEL MATERIAL 5-9/16 INCH OVERALL LENGTH 3/32 INCH POINT DIAMETER .0937 POINT DIAMETER - DECIMAL 3/32 POINT DIAMETER - FRACTIONAL PROTO. BRAND...
TWO PIECE DESIGN TYPE HARDENED QUENCHED TEMPERED ALLOY STEEL MATERIAL 6-3/4 INCH OVERALL LENGTH 15/64 INCH POINT DIAMETER .2343 POINT DIAMETER - DECIMAL 15/64 POINT DIAMETER - FRACTIONAL PROTO. BRAND...
TWO PIECE DESIGN TYPE HARDENED QUENCHED TEMPERED ALLOY STEEL MATERIAL 6-3/8 INCH OVERALL LENGTH 13/64 INCH POINT DIAMETER .2031 POINT DIAMETER - DECIMAL 13/64 POINT DIAMETER - FRACTIONAL PROTO. BRAND...