Proto® Industrial Tools Open End Wrench J3526

Description
SINGLE END, ANGLE TYPE 6 1/4 INCH OVERALL LENGTH 20.6 SMALLER END SIZE IN MM 13/16 SMALLER END SIZE - FRACTIONAL .813 SMALLER END SIZE - DECIMAL 13/16 INCH SMALLER END SIZE 1/4 INCH HEAD THICKNESS 30 DEG OFFSET ANGLE PROTO[R] BRAND APPLICABLE STANDARD FEDERAL GGG-W-636E WEIGHT 0.22 LB SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
SINGLE END, ANGLE TYPE 6 1/4 INCH OVERALL LENGTH 20.6 SMALLER END SIZE IN MM 13/16 SMALLER END SIZE - FRACTIONAL .813 SMALLER END SIZE - DECIMAL 13/16 INCH SMALLER END SIZE 1/4 INCH HEAD THICKNESS 30 DEG OFFSET ANGLE PROTO[R] BRAND APPLICABLE STANDARD FEDERAL GGG-W-636E WEIGHT 0.22 LB SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open End Wrench - J3526 - Proto® Industrial Tools
New Britain, CT, USA
Open End Wrench
J3526
Open End Wrench J3526
SINGLE END, ANGLE TYPE 6 1/4 INCH OVERALL LENGTH 20.6 SMALLER END SIZE IN MM 13/16 SMALLER END SIZE - FRACTIONAL .813 SMALLER END SIZE - DECIMAL 13/16 INCH SMALLER END SIZE 1/4 INCH HEAD THICKNESS 30 DEG OFFSET ANGLE PROTO[R] BRAND APPLICABLE STANDARD FEDERAL GGG-W-636E WEIGHT 0.22 LB SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
  • SINGLE END, ANGLE TYPE
  • 6 1/4 INCH OVERALL LENGTH
  • 20.6 SMALLER END SIZE IN MM
  • 13/16 SMALLER END SIZE - FRACTIONAL
  • .813 SMALLER END SIZE - DECIMAL
  • 13/16 INCH SMALLER END SIZE
  • 1/4 INCH HEAD THICKNESS
  • 30 DEG OFFSET ANGLE
  • PROTO[R] BRAND
  • APPLICABLE STANDARD FEDERAL GGG-W-636E
  • WEIGHT 0.22 LB
  • SMALLER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J3526
Product Name Open End Wrench
Type Single End
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR #0 CAP SCREW & #3 & 4 SET SCREW - A 4T15-050 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0500 inch (1.27 mm)
View Details
SSHW Series 2 in. Size Single Side Hex Wrench|Master File - SSHW200 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 2 inch (50.8 mm)
Wrench Weight 1.52 lbs (0.6893 kg)
View Details
CMT TW-N 19mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details