Proto® Industrial Tools Combination Wrench J1234HASD

Description
ALLOY STEEL MATERIAL SATIN FINISH 15 1/4 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 1 1/16 SMALLER END SIZE - FRACTIONAL 1 1/16 LARGER END SIZE - FRACTIONAL 1 1/16 INCH SMALLER END SIZE 1 1/16 INCH LARGER END SIZE 45/64 INCH X 39/64 INCH HEAD THICKNESS 6 POINT(S) TORQUEPLUS[T], PROTO[R] BRAND WEIGHT 1.13 LB APPLICABLE STANDARD ASME B107.100 THROAT DEPTH 1 9/32 INCH HEAD DIMENSION 2 9/64 INCH W OPEN END X 1 31/64 INCH W BOX END
Datasheet
Description
ALLOY STEEL MATERIAL SATIN FINISH 15 1/4 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 1 1/16 SMALLER END SIZE - FRACTIONAL 1 1/16 LARGER END SIZE - FRACTIONAL 1 1/16 INCH SMALLER END SIZE 1 1/16 INCH LARGER END SIZE 45/64 INCH X 39/64 INCH HEAD THICKNESS 6 POINT(S) TORQUEPLUS[T], PROTO[R] BRAND WEIGHT 1.13 LB APPLICABLE STANDARD ASME B107.100 THROAT DEPTH 1 9/32 INCH HEAD DIMENSION 2 9/64 INCH W OPEN END X 1 31/64 INCH W BOX END
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - J1234HASD - Proto® Industrial Tools
New Britain, CT, USA
Combination Wrench
J1234HASD
Combination Wrench J1234HASD
ALLOY STEEL MATERIAL SATIN FINISH 15 1/4 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 1 1/16 SMALLER END SIZE - FRACTIONAL 1 1/16 LARGER END SIZE - FRACTIONAL 1 1/16 INCH SMALLER END SIZE 1 1/16 INCH LARGER END SIZE 45/64 INCH X 39/64 INCH HEAD THICKNESS 6 POINT(S) TORQUEPLUS[T], PROTO[R] BRAND WEIGHT 1.13 LB APPLICABLE STANDARD ASME B107.100 THROAT DEPTH 1 9/32 INCH HEAD DIMENSION 2 9/64 INCH W OPEN END X 1 31/64 INCH W BOX END
  • ALLOY STEEL MATERIAL
  • SATIN FINISH
  • 15 1/4 INCH OVERALL LENGTH
  • OPEN SMALLER END TYPE
  • BOX LARGER END TYPE
  • 1 1/16 SMALLER END SIZE - FRACTIONAL
  • 1 1/16 LARGER END SIZE - FRACTIONAL
  • 1 1/16 INCH SMALLER END SIZE
  • 1 1/16 INCH LARGER END SIZE
  • 45/64 INCH X 39/64 INCH HEAD THICKNESS
  • 6 POINT(S)
  • TORQUEPLUS[T], PROTO[R] BRAND
  • WEIGHT 1.13 LB
  • APPLICABLE STANDARD ASME B107.100
  • THROAT DEPTH 1 9/32 INCH
  • HEAD DIMENSION 2 9/64 INCH W OPEN END X 1 31/64 INCH W BOX END
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J1234HASD
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M2.5 & #4-40 WRENCH - MD0911MQB013X04 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0500 inch (1.27 mm)
View Details
Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
Single End Triple Square Impact Socket SETSIS - 21-R8T16-0000 - Lowell Corporation
Specs
Type Impact Wrench; Specialty/Other; Single End Triple Square Impact Socket
Drive Size 0.8250 to 1.12 inch (20.95 to 28.57 mm)
Wrench Length 9 inch (229 mm)
View Details