Proto® Industrial Tools Open End Wrench J3156

Description
DOUBLE END, ANGLE TYPE 17 1/8 INCH OVERALL LENGTH 44.5 SMALLER END SIZE IN MM 44.5 LARGER END SIZE IN MM 1 3/4 SMALLER END SIZE - FRACTIONAL 1 3/4 LARGER END SIZE - FRACTIONAL 1.75 SMALLER END SIZE - DECIMAL 1.75 LARGER END SIZE - DECIMAL 1 3/4 INCH SMALLER END SIZE 1 3/4 INCH LARGER END SIZE 33/64 INCH HEAD THICKNESS 15 DEG X 60 DEG OFFSET ANGLE PROTO[R] BRAND APPLICABLE STANDARD FEDERAL GGG-W-636E WEIGHT 3.81 LB COATING POLISHED LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
DOUBLE END, ANGLE TYPE 17 1/8 INCH OVERALL LENGTH 44.5 SMALLER END SIZE IN MM 44.5 LARGER END SIZE IN MM 1 3/4 SMALLER END SIZE - FRACTIONAL 1 3/4 LARGER END SIZE - FRACTIONAL 1.75 SMALLER END SIZE - DECIMAL 1.75 LARGER END SIZE - DECIMAL 1 3/4 INCH SMALLER END SIZE 1 3/4 INCH LARGER END SIZE 33/64 INCH HEAD THICKNESS 15 DEG X 60 DEG OFFSET ANGLE PROTO[R] BRAND APPLICABLE STANDARD FEDERAL GGG-W-636E WEIGHT 3.81 LB COATING POLISHED LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open End Wrench - J3156 - Proto® Industrial Tools
New Britain, CT, USA
Open End Wrench
J3156
Open End Wrench J3156
DOUBLE END, ANGLE TYPE 17 1/8 INCH OVERALL LENGTH 44.5 SMALLER END SIZE IN MM 44.5 LARGER END SIZE IN MM 1 3/4 SMALLER END SIZE - FRACTIONAL 1 3/4 LARGER END SIZE - FRACTIONAL 1.75 SMALLER END SIZE - DECIMAL 1.75 LARGER END SIZE - DECIMAL 1 3/4 INCH SMALLER END SIZE 1 3/4 INCH LARGER END SIZE 33/64 INCH HEAD THICKNESS 15 DEG X 60 DEG OFFSET ANGLE PROTO[R] BRAND APPLICABLE STANDARD FEDERAL GGG-W-636E WEIGHT 3.81 LB COATING POLISHED LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
  • DOUBLE END, ANGLE TYPE
  • 17 1/8 INCH OVERALL LENGTH
  • 44.5 SMALLER END SIZE IN MM
  • 44.5 LARGER END SIZE IN MM
  • 1 3/4 SMALLER END SIZE - FRACTIONAL
  • 1 3/4 LARGER END SIZE - FRACTIONAL
  • 1.75 SMALLER END SIZE - DECIMAL
  • 1.75 LARGER END SIZE - DECIMAL
  • 1 3/4 INCH SMALLER END SIZE
  • 1 3/4 INCH LARGER END SIZE
  • 33/64 INCH HEAD THICKNESS
  • 15 DEG X 60 DEG OFFSET ANGLE
  • PROTO[R] BRAND
  • APPLICABLE STANDARD FEDERAL GGG-W-636E
  • WEIGHT 3.81 LB
  • COATING POLISHED
  • LARGER END SIZE - DECIMAL - UOM IN
  • LARGER END SIZE IN MM - UOM MM
  • SMALLER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J3156
Product Name Open End Wrench
Type Single End
Unlock Full Specs
to access all available technical data

Similar Products

BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M2.5 & #4-40 WRENCH - MD0911MQB013X04 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0500 inch (1.27 mm)
View Details
2 in. Size Spanner Wrench|Master File - SW200 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 2 inch (50.8 mm)
Wrench Weight 0.6000 lbs (0.2721 kg)
View Details
CMT TW-S SMA Type Torque Wrench (5 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details