Proto® Industrial Tools Combination Wrench J1211SPL

Description
ALLOY STEEL MATERIAL FULL POLISH FINISH 5 21/32 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 11/32 SMALLER END SIZE - FRACTIONAL 11/32 LARGER END SIZE - FRACTIONAL 11/32 INCH SMALLER END SIZE 11/32 INCH LARGER END SIZE 7/32 INCH X 3/16 INCH HEAD THICKNESS TORQUEPLUS[T], PROTO[R] BRAND WEIGHT 0.09 LB THROAT DEPTH 23/64 INCH HEAD DIMENSION 25/32 INCH W OPEN END X 35/64 INCH W BOX END
Datasheet
Description
ALLOY STEEL MATERIAL FULL POLISH FINISH 5 21/32 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 11/32 SMALLER END SIZE - FRACTIONAL 11/32 LARGER END SIZE - FRACTIONAL 11/32 INCH SMALLER END SIZE 11/32 INCH LARGER END SIZE 7/32 INCH X 3/16 INCH HEAD THICKNESS TORQUEPLUS[T], PROTO[R] BRAND WEIGHT 0.09 LB THROAT DEPTH 23/64 INCH HEAD DIMENSION 25/32 INCH W OPEN END X 35/64 INCH W BOX END
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - J1211SPL - Proto® Industrial Tools
New Britain, CT, USA
Combination Wrench
J1211SPL
Combination Wrench J1211SPL
ALLOY STEEL MATERIAL FULL POLISH FINISH 5 21/32 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 11/32 SMALLER END SIZE - FRACTIONAL 11/32 LARGER END SIZE - FRACTIONAL 11/32 INCH SMALLER END SIZE 11/32 INCH LARGER END SIZE 7/32 INCH X 3/16 INCH HEAD THICKNESS TORQUEPLUS[T], PROTO[R] BRAND WEIGHT 0.09 LB THROAT DEPTH 23/64 INCH HEAD DIMENSION 25/32 INCH W OPEN END X 35/64 INCH W BOX END
  • ALLOY STEEL MATERIAL
  • FULL POLISH FINISH
  • 5 21/32 INCH OVERALL LENGTH
  • OPEN SMALLER END TYPE
  • BOX LARGER END TYPE
  • 11/32 SMALLER END SIZE - FRACTIONAL
  • 11/32 LARGER END SIZE - FRACTIONAL
  • 11/32 INCH SMALLER END SIZE
  • 11/32 INCH LARGER END SIZE
  • 7/32 INCH X 3/16 INCH HEAD THICKNESS
  • TORQUEPLUS[T], PROTO[R] BRAND
  • WEIGHT 0.09 LB
  • THROAT DEPTH 23/64 INCH
  • HEAD DIMENSION 25/32 INCH W OPEN END X 35/64 INCH W BOX END
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J1211SPL
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
Valve Wheel Wrench -  - Lowell Corporation
Lowell Corporation
Specs
Type Specialty/Other; Valve Wheel Wrench
Wrench Length 8 to 30 inch (203 to 762 mm)
Wrench Weight 0.2500 to 11 lbs (0.1134 to 4.99 kg)
View Details
Wrench For Remote Placement Expander Plug, 12
Specs
Wrench Length 12 inch (305 mm)
View Details
BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M1.4 & M1.6 WRENCH - MD0911MQB007X03 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0280 inch (0.7100 mm)
View Details