Proto® Industrial Tools Combination Wrench J1230ASD

Description
SATIN FINISH 13-1/4 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 15/16 INCH SMALLER END SIZE 15/16 INCH LARGER END SIZE 19/32 INCH (OPEN), 37/64 INCH (BOX) HEAD THICKNESS 12 POINT(S) OUTSIDE HEAD WIDTH 1-29/32 INCH (OPEN), 1-27/64 INCH (BOX) APPLICABLE STANDARD ASME B107.100
Datasheet
Description
SATIN FINISH 13-1/4 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 15/16 INCH SMALLER END SIZE 15/16 INCH LARGER END SIZE 19/32 INCH (OPEN), 37/64 INCH (BOX) HEAD THICKNESS 12 POINT(S) OUTSIDE HEAD WIDTH 1-29/32 INCH (OPEN), 1-27/64 INCH (BOX) APPLICABLE STANDARD ASME B107.100
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - J1230ASD - Proto® Industrial Tools
New Britain, CT, USA
Combination Wrench
J1230ASD
Combination Wrench J1230ASD
SATIN FINISH 13-1/4 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 15/16 INCH SMALLER END SIZE 15/16 INCH LARGER END SIZE 19/32 INCH (OPEN), 37/64 INCH (BOX) HEAD THICKNESS 12 POINT(S) OUTSIDE HEAD WIDTH 1-29/32 INCH (OPEN), 1-27/64 INCH (BOX) APPLICABLE STANDARD ASME B107.100
  • SATIN FINISH
  • 13-1/4 INCH OVERALL LENGTH
  • OPEN SMALLER END TYPE
  • BOX LARGER END TYPE
  • 15/16 INCH SMALLER END SIZE
  • 15/16 INCH LARGER END SIZE
  • 19/32 INCH (OPEN), 37/64 INCH (BOX) HEAD THICKNESS
  • 12 POINT(S)
  • OUTSIDE HEAD WIDTH 1-29/32 INCH (OPEN), 1-27/64 INCH (BOX)
  • APPLICABLE STANDARD ASME B107.100
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J1230ASD
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR #1 CAP SCREW & #5 & 6 SET SCREW. - A 4T15-062 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0625 inch (1.59 mm)
View Details
1 1/2 in. Size Spanner Wrench|Master File - SW150 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 1.5 inch (38.1 mm)
Wrench Weight 0.4400 lbs (0.1995 kg)
View Details
CMT TW-S SMA Type Torque Wrench (5 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details