Proto® Industrial Tools Combination Wrench J1222SPL

Description
ALLOY STEEL MATERIAL FULL POLISH FINISH 10 19/64 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 11/16 SMALLER END SIZE - FRACTIONAL 11/16 LARGER END SIZE - FRACTIONAL 11/16 INCH SMALLER END SIZE 11/16 INCH LARGER END SIZE 13/32 INCH X 5/16 INCH HEAD THICKNESS TORQUEPLUS[T], PROTO[R] BRAND WEIGHT 0.42 LB THROAT DEPTH 47/64 INCH HEAD DIMENSION 1 7/16 INCH W OPEN END X 63/64 INCH W BOX END
Datasheet
Description
ALLOY STEEL MATERIAL FULL POLISH FINISH 10 19/64 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 11/16 SMALLER END SIZE - FRACTIONAL 11/16 LARGER END SIZE - FRACTIONAL 11/16 INCH SMALLER END SIZE 11/16 INCH LARGER END SIZE 13/32 INCH X 5/16 INCH HEAD THICKNESS TORQUEPLUS[T], PROTO[R] BRAND WEIGHT 0.42 LB THROAT DEPTH 47/64 INCH HEAD DIMENSION 1 7/16 INCH W OPEN END X 63/64 INCH W BOX END
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - J1222SPL - Proto® Industrial Tools
New Britain, CT, USA
Combination Wrench
J1222SPL
Combination Wrench J1222SPL
ALLOY STEEL MATERIAL FULL POLISH FINISH 10 19/64 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 11/16 SMALLER END SIZE - FRACTIONAL 11/16 LARGER END SIZE - FRACTIONAL 11/16 INCH SMALLER END SIZE 11/16 INCH LARGER END SIZE 13/32 INCH X 5/16 INCH HEAD THICKNESS TORQUEPLUS[T], PROTO[R] BRAND WEIGHT 0.42 LB THROAT DEPTH 47/64 INCH HEAD DIMENSION 1 7/16 INCH W OPEN END X 63/64 INCH W BOX END
  • ALLOY STEEL MATERIAL
  • FULL POLISH FINISH
  • 10 19/64 INCH OVERALL LENGTH
  • OPEN SMALLER END TYPE
  • BOX LARGER END TYPE
  • 11/16 SMALLER END SIZE - FRACTIONAL
  • 11/16 LARGER END SIZE - FRACTIONAL
  • 11/16 INCH SMALLER END SIZE
  • 11/16 INCH LARGER END SIZE
  • 13/32 INCH X 5/16 INCH HEAD THICKNESS
  • TORQUEPLUS[T], PROTO[R] BRAND
  • WEIGHT 0.42 LB
  • THROAT DEPTH 47/64 INCH
  • HEAD DIMENSION 1 7/16 INCH W OPEN END X 63/64 INCH W BOX END
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J1222SPL
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 12
Specs
Wrench Length 12 inch (305 mm)
View Details
BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M6 WRENCH - MD0911MQB030X06 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1181 inch (3 mm)
View Details
SSHW Series 1 in. Size Single Side Hex Wrench|Master File - SSHW100 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 1 inch (25.4 mm)
Wrench Weight 0.6000 lbs (0.2721 kg)
View Details