Proto® Industrial Tools Combination Wrench J1242B

Description
HEAT TREATED ALLOY STEEL MATERIAL 17 5/8 INCH OVERALL LENGTH BOX SMALLER END TYPE OPEN LARGER END TYPE 33.3 SMALLER END SIZE IN MM 33.3 LARGER END SIZE IN MM 1 5/16 SMALLER END SIZE - FRACTIONAL 1 5/16 LARGER END SIZE - FRACTIONAL 1.313 SMALLER END SIZE - DECIMAL 1.313 LARGER END SIZE - DECIMAL 1 5/16 INCH SMALLER END SIZE 1 5/16 INCH LARGER END SIZE 17/32 INCH X 47/64 INCH HEAD THICKNESS 12 POINT(S) 15 DEG X 15 DEG OFFSET ANGLE TORQUEPLUS[T] BRAND WEIGHT 2.15 LB APPLICABLE STANDARD FEDERAL GGG-W-636E, ANSI B107.6, AS 954 TYPE ANGLE HEAD DIMENSION 1 27/32 INCH BOX END DIAMETER X 2 41/64 INCH OPEN END WIDTH COATING BLACK OXIDE FINISH LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
HEAT TREATED ALLOY STEEL MATERIAL 17 5/8 INCH OVERALL LENGTH BOX SMALLER END TYPE OPEN LARGER END TYPE 33.3 SMALLER END SIZE IN MM 33.3 LARGER END SIZE IN MM 1 5/16 SMALLER END SIZE - FRACTIONAL 1 5/16 LARGER END SIZE - FRACTIONAL 1.313 SMALLER END SIZE - DECIMAL 1.313 LARGER END SIZE - DECIMAL 1 5/16 INCH SMALLER END SIZE 1 5/16 INCH LARGER END SIZE 17/32 INCH X 47/64 INCH HEAD THICKNESS 12 POINT(S) 15 DEG X 15 DEG OFFSET ANGLE TORQUEPLUS[T] BRAND WEIGHT 2.15 LB APPLICABLE STANDARD FEDERAL GGG-W-636E, ANSI B107.6, AS 954 TYPE ANGLE HEAD DIMENSION 1 27/32 INCH BOX END DIAMETER X 2 41/64 INCH OPEN END WIDTH COATING BLACK OXIDE FINISH LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - J1242B - Proto® Industrial Tools
New Britain, CT, USA
Combination Wrench
J1242B
Combination Wrench J1242B
HEAT TREATED ALLOY STEEL MATERIAL 17 5/8 INCH OVERALL LENGTH BOX SMALLER END TYPE OPEN LARGER END TYPE 33.3 SMALLER END SIZE IN MM 33.3 LARGER END SIZE IN MM 1 5/16 SMALLER END SIZE - FRACTIONAL 1 5/16 LARGER END SIZE - FRACTIONAL 1.313 SMALLER END SIZE - DECIMAL 1.313 LARGER END SIZE - DECIMAL 1 5/16 INCH SMALLER END SIZE 1 5/16 INCH LARGER END SIZE 17/32 INCH X 47/64 INCH HEAD THICKNESS 12 POINT(S) 15 DEG X 15 DEG OFFSET ANGLE TORQUEPLUS[T] BRAND WEIGHT 2.15 LB APPLICABLE STANDARD FEDERAL GGG-W-636E, ANSI B107.6, AS 954 TYPE ANGLE HEAD DIMENSION 1 27/32 INCH BOX END DIAMETER X 2 41/64 INCH OPEN END WIDTH COATING BLACK OXIDE FINISH LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
  • HEAT TREATED ALLOY STEEL MATERIAL
  • 17 5/8 INCH OVERALL LENGTH
  • BOX SMALLER END TYPE
  • OPEN LARGER END TYPE
  • 33.3 SMALLER END SIZE IN MM
  • 33.3 LARGER END SIZE IN MM
  • 1 5/16 SMALLER END SIZE - FRACTIONAL
  • 1 5/16 LARGER END SIZE - FRACTIONAL
  • 1.313 SMALLER END SIZE - DECIMAL
  • 1.313 LARGER END SIZE - DECIMAL
  • 1 5/16 INCH SMALLER END SIZE
  • 1 5/16 INCH LARGER END SIZE
  • 17/32 INCH X 47/64 INCH HEAD THICKNESS
  • 12 POINT(S)
  • 15 DEG X 15 DEG OFFSET ANGLE
  • TORQUEPLUS[T] BRAND
  • WEIGHT 2.15 LB
  • APPLICABLE STANDARD FEDERAL GGG-W-636E, ANSI B107.6, AS 954
  • TYPE ANGLE
  • HEAD DIMENSION 1 27/32 INCH BOX END DIAMETER X 2 41/64 INCH OPEN END WIDTH
  • COATING BLACK OXIDE FINISH
  • LARGER END SIZE - DECIMAL - UOM IN
  • LARGER END SIZE IN MM - UOM MM
  • SMALLER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J1242B
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 24
Specs
Wrench Length 24 inch (610 mm)
View Details
HEXAGONAL WRENCH, FOR #0 CAP SCREW & #3 & 4 SET SCREW - A 4T15-050 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0500 inch (1.27 mm)
View Details
SSHW Series 1 1/2 in. Size Single Side Hex Wrench|Master File - SSHW150 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 1.5 inch (38.1 mm)
Wrench Weight 0.8200 lbs (0.3719 kg)
View Details