Proto® Industrial Tools Datasheets for Wire and Cable Strippers

Cable and wire strippers are devices used to remove sections of insulation from electrical wire, allowing access to the conductor for terminating and splicing. This guide includes handheld, benchtop, powered, and chemical stripping processes.
Wire and Cable Strippers: Learn more

Product Name Notes
6 1/2 INCH COMFORT GRIP HANDLE TYPE JAW SIZE 1 29/64 INCH L X 45/64 INCH W X 23/64 INCH THK TIP ANGLE 45 DEG WEIGHT 0.3 LB
6 19/64 INCH COMFORT GRIP HANDLE TYPE INSULATION VOLTAGE 1000 V JAW SIZE 1 29/64 INCH L X 45/64 INCH W X 23/64 INCH THK TIP ANGLE 45 DEG WEIGHT...
7 11/16 INCH 14 AWG MAX. WIRE SIZE ALLOY STEEL BODY MATERIAL INSULATION VOLTAGE 1000 V JAW SIZE 1 INCH L X 5/8 INCH W TIP ANGLE 40 DEG WEIGHT...
ADJUSTABLE TYPE 8 INCH 30 AWG MIN. WIRE SIZE 8 AWG MAX. WIRE SIZE SOLID/STRANDED WIRE TYPE BLACKHAWK[T], PROTO[R] BRAND WEIGHT 0.75 LB
AUTOMATIC SPRING RETURN, PLIER NOSE TYPE 6 1/16 INCH 22 AWG MIN. WIRE SIZE 30 AWG MAX. WIRE SIZE PLASTISOL GRIP HANDLE TYPE PROTO[R] BRAND WEIGHT 0.21 LB
BURNISHED NOSE TYPE 6 7/8 INCH 10 AWG MAX. WIRE SIZE FACOM[R] BRAND INSULATION VOLTAGE 1000 V JAW SIZE 7/8 INCH L X 5/16 INCH W WEIGHT 0.45 LB
SPRING RETURN, PLIER NOSE, HANDLE LOCK TYPE 6 1/16 INCH 20 AWG MIN. WIRE SIZE 10 AWG MAX. WIRE SIZE PLASTISOL GRIP HANDLE TYPE COPPER WIRE WIRE TYPE PROTO[R] BRAND...