Proto® Industrial Tools Box End Wrench J2615

Description
12 INCH OVERALL LENGTH 23.8125 SMALLER END SIZE IN MM 23.8125 LARGER END SIZE IN MM 15/16 SMALLER END SIZE - FRACTIONAL 15/16 LARGER END SIZE - FRACTIONAL .9375 SMALLER END SIZE - DECIMAL .9375 LARGER END SIZE - DECIMAL 15/16 INCH SMALLER END SIZE 15/16 INCH LARGER END SIZE 12 POINT(S) OUTER DIAMETER 1-11/32 INCH LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
12 INCH OVERALL LENGTH 23.8125 SMALLER END SIZE IN MM 23.8125 LARGER END SIZE IN MM 15/16 SMALLER END SIZE - FRACTIONAL 15/16 LARGER END SIZE - FRACTIONAL .9375 SMALLER END SIZE - DECIMAL .9375 LARGER END SIZE - DECIMAL 15/16 INCH SMALLER END SIZE 15/16 INCH LARGER END SIZE 12 POINT(S) OUTER DIAMETER 1-11/32 INCH LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Box End Wrench - J2615 - Proto® Industrial Tools
New Britain, CT, USA
Box End Wrench
J2615
Box End Wrench J2615
12 INCH OVERALL LENGTH 23.8125 SMALLER END SIZE IN MM 23.8125 LARGER END SIZE IN MM 15/16 SMALLER END SIZE - FRACTIONAL 15/16 LARGER END SIZE - FRACTIONAL .9375 SMALLER END SIZE - DECIMAL .9375 LARGER END SIZE - DECIMAL 15/16 INCH SMALLER END SIZE 15/16 INCH LARGER END SIZE 12 POINT(S) OUTER DIAMETER 1-11/32 INCH LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
  • 12 INCH OVERALL LENGTH
  • 23.8125 SMALLER END SIZE IN MM
  • 23.8125 LARGER END SIZE IN MM
  • 15/16 SMALLER END SIZE - FRACTIONAL
  • 15/16 LARGER END SIZE - FRACTIONAL
  • .9375 SMALLER END SIZE - DECIMAL
  • .9375 LARGER END SIZE - DECIMAL
  • 15/16 INCH SMALLER END SIZE
  • 15/16 INCH LARGER END SIZE
  • 12 POINT(S)
  • OUTER DIAMETER 1-11/32 INCH
  • LARGER END SIZE - DECIMAL - UOM IN
  • LARGER END SIZE IN MM - UOM MM
  • SMALLER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J2615
Product Name Box End Wrench
Type Box
Unlock Full Specs
to access all available technical data

Similar Products

BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M4 WRENCH - MD0911MQB020X05 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0787 inch (2 mm)
View Details
SSHW Series 2 1/2 in. Size Single Side Hex Wrench|Master File - SSHW250 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 2.5 inch (63.5 mm)
Wrench Weight 2.14 lbs (0.9705 kg)
View Details
CMT TW-N 19mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details