Proto® Industrial Tools Datasheets for Torque Wrenches

Torque wrenches are hand or power tools that are used to apply a specific amount of torque to a fastener.
Torque Wrenches: Learn more

Product Name Notes
140 TO 700 LB-FT TORQUE RATING 1 INCH DRIVE SIZE 1 DRIVE SIZE - DECIMAL 1 DRIVE SIZE - FRACTIONAL 25.4 DRIVE SIZE IN MM PROTO[R] BRAND STANDARD PACKAGING QUANTITY...
BEAM TYPE 13 1/2 INCH OVERALL LENGTH 0 TO 800 LB-INCH TORQUE RATING 3/8 INCH DRIVE SIZE .375 DRIVE SIZE - DECIMAL 3/8 DRIVE SIZE - FRACTIONAL 9.525 DRIVE SIZE...
BEAM TYPE 16 3/8 INCH OVERALL LENGTH 0 TO 150 LB-FT TORQUE RATING 1/2 INCH DRIVE SIZE .5 DRIVE SIZE - DECIMAL 1/2 DRIVE SIZE - FRACTIONAL 12.7 DRIVE SIZE...
DIAL TYPE 10 INCH OVERALL LENGTH 0 TO 30 LB-INCH TORQUE RATING 1/4 INCH DRIVE SIZE .25 DRIVE SIZE - DECIMAL 1/4 DRIVE SIZE - FRACTIONAL 6.35 DRIVE SIZE IN...
DIAL TYPE 10 INCH OVERALL LENGTH 0 TO 90 LB-INCH TORQUE RATING 1/4 INCH DRIVE SIZE .25 DRIVE SIZE - DECIMAL 1/4 DRIVE SIZE - FRACTIONAL 6.35 DRIVE SIZE IN...
DIAL TYPE 10.63 INCH OVERALL LENGTH 0 TO 250 LB-INCH TORQUE RATING 3/8 INCH DRIVE SIZE .375 DRIVE SIZE - DECIMAL 3/8 DRIVE SIZE - FRACTIONAL 9.525 DRIVE SIZE IN...
DIAL TYPE 10.63 INCH OVERALL LENGTH 0 TO 600 LB-INCH TORQUE RATING 3/8 INCH DRIVE SIZE .375 DRIVE SIZE - DECIMAL 3/8 DRIVE SIZE - FRACTIONAL 9.525 DRIVE SIZE IN...
DIAL TYPE 10.63 INCH OVERALL LENGTH 0 TO 75 LB-INCH TORQUE RATING 1/4 INCH DRIVE SIZE .25 DRIVE SIZE - DECIMAL 1/4 DRIVE SIZE - FRACTIONAL 6.35 DRIVE SIZE IN...
DIAL TYPE 14 7/8 INCH OVERALL LENGTH 0 TO 50 LB-FT TORQUE RATING 3/8 INCH DRIVE SIZE .375 DRIVE SIZE - DECIMAL 3/8 DRIVE SIZE - FRACTIONAL 9.525 DRIVE SIZE...
DIAL TYPE 21 1/2 INCH OVERALL LENGTH 0 TO 250 LB-FT TORQUE RATING 1/2 INCH DRIVE SIZE .5 DRIVE SIZE - DECIMAL 1/2 DRIVE SIZE - FRACTIONAL 12.7 DRIVE SIZE...
DIAL TYPE 46 1/2 INCH OVERALL LENGTH 0 TO 600 LB-FT TORQUE RATING 3/4 INCH DRIVE SIZE .75 DRIVE SIZE - DECIMAL 3/4 DRIVE SIZE - FRACTIONAL 19.05 DRIVE SIZE...
DIAL TYPE 74 1/4 INCH OVERALL LENGTH 0 TO 1000 LB-FT TORQUE RATING 1 INCH DRIVE SIZE 1 DRIVE SIZE - DECIMAL 1 DRIVE SIZE - FRACTIONAL 25.4 DRIVE SIZE...
DIAL TYPE FULL POLISH FINISH 10 INCH OVERALL LENGTH 6 TO 30 N-M TORQUE RATING 0.5 N-M GRADUATION 3/8 INCH DRIVE SIZE 3/8 DRIVE SIZE - FRACTIONAL PROTO[R] BRAND APPLICABLE...
DIAL TYPE FULL POLISH FINISH 110 3/4 INCH OVERALL LENGTH 400 TO 2000 LB-FT TORQUE RATING 40 LB-FT GRADUATION 1 INCH DRIVE SIZE PROTO[R] BRAND APPLICABLE STANDARD ASME B107.14M, ISO...
DIAL TYPE FULL POLISH FINISH 14 7/8 INCH OVERALL LENGTH 14 TO 70 N-M TORQUE RATING 2 N-M GRADUATION 3/8 INCH DRIVE SIZE 3/8 DRIVE SIZE - FRACTIONAL PROTO[R] BRAND...
DIAL TYPE FULL POLISH FINISH 21 1/2 INCH OVERALL LENGTH 35 TO 175 LB-FT TORQUE RATING 5 LB-FT GRADUATION 1/2 INCH DRIVE SIZE 1/2 DRIVE SIZE - FRACTIONAL PROTO[R] BRAND...
DIAL TYPE FULL POLISH FINISH 21 1/2 INCH OVERALL LENGTH 50 TO 250 N-M TORQUE RATING 5 N-M GRADUATION 1/2 INCH DRIVE SIZE 1/2 DRIVE SIZE - FRACTIONAL PROTO[R] BRAND...
DIAL TYPE FULL POLISH FINISH 27 7/8 INCH OVERALL LENGTH 70 TO 350 LB-FT TORQUE RATING 10 LB-FT GRADUATION 3/4 INCH DRIVE SIZE 3/4 DRIVE SIZE - FRACTIONAL PROTO[R] BRAND...
ELECTRONIC INTERCHANGEABLE HEAD TYPE STEEL MATERIAL 23 INCH OVERALL LENGTH HEAT TREATED PROCESS 25 TO 250 LB-FT TORQUE RATING 0.1 LB-FT GRADUATION 1/2 INCH DRIVE SIZE 1/2 DRIVE SIZE -...
ELECTRONIC, DIAL TYPE 11 INCH OVERALL LENGTH 0.63 TO 6.25 LB-FT TORQUE RATING 0.01 LB-FT GRADUATION 1/4 INCH DRIVE SIZE 1/4 DRIVE SIZE - FRACTIONAL PROTO[R] BRAND APPLICABLE STANDARD ASME...
ELECTRONIC, DIAL TYPE 11 INCH OVERALL LENGTH 0.83 TO 8.33 LB-FT TORQUE RATING 0.01 LB-FT GRADUATION 1/4 INCH DRIVE SIZE 1/4 DRIVE SIZE - FRACTIONAL PROTO[R] BRAND APPLICABLE STANDARD ASME...
ELECTRONIC, DIAL TYPE 11 INCH OVERALL LENGTH 2.1 TO 21 LB-FT TORQUE RATING 0.01 LB-FT GRADUATION 3/8 INCH DRIVE SIZE 3/8 DRIVE SIZE - FRACTIONAL PROTO[R] BRAND APPLICABLE STANDARD ASME...
ELECTRONIC, DIAL TYPE 11 INCH OVERALL LENGTH 5 TO 50 LB-FT TORQUE RATING 0.01 LB-FT GRADUATION 3/8 INCH DRIVE SIZE 3/8 DRIVE SIZE - FRACTIONAL PROTO[R] BRAND APPLICABLE STANDARD ASME...
ELECTRONIC, DIAL TYPE 22 INCH OVERALL LENGTH 10 TO 100 LB-FT TORQUE RATING 0.01 LB-FT GRADUATION 1/2 INCH DRIVE SIZE 1/2 DRIVE SIZE - FRACTIONAL PROTO[R] BRAND APPLICABLE STANDARD ASME...
ELECTRONIC, DIAL TYPE 22 INCH OVERALL LENGTH 25 TO 250 LB-FT TORQUE RATING 0.1 LB-FT GRADUATION 1/2 INCH DRIVE SIZE 1/2 DRIVE SIZE - FRACTIONAL PROTO[R] BRAND APPLICABLE STANDARD ASME...
ELECTRONIC, DIAL TYPE 22 INCH OVERALL LENGTH 60 TO 600 LB-FT TORQUE RATING 0.1 LB-FT GRADUATION 3/4 INCH DRIVE SIZE 3/4 DRIVE SIZE - FRACTIONAL PROTO[R] BRAND APPLICABLE STANDARD ASME...
ELECTRONIC, DIAL TYPE FULL POLISH FINISH 125 INCH OVERALL LENGTH 200 TO 2000 LB-FT TORQUE RATING 1 INCH DRIVE SIZE PROTO[R] BRAND APPLICABLE STANDARD ASME B107.300 WIDTH 4 INCH HEIGHT...
ELECTRONIC, DIAL TYPE FULL POLISH FINISH 77 INCH OVERALL LENGTH 100 TO 1000 LB-FT TORQUE RATING 1 INCH DRIVE SIZE PROTO[R] BRAND APPLICABLE STANDARD ASME B107.300 WIDTH 4 INCH HEIGHT...
ELECTRONIC, FIXED RATCHET HEAD TYPE 20 1/2 INCH OVERALL LENGTH 20 TO 1200 LB-INCH TORQUE RATING 1 LB-INCH GRADUATION 3/8 INCH DRIVE SIZE 3/8 DRIVE SIZE - FRACTIONAL PROTO[R] BRAND...
ELECTRONIC, FIXED RATCHET HEAD TYPE 20 1/2 INCH OVERALL LENGTH 25 TO 250 LB-INCH TORQUE RATING 0.1 LB-INCH GRADUATION 1/4 INCH DRIVE SIZE 1/4 DRIVE SIZE - FRACTIONAL PROTO[R] BRAND...
ELECTRONIC, FIXED RATCHET HEAD TYPE 27 3/4 INCH OVERALL LENGTH 300 TO 3000 LB-INCH TORQUE RATING 1 LB-INCH GRADUATION 1/2 INCH DRIVE SIZE 1/2 DRIVE SIZE - FRACTIONAL PROTO[R] BRAND...
FIXED HEAD, MICROMETER TYPE FULL POLISH FINISH 11 45/64 INCH OVERALL LENGTH 40 TO 200 LB-INCH TORQUE RATING 1 LB-INCH GRADUATION 1/4 INCH DRIVE SIZE 1/4 DRIVE SIZE - FRACTIONAL...
FIXED HEAD, MICROMETER TYPE FULL POLISH FINISH 11 45/64 INCH OVERALL LENGTH 40 TO 200 LB-INCH TORQUE RATING 1 LB-INCH GRADUATION 3/8 INCH DRIVE SIZE 3/8 DRIVE SIZE - FRACTIONAL...
FIXED HEAD, MICROMETER TYPE FULL POLISH FINISH 15 13/54 INCH OVERALL LENGTH 16 TO 80 LB-FT TORQUE RATING 0.5 LB-FT GRADUATION 3/8 INCH DRIVE SIZE 3/8 DRIVE SIZE - FRACTIONAL...
FIXED HEAD, MICROMETER TYPE FULL POLISH FINISH 15 13/64 INCH OVERALL LENGTH 200 TO 1000 LB-INCH TORQUE RATING 5 LB-INCH GRADUATION 3/8 INCH DRIVE SIZE 3/8 DRIVE SIZE - FRACTIONAL...
FIXED HEAD, MICROMETER TYPE FULL POLISH FINISH 21 1/8 INCH OVERALL LENGTH 30 TO 150 LB-FT TORQUE RATING 1 LB-FT GRADUATION 1/2 INCH DRIVE SIZE 1/2 DRIVE SIZE - FRACTIONAL...
FIXED HEAD, MICROMETER TYPE FULL POLISH FINISH 26 23/32 INCH OVERALL LENGTH 50 TO 250 LB-FT TORQUE RATING 1 LB-FT GRADUATION 1/2 INCH DRIVE SIZE 1/2 DRIVE SIZE - FRACTIONAL...
FIXED RATCHET HEAD TYPE ALLOY STEEL MATERIAL BLACK OXIDE FINISH 3 1/4 INCH OVERALL LENGTH 1/4 INCH DRIVE SIZE 1/4 DRIVE SIZE - FRACTIONAL PROTO[R] BRAND WIDTH 1 1/16 INCH...
FULL POLISH FINISH 24 INCH OVERALL LENGTH 200 TO 2000 LB-FT TORQUE RATING 1 LB-FT GRADUATION 1 INCH DRIVE SIZE PROTO[R] BRAND WIDTH 4 INCH HEIGHT 5 INCH WEIGHT 15...
FULL POLISH FINISH 44 INCH OVERALL LENGTH 100 TO 1000 LB-FT TORQUE RATING 1 LB-FT GRADUATION 1 INCH DRIVE SIZE PROTO[R] BRAND WIDTH 4 INCH HEIGHT 5 INCH WEIGHT 15...
MICROMETER INTERCHANGEABLE HEAD TYPE STEEL MATERIAL 15 INCH OVERALL LENGTH HEAT TREATED PROCESS 16 TO 80 LB-FT TORQUE RATING 0.5 LB-FT GRADUATION 3/8 INCH DRIVE SIZE 3/8 DRIVE SIZE -...
MICROMETER INTERCHANGEABLE HEAD TYPE STEEL MATERIAL 26 INCH OVERALL LENGTH HEAT TREATED PROCESS 50 TO 250 LB-FT TORQUE RATING 1 LB-FT GRADUATION 1/2 INCH DRIVE SIZE 1/2 DRIVE SIZE -...
MICROMETER TYPE 107-1/2 INCH OVERALL LENGTH 300 TO 2000 LB-FT TORQUE RATING 10 LB-FT GRADUATION 1 INCH DRIVE SIZE 1 DRIVE SIZE - DECIMAL 1 DRIVE SIZE - FRACTIONAL PROTO.
MICROMETER TYPE 69 INCH OVERALL LENGTH 200 TO 1000 LB-FT TORQUE RATING 5 LB-FT GRADUATION 1 INCH DRIVE SIZE 1 DRIVE SIZE - DECIMAL 1 DRIVE SIZE - FRACTIONAL PROTO.
MICROMETER TYPE 9-1/2 INCH OVERALL LENGTH 10 TO 50 LB-INCH TORQUE RATING 1 LB-INCH GRADUATION 1/4 INCH DRIVE SIZE .25 DRIVE SIZE - DECIMAL 1/4 DRIVE SIZE - FRACTIONAL PROTO.
MICROMETER, FIXED HEAD TYPE FULLY POLISHED FINISH 41-11/64 INCH OVERALL LENGTH 120 TO 600 FOOT-POUND TORQUE RATING 2 FOOT-POUND GRADUATION 1-7/8 INCH HEAD THICKNESS 3/4 INCH DRIVE SIZE HEAD WIDTH...
MICROMETER, RATCHET HEAD TYPE FULLY POLISHED FINISH 15-1/2 INCH OVERALL LENGTH 16 TO 80 FOOT-POUND TORQUE RATING 0.5 FOOT-POUND GRADUATION 1-1/64 INCH HEAD THICKNESS 3/8 INCH DRIVE SIZE HEAD WIDTH...
MICROMETER, RATCHET HEAD TYPE FULLY POLISHED FINISH 15-1/2 INCH OVERALL LENGTH 16 TO 80 FOOT-POUND TORQUE RATING 0.5 FOOT-POUND GRADUATION 1-7/32 INCH HEAD THICKNESS 1/2 INCH DRIVE SIZE HEAD WIDTH...
MICROMETER, RATCHET HEAD TYPE FULLY POLISHED FINISH 17 INCH OVERALL LENGTH 20 TO 100 FOOT-POUND TORQUE RATING 0.5 FOOT-POUND GRADUATION 1-1/64 INCH HEAD THICKNESS 3/8 INCH DRIVE SIZE HEAD WIDTH...
MICROMETER, RATCHET HEAD TYPE FULLY POLISHED FINISH 21-1/2 INCH OVERALL LENGTH 30 TO 150 FOOT-POUND TORQUE RATING 1 FOOT-POUND GRADUATION 1-13/32 INCH HEAD THICKNESS 1/2 INCH DRIVE SIZE HEAD WIDTH...
MICROMETER, RATCHET HEAD TYPE FULLY POLISHED FINISH 27-1/8 INCH OVERALL LENGTH 50 TO 250 FOOT-POUND TORQUE RATING 1 FOOT-POUND GRADUATION 1-13/32 INCH HEAD THICKNESS 1/2 INCH DRIVE SIZE HEAD WIDTH...
MICROMETER, RATCHET HEAD TYPE FULLY POLISHED FINISH 32-23/32 INCH OVERALL LENGTH 60 TO 300 FOOT-POUND TORQUE RATING 2 FOOT-POUND GRADUATION 2-1/16 INCH HEAD THICKNESS 3/4 INCH DRIVE SIZE HEAD WIDTH...
MICROMETER, RATCHET HEAD TYPE FULLY POLISHED FINISH 41-9/16 INCH OVERALL LENGTH 120 TO 600 FOOT-POUND TORQUE RATING 2 FOOT-POUND GRADUATION 2-1/16 INCH HEAD THICKNESS 3/4 INCH DRIVE SIZE HEAD WIDTH...
PROTO[R] BRAND STANDARD PACKAGING QUANTITY 1 PIECE
RATCHET HEAD TYPE 41 3/4 INCH OVERALL LENGTH 103 TO 605 LB-FT TORQUE RATING 3/4 INCH DRIVE SIZE .75 DRIVE SIZE - DECIMAL 3/4 DRIVE SIZE - FRACTIONAL 19.05 DRIVE...
RATCHET HEAD, MICROMETER TYPE 15 1/2 INCH OVERALL LENGTH 16 TO 80 N-M TORQUE RATING 0.5 N-M GRADUATION 3/8 INCH DRIVE SIZE 3/8 DRIVE SIZE - FRACTIONAL PROTO[R] BRAND APPLICABLE...
RATCHET HEAD, MICROMETER TYPE 21 1/2 INCH OVERALL LENGTH 40 TO 200 N-M TORQUE RATING 1 N-M GRADUATION 1/2 INCH DRIVE SIZE 1/2 DRIVE SIZE - FRACTIONAL PROTO[R] BRAND APPLICABLE...
RATCHET HEAD, MICROMETER TYPE 27 1/8 INCH OVERALL LENGTH 70 TO 350 N-M TORQUE RATING 1 N-M GRADUATION 1/2 INCH DRIVE SIZE 1/2 DRIVE SIZE - FRACTIONAL PROTO[R] BRAND APPLICABLE...
RATCHET HEAD, MICROMETER TYPE FULL POLISH FINISH 11 7/8 INCH OVERALL LENGTH 40 TO 200 LB-INCH TORQUE RATING 1 LB-INCH GRADUATION 1/4 INCH DRIVE SIZE 1/4 DRIVE SIZE - FRACTIONAL...
RATCHET HEAD, MICROMETER TYPE FULL POLISH FINISH 11 7/8 INCH OVERALL LENGTH 40 TO 200 LB-INCH TORQUE RATING 1 LB-INCH GRADUATION 3/8 INCH DRIVE SIZE 3/8 DRIVE SIZE - FRACTIONAL...
RATCHET HEAD, MICROMETER TYPE FULL POLISH FINISH 15 1/2 INCH OVERALL LENGTH 16 TO 80 LB-FT TORQUE RATING 0.5 LB-FT GRADUATION 1/2 INCH DRIVE SIZE 1/2 DRIVE SIZE - FRACTIONAL...
RATCHET HEAD, MICROMETER TYPE FULL POLISH FINISH 15 1/2 INCH OVERALL LENGTH 16 TO 80 LB-FT TORQUE RATING 0.5 LB-FT GRADUATION 3/8 INCH DRIVE SIZE 3/8 DRIVE SIZE - FRACTIONAL...
RATCHET HEAD, MICROMETER TYPE FULL POLISH FINISH 15 1/2 INCH OVERALL LENGTH 200 TO 1000 LB-INCH TORQUE RATING 5 LB-INCH GRADUATION 3/8 INCH DRIVE SIZE 3/8 DRIVE SIZE - FRACTIONAL...
RATCHET HEAD, MICROMETER TYPE FULL POLISH FINISH 21 1/2 INCH OVERALL LENGTH 30 TO 150 LB-FT TORQUE RATING 1 LB-FT GRADUATION 1/2 INCH DRIVE SIZE 1/2 DRIVE SIZE - FRACTIONAL...
RATCHET HEAD, MICROMETER TYPE FULL POLISH FINISH 21 1/2 INCH OVERALL LENGTH 360 TO 1800 LB-INCH TORQUE RATING 10 LB-INCH GRADUATION 1/2 INCH DRIVE SIZE 1/2 DRIVE SIZE - FRACTIONAL...
RATCHET HEAD, MICROMETER TYPE FULL POLISH FINISH 27 1/8 INCH OVERALL LENGTH 50 TO 250 LB-FT TORQUE RATING 1 LB-FT GRADUATION 1/2 INCH DRIVE SIZE 1/2 DRIVE SIZE - FRACTIONAL...
RATCHET HEAD, MICROMETER TYPE FULL POLISH FINISH 27 1/8 INCH OVERALL LENGTH 600 TO 3000 LB-INCH TORQUE RATING 10 LB-INCH GRADUATION 1/2 INCH DRIVE SIZE 1/2 DRIVE SIZE - FRACTIONAL...
RATCHET HEAD, MICROMETER TYPE FULL POLISH FINISH 32 23/32 INCH OVERALL LENGTH 60 TO 300 LB-FT TORQUE RATING 2 LB-FT GRADUATION 3/4 INCH DRIVE SIZE 3/4 DRIVE SIZE - FRACTIONAL...
RATCHET HEAD, MICROMETER TYPE FULL POLISH FINISH 41 9/16 INCH OVERALL LENGTH 120 TO 600 LB-FT TORQUE RATING 2 LB-FT GRADUATION 3/4 INCH DRIVE SIZE 3/4 DRIVE SIZE - FRACTIONAL...
RATCHET HEAD, MICROMETER, ADJUSTABLE TYPE 13.4 INCH OVERALL LENGTH 20 TO 250 LB-INCH TORQUE RATING 3/8 INCH DRIVE SIZE .375 DRIVE SIZE - DECIMAL 3/8 DRIVE SIZE - FRACTIONAL 9.525...
RATCHET HEAD, MICROMETER, ADJUSTABLE TYPE 18 INCH OVERALL LENGTH 10 TO 100 LB-FT TORQUE RATING 3/8 INCH DRIVE SIZE .375 DRIVE SIZE - DECIMAL 3/8 DRIVE SIZE - FRACTIONAL 9.525...
RATCHET HEAD, MICROMETER, ADJUSTABLE TYPE 20.8 INCH OVERALL LENGTH 20 TO 150 LB-FT TORQUE RATING 1/2 INCH DRIVE SIZE .5 DRIVE SIZE - DECIMAL 1/2 DRIVE SIZE - FRACTIONAL 12.7...
RATCHET HEAD, MICROMETER, ADJUSTABLE TYPE 20.8 INCH OVERALL LENGTH 25 TO 250 LB-FT TORQUE RATING 1/2 INCH DRIVE SIZE .5 DRIVE SIZE - DECIMAL 1/2 DRIVE SIZE - FRACTIONAL 12.7...
REACTION ARM TYPE 19-19/32 INCH OVERALL LENGTH 162 FOOT-POUND (INPUT), 2200 FOOT-POUND (OUTPUT) TORQUE RATING SQUARE DRIVE TYPE 5-3/4 INCH HEAD THICKNESS 1/2 INCH (INPUT), 1 INCH (OUTPUT) DRIVE SIZE...
REACTION ARM TYPE 19-19/32 INCH OVERALL LENGTH 173 FOOT-POUND (INPUT), 3200 FOOT-POUND (OUTPUT) TORQUE RATING SQUARE DRIVE TYPE 6-1/2 INCH HEAD THICKNESS 1/2 INCH (INPUT), 1 INCH (OUTPUT) DRIVE SIZE...