Proto® Industrial Tools Box End Wrench J2629

Description
23 INCH OVERALL LENGTH 46.0375 SMALLER END SIZE IN MM 46.0375 LARGER END SIZE IN MM 1-13/16 SMALLER END SIZE - FRACTIONAL 1-13/16 LARGER END SIZE - FRACTIONAL 1.8125 SMALLER END SIZE - DECIMAL 1.8125 LARGER END SIZE - DECIMAL 1-13/16 INCH SMALLER END SIZE 1-13/16 INCH LARGER END SIZE 12 POINT(S) OUTER DIAMETER 2-29/32 INCH LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
23 INCH OVERALL LENGTH 46.0375 SMALLER END SIZE IN MM 46.0375 LARGER END SIZE IN MM 1-13/16 SMALLER END SIZE - FRACTIONAL 1-13/16 LARGER END SIZE - FRACTIONAL 1.8125 SMALLER END SIZE - DECIMAL 1.8125 LARGER END SIZE - DECIMAL 1-13/16 INCH SMALLER END SIZE 1-13/16 INCH LARGER END SIZE 12 POINT(S) OUTER DIAMETER 2-29/32 INCH LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Box End Wrench - J2629 - Proto® Industrial Tools
New Britain, CT, USA
Box End Wrench
J2629
Box End Wrench J2629
23 INCH OVERALL LENGTH 46.0375 SMALLER END SIZE IN MM 46.0375 LARGER END SIZE IN MM 1-13/16 SMALLER END SIZE - FRACTIONAL 1-13/16 LARGER END SIZE - FRACTIONAL 1.8125 SMALLER END SIZE - DECIMAL 1.8125 LARGER END SIZE - DECIMAL 1-13/16 INCH SMALLER END SIZE 1-13/16 INCH LARGER END SIZE 12 POINT(S) OUTER DIAMETER 2-29/32 INCH LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
  • 23 INCH OVERALL LENGTH
  • 46.0375 SMALLER END SIZE IN MM
  • 46.0375 LARGER END SIZE IN MM
  • 1-13/16 SMALLER END SIZE - FRACTIONAL
  • 1-13/16 LARGER END SIZE - FRACTIONAL
  • 1.8125 SMALLER END SIZE - DECIMAL
  • 1.8125 LARGER END SIZE - DECIMAL
  • 1-13/16 INCH SMALLER END SIZE
  • 1-13/16 INCH LARGER END SIZE
  • 12 POINT(S)
  • OUTER DIAMETER 2-29/32 INCH
  • LARGER END SIZE - DECIMAL - UOM IN
  • LARGER END SIZE IN MM - UOM MM
  • SMALLER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J2629
Product Name Box End Wrench
Type Box
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 18
Specs
Wrench Length 18 inch (457 mm)
View Details
Universal Spanner Wrench|Master File - SWU - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 1.5 to 4.5 inch (38.1 to 114 mm)
Wrench Weight 1.59 lbs (0.7211 kg)
View Details