Proto® Industrial Tools Open End Wrench J3050

Description
DOUBLE END, STRAIGHT TYPE 12 1/4 INCH OVERALL LENGTH 27 SMALLER END SIZE IN MM 28.6 LARGER END SIZE IN MM 1 1/16 SMALLER END SIZE - FRACTIONAL 1 1/8 LARGER END SIZE - FRACTIONAL 1.063 SMALLER END SIZE - DECIMAL 1.125 LARGER END SIZE - DECIMAL 1 1/16 INCH SMALLER END SIZE 1 1/8 INCH LARGER END SIZE 7/16 INCH HEAD THICKNESS 15 DEG X 15 DEG OFFSET ANGLE PROTO[R] BRAND APPLICABLE STANDARD FEDERAL GGG-W-636E, ANSI B107.6 WEIGHT 1.2 LB LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
DOUBLE END, STRAIGHT TYPE 12 1/4 INCH OVERALL LENGTH 27 SMALLER END SIZE IN MM 28.6 LARGER END SIZE IN MM 1 1/16 SMALLER END SIZE - FRACTIONAL 1 1/8 LARGER END SIZE - FRACTIONAL 1.063 SMALLER END SIZE - DECIMAL 1.125 LARGER END SIZE - DECIMAL 1 1/16 INCH SMALLER END SIZE 1 1/8 INCH LARGER END SIZE 7/16 INCH HEAD THICKNESS 15 DEG X 15 DEG OFFSET ANGLE PROTO[R] BRAND APPLICABLE STANDARD FEDERAL GGG-W-636E, ANSI B107.6 WEIGHT 1.2 LB LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open End Wrench - J3050 - Proto® Industrial Tools
New Britain, CT, USA
Open End Wrench
J3050
Open End Wrench J3050
DOUBLE END, STRAIGHT TYPE 12 1/4 INCH OVERALL LENGTH 27 SMALLER END SIZE IN MM 28.6 LARGER END SIZE IN MM 1 1/16 SMALLER END SIZE - FRACTIONAL 1 1/8 LARGER END SIZE - FRACTIONAL 1.063 SMALLER END SIZE - DECIMAL 1.125 LARGER END SIZE - DECIMAL 1 1/16 INCH SMALLER END SIZE 1 1/8 INCH LARGER END SIZE 7/16 INCH HEAD THICKNESS 15 DEG X 15 DEG OFFSET ANGLE PROTO[R] BRAND APPLICABLE STANDARD FEDERAL GGG-W-636E, ANSI B107.6 WEIGHT 1.2 LB LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
  • DOUBLE END, STRAIGHT TYPE
  • 12 1/4 INCH OVERALL LENGTH
  • 27 SMALLER END SIZE IN MM
  • 28.6 LARGER END SIZE IN MM
  • 1 1/16 SMALLER END SIZE - FRACTIONAL
  • 1 1/8 LARGER END SIZE - FRACTIONAL
  • 1.063 SMALLER END SIZE - DECIMAL
  • 1.125 LARGER END SIZE - DECIMAL
  • 1 1/16 INCH SMALLER END SIZE
  • 1 1/8 INCH LARGER END SIZE
  • 7/16 INCH HEAD THICKNESS
  • 15 DEG X 15 DEG OFFSET ANGLE
  • PROTO[R] BRAND
  • APPLICABLE STANDARD FEDERAL GGG-W-636E, ANSI B107.6
  • WEIGHT 1.2 LB
  • LARGER END SIZE - DECIMAL - UOM IN
  • LARGER END SIZE IN MM - UOM MM
  • SMALLER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J3050
Product Name Open End Wrench
Type Single End
Unlock Full Specs
to access all available technical data

Similar Products

BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M8 WRENCH - MD0911MQB040X07 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1575 inch (4 mm)
View Details
Heavy Duty Adjustable Hydrant Wrench SWDA Series - SWDA - Kuriyama of America, Inc.
Specs
Drive Type Specialty/Other
Drive Size 1.5 to 6 inch (38.1 to 152 mm)
Wrench Weight 4.41 lbs (2 kg)
View Details
CMT TW-S  SMA Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details