Proto® Industrial Tools Wrench Set J3100B

Description
ANGULAR HEAD OPEN END TYPE HEAT TREATED STEEL MATERIAL 14 PIECE(S) KIT PACKAGING TYPE PROTO. BRAND WEIGHT 5.58 LB COATING POLISHED SET CONTENTS (14) 3/8 X 3/8 TO 1-1/4 X 1-1/4 INCH
Datasheet
Description
ANGULAR HEAD OPEN END TYPE HEAT TREATED STEEL MATERIAL 14 PIECE(S) KIT PACKAGING TYPE PROTO. BRAND WEIGHT 5.58 LB COATING POLISHED SET CONTENTS (14) 3/8 X 3/8 TO 1-1/4 X 1-1/4 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wrench Set - J3100B - Proto® Industrial Tools
New Britain, CT, USA
Wrench Set
J3100B
Wrench Set J3100B
ANGULAR HEAD OPEN END TYPE HEAT TREATED STEEL MATERIAL 14 PIECE(S) KIT PACKAGING TYPE PROTO. BRAND WEIGHT 5.58 LB COATING POLISHED SET CONTENTS (14) 3/8 X 3/8 TO 1-1/4 X 1-1/4 INCH
  • ANGULAR HEAD OPEN END TYPE
  • HEAT TREATED STEEL MATERIAL
  • 14 PIECE(S)
  • KIT PACKAGING TYPE
  • PROTO. BRAND
  • WEIGHT 5.58 LB
  • COATING POLISHED
  • SET CONTENTS (14) 3/8 X 3/8 TO 1-1/4 X 1-1/4 INCH
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J3100B
Product Name Wrench Set
Type Specialty/Other; Wrench Set
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 7
Specs
Wrench Length 7 inch (178 mm)
View Details
BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M12 & M14 WRENCH - MD0911MQB060X09 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.2362 inch (6 mm)
View Details
Heavy Duty Adjustable Hydrant Wrench SWHA Series|Master File - SWHA - Kuriyama of America, Inc.
Specs
Drive Type Specialty/Other
Drive Size 1.5 to 6 inch (38.1 to 152 mm)
Wrench Weight 4.79 lbs (2.17 kg)
View Details