Proto® Industrial Tools Combination Wrench J1222MBASD

Description
318.1 MM OVERALL LENGTH 22 SMALLER END SIZE IN MM 22 LARGER END SIZE IN MM 22 MM SMALLER END SIZE 22 MM LARGER END SIZE 13.9 MM X 10.3 MM HEAD THICKNESS 12 POINT(S) 15 DEG OFFSET ANGLE PROTOBLACK[T] BRAND WEIGHT 0.62 LB ITEMS/FEATURES ANTI SLIP DESIGN OPEN END HEAD DIMENSION 32.5 MM BOX END DIAMETER X 45.5 MM OPEN END WIDTH LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
318.1 MM OVERALL LENGTH 22 SMALLER END SIZE IN MM 22 LARGER END SIZE IN MM 22 MM SMALLER END SIZE 22 MM LARGER END SIZE 13.9 MM X 10.3 MM HEAD THICKNESS 12 POINT(S) 15 DEG OFFSET ANGLE PROTOBLACK[T] BRAND WEIGHT 0.62 LB ITEMS/FEATURES ANTI SLIP DESIGN OPEN END HEAD DIMENSION 32.5 MM BOX END DIAMETER X 45.5 MM OPEN END WIDTH LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - J1222MBASD - Proto® Industrial Tools
New Britain, CT, USA
Combination Wrench
J1222MBASD
Combination Wrench J1222MBASD
318.1 MM OVERALL LENGTH 22 SMALLER END SIZE IN MM 22 LARGER END SIZE IN MM 22 MM SMALLER END SIZE 22 MM LARGER END SIZE 13.9 MM X 10.3 MM HEAD THICKNESS 12 POINT(S) 15 DEG OFFSET ANGLE PROTOBLACK[T] BRAND WEIGHT 0.62 LB ITEMS/FEATURES ANTI SLIP DESIGN OPEN END HEAD DIMENSION 32.5 MM BOX END DIAMETER X 45.5 MM OPEN END WIDTH LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM
  • 318.1 MM OVERALL LENGTH
  • 22 SMALLER END SIZE IN MM
  • 22 LARGER END SIZE IN MM
  • 22 MM SMALLER END SIZE
  • 22 MM LARGER END SIZE
  • 13.9 MM X 10.3 MM HEAD THICKNESS
  • 12 POINT(S)
  • 15 DEG OFFSET ANGLE
  • PROTOBLACK[T] BRAND
  • WEIGHT 0.62 LB
  • ITEMS/FEATURES ANTI SLIP DESIGN OPEN END
  • HEAD DIMENSION 32.5 MM BOX END DIAMETER X 45.5 MM OPEN END WIDTH
  • LARGER END SIZE IN MM - UOM MM
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J1222MBASD
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M2.5 & #4-40 WRENCH - MD0911MQB013X04 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0500 inch (1.27 mm)
View Details
1 1/2 in. Size Spanner Wrench|Master File - SW150 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 1.5 inch (38.1 mm)
Wrench Weight 0.4400 lbs (0.1995 kg)
View Details
CMT TW-N 20mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details