Proto® Industrial Tools Combination Wrench J1298

Description
ALLOY STEEL MATERIAL BLACK OXIDE FINISH 34 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 3 1/16 SMALLER END SIZE - FRACTIONAL 3 1/16 LARGER END SIZE - FRACTIONAL 3 1/16 INCH SMALLER END SIZE 3 1/16 INCH LARGER END SIZE 1 11/16 INCH HEAD THICKNESS 12 POINT(S) TORQUEPLUS[T], PROTO[R] BRAND WEIGHT 18 LB HEAD DIMENSION 5 1/2 INCH W OPEN END X 4 3/4 INCH W BOX END
Datasheet
Description
ALLOY STEEL MATERIAL BLACK OXIDE FINISH 34 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 3 1/16 SMALLER END SIZE - FRACTIONAL 3 1/16 LARGER END SIZE - FRACTIONAL 3 1/16 INCH SMALLER END SIZE 3 1/16 INCH LARGER END SIZE 1 11/16 INCH HEAD THICKNESS 12 POINT(S) TORQUEPLUS[T], PROTO[R] BRAND WEIGHT 18 LB HEAD DIMENSION 5 1/2 INCH W OPEN END X 4 3/4 INCH W BOX END
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - J1298 - Proto® Industrial Tools
New Britain, CT, USA
Combination Wrench
J1298
Combination Wrench J1298
ALLOY STEEL MATERIAL BLACK OXIDE FINISH 34 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 3 1/16 SMALLER END SIZE - FRACTIONAL 3 1/16 LARGER END SIZE - FRACTIONAL 3 1/16 INCH SMALLER END SIZE 3 1/16 INCH LARGER END SIZE 1 11/16 INCH HEAD THICKNESS 12 POINT(S) TORQUEPLUS[T], PROTO[R] BRAND WEIGHT 18 LB HEAD DIMENSION 5 1/2 INCH W OPEN END X 4 3/4 INCH W BOX END
  • ALLOY STEEL MATERIAL
  • BLACK OXIDE FINISH
  • 34 INCH OVERALL LENGTH
  • OPEN SMALLER END TYPE
  • BOX LARGER END TYPE
  • 3 1/16 SMALLER END SIZE - FRACTIONAL
  • 3 1/16 LARGER END SIZE - FRACTIONAL
  • 3 1/16 INCH SMALLER END SIZE
  • 3 1/16 INCH LARGER END SIZE
  • 1 11/16 INCH HEAD THICKNESS
  • 12 POINT(S)
  • TORQUEPLUS[T], PROTO[R] BRAND
  • WEIGHT 18 LB
  • HEAD DIMENSION 5 1/2 INCH W OPEN END X 4 3/4 INCH W BOX END
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J1298
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

1 1/2 in. Size Spanner Wrench|Master File - SW150 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 1.5 inch (38.1 mm)
Wrench Weight 0.4400 lbs (0.1995 kg)
View Details
CMT TW-N 20mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details