Proto® Industrial Tools Datasheets for Nut Runners and Nut Drivers
Nut runners and nut drivers are tools used for tightening nuts. By definition, nut drivers are purely mechanical hand tools, while nut runners are pneumatic, electric, or hydraulic power tools.
Nut Runners and Nut Drivers: Learn more
| Product Name | Notes |
|---|---|
| 12 1/2 INCH OVERALL LENGTH 10 MM DRIVE SIZE 10 DRIVE SIZE IN MM FACOM[R] BRAND HANDLE TYPE T INSULATION VOLTAGE RATING 1000 VAC/1500 VDC WEIGHT 0.91 LB | |
| 12 1/2 INCH OVERALL LENGTH 13 MM DRIVE SIZE 13 DRIVE SIZE IN MM FACOM[R] BRAND HANDLE TYPE T INSULATION VOLTAGE RATING 1000 VAC/1500 VDC WEIGHT 1.15 LB | |
| 12 1/2 INCH OVERALL LENGTH 16 MM DRIVE SIZE 16 DRIVE SIZE IN MM FACOM[R] BRAND HANDLE TYPE T INSULATION VOLTAGE RATING 1000 VAC/1500 VDC WEIGHT 1.85 LB | |
| 12 1/2 INCH OVERALL LENGTH 17 MM DRIVE SIZE 17 DRIVE SIZE IN MM FACOM[R] BRAND HANDLE TYPE T INSULATION VOLTAGE RATING 1000 VAC/1500 VDC WEIGHT 1.92 LB | |
| 12 1/2 INCH OVERALL LENGTH 19 MM DRIVE SIZE 19 DRIVE SIZE IN MM FACOM[R] BRAND HANDLE TYPE T INSULATION VOLTAGE RATING 1000 VAC/1500 VDC WEIGHT 2.06 LB | |
| 172 MM OVERALL LENGTH 73 MM SHANK LENGTH 73 SHANK LENGTH IN MM BLUE HANDLE COLOR 10 MM DRIVE SIZE 10 DRIVE SIZE IN MM PROTO. BRAND DRIVE SIZE IN... | |
| 172 MM OVERALL LENGTH 73 MM SHANK LENGTH 73 SHANK LENGTH IN MM BLUE HANDLE COLOR 11 MM DRIVE SIZE 11 DRIVE SIZE IN MM PROTO. BRAND DRIVE SIZE IN... | |
| 172 MM OVERALL LENGTH 73 MM SHANK LENGTH 73 SHANK LENGTH IN MM BLUE HANDLE COLOR 4 MM DRIVE SIZE 4 DRIVE SIZE IN MM PROTO. BRAND DRIVE SIZE IN... | |
| 172 MM OVERALL LENGTH 73 MM SHANK LENGTH 73 SHANK LENGTH IN MM BLUE HANDLE COLOR 5 MM DRIVE SIZE 5 DRIVE SIZE IN MM PROTO. BRAND DRIVE SIZE IN... | |
| 172 MM OVERALL LENGTH 73 MM SHANK LENGTH 73 SHANK LENGTH IN MM BLUE HANDLE COLOR 5.5 MM DRIVE SIZE 5.5 DRIVE SIZE IN MM PROTO. BRAND DRIVE SIZE IN... | |
| 172 MM OVERALL LENGTH 73 MM SHANK LENGTH 73 SHANK LENGTH IN MM BLUE HANDLE COLOR 6 MM DRIVE SIZE 6 DRIVE SIZE IN MM PROTO. BRAND DRIVE SIZE IN... | |
| 172 MM OVERALL LENGTH 73 MM SHANK LENGTH 73 SHANK LENGTH IN MM BLUE HANDLE COLOR 7 MM DRIVE SIZE 7 DRIVE SIZE IN MM PROTO. BRAND DRIVE SIZE IN... | |
| 172 MM OVERALL LENGTH 73 MM SHANK LENGTH 73 SHANK LENGTH IN MM BLUE HANDLE COLOR 8 MM DRIVE SIZE 8 DRIVE SIZE IN MM PROTO. BRAND DRIVE SIZE IN... | |
| 172 MM OVERALL LENGTH 73 MM SHANK LENGTH 73 SHANK LENGTH IN MM BLUE HANDLE COLOR 9 MM DRIVE SIZE 9 DRIVE SIZE IN MM PROTO. BRAND DRIVE SIZE IN... | |
| 178 MM OVERALL LENGTH 73 MM SHANK LENGTH 73 SHANK LENGTH IN MM BLUE HANDLE COLOR 12 MM DRIVE SIZE 12 DRIVE SIZE IN MM PROTO. BRAND DRIVE SIZE IN... | |
| 178 MM OVERALL LENGTH 73 MM SHANK LENGTH 73 SHANK LENGTH IN MM BLUE HANDLE COLOR 13 MM DRIVE SIZE 13 DRIVE SIZE IN MM PROTO. BRAND DRIVE SIZE IN... | |
| 178 MM OVERALL LENGTH 73 MM SHANK LENGTH 73 SHANK LENGTH IN MM BLUE HANDLE COLOR 14 MM DRIVE SIZE 14 DRIVE SIZE IN MM PROTO. BRAND DRIVE SIZE IN... | |
| 5 3/4 INCH OVERALL LENGTH 10 MM DRIVE SIZE 10 DRIVE SIZE IN MM FACOM[R] BRAND HANDLE TYPE T INSULATION VOLTAGE RATING 1000 VAC/1500 VDC WEIGHT 0.41 LB | |
| 5 3/4 INCH OVERALL LENGTH 11 MM DRIVE SIZE 11 DRIVE SIZE IN MM FACOM[R] BRAND HANDLE TYPE T INSULATION VOLTAGE RATING 1000 VAC/1500 VDC WEIGHT 0.47 LB | |
| 5 3/4 INCH OVERALL LENGTH 12 MM DRIVE SIZE 12 DRIVE SIZE IN MM FACOM[R] BRAND HANDLE TYPE T INSULATION VOLTAGE RATING 1000 VAC/1500 VDC WEIGHT 0.47 LB | |
| 5 3/4 INCH OVERALL LENGTH 13 MM DRIVE SIZE 13 DRIVE SIZE IN MM FACOM[R] BRAND HANDLE TYPE T INSULATION VOLTAGE RATING 1000 VAC/1500 VDC WEIGHT 0.5 LB | |
| 5 3/4 INCH OVERALL LENGTH 14 MM DRIVE SIZE 14 DRIVE SIZE IN MM FACOM[R] BRAND HANDLE TYPE T INSULATION VOLTAGE RATING 1000 VAC/1500 VDC WEIGHT 0.5 LB | |
| 5 3/4 INCH OVERALL LENGTH 6 MM DRIVE SIZE 6 DRIVE SIZE IN MM FACOM[R] BRAND HANDLE TYPE T INSULATION VOLTAGE RATING 1000 VAC/1500 VDC WEIGHT 0.33 LB | |
| 5 3/4 INCH OVERALL LENGTH 8 MM DRIVE SIZE 8 DRIVE SIZE IN MM FACOM[R] BRAND HANDLE TYPE T INSULATION VOLTAGE RATING 1000 VAC/1500 VDC WEIGHT 0.36 LB | |
| 6 INCH OVERALL LENGTH 6 MM, 8 MM, 10 MM, 12 MM DRIVE SIZE FACOM[R] BRAND INSULATION VOLTAGE 1000 VAC/1500 VDC WEIGHT 0.36 LB | |
| 6 INCH OVERALL LENGTH 6 MM, 9 MM, 11 MM, 13 MM DRIVE SIZE FACOM[R] BRAND INSULATION VOLTAGE 1000 VAC/1500 VDC WEIGHT 0.54 LB | |
| 6 INCH OVERALL LENGTH 8 MM, 10 MM, 12MM, 14 MM DRIVE SIZE FACOM[R] BRAND INSULATION VOLTAGE 1000 VAC/1500 VDC WEIGHT 0.56 LB | |
| 6-11/16 INCH OVERALL LENGTH 2-7/8 INCH SHANK LENGTH 2.875 SHANK LENGTH - DECIMAL 2-7/8 SHANK LENGTH - FRACTIONAL 1/4 INCH DRIVE SIZE .25 DRIVE SIZE - DECIMAL 1/4 DRIVE SIZE... | |
| 6-11/16 INCH OVERALL LENGTH 2-7/8 INCH SHANK LENGTH 2.875 SHANK LENGTH - DECIMAL 2-7/8 SHANK LENGTH - FRACTIONAL 11/32 INCH DRIVE SIZE .3437 DRIVE SIZE - DECIMAL 11/32 DRIVE SIZE... | |
| 6-11/16 INCH OVERALL LENGTH 2-7/8 INCH SHANK LENGTH 2.875 SHANK LENGTH - DECIMAL 2-7/8 SHANK LENGTH - FRACTIONAL 3/16 INCH DRIVE SIZE .1875 DRIVE SIZE - DECIMAL 3/16 DRIVE SIZE... | |
| 6-11/16 INCH OVERALL LENGTH 2-7/8 INCH SHANK LENGTH 2.875 SHANK LENGTH - DECIMAL 2-7/8 SHANK LENGTH - FRACTIONAL 3/8 INCH DRIVE SIZE .375 DRIVE SIZE - DECIMAL 3/8 DRIVE SIZE... | |
| 6-11/16 INCH OVERALL LENGTH 2-7/8 INCH SHANK LENGTH 2.875 SHANK LENGTH - DECIMAL 2-7/8 SHANK LENGTH - FRACTIONAL 5/16 INCH DRIVE SIZE .3125 DRIVE SIZE - DECIMAL 5/16 DRIVE SIZE... | |
| 6-11/16 INCH OVERALL LENGTH 2-7/8 INCH SHANK LENGTH 2.875 SHANK LENGTH - DECIMAL 2-7/8 SHANK LENGTH - FRACTIONAL 7/32 INCH DRIVE SIZE .2187 DRIVE SIZE - DECIMAL 7/32 DRIVE SIZE... | |
| 6-11/16 INCH OVERALL LENGTH 2-7/8 INCH SHANK LENGTH 2.875 SHANK LENGTH - DECIMAL 2-7/8 SHANK LENGTH - FRACTIONAL 9/32 INCH DRIVE SIZE .2812 DRIVE SIZE - DECIMAL 9/32 DRIVE SIZE... | |
| 7 INCH OVERALL LENGTH 2-7/8 INCH SHANK LENGTH 2.875 SHANK LENGTH - DECIMAL 2-7/8 SHANK LENGTH - FRACTIONAL 1/2 INCH DRIVE SIZE .5 DRIVE SIZE - DECIMAL 1/2 DRIVE SIZE... | |
| 7 INCH OVERALL LENGTH 2-7/8 INCH SHANK LENGTH 2.875 SHANK LENGTH - DECIMAL 2-7/8 SHANK LENGTH - FRACTIONAL 5/8 INCH DRIVE SIZE .625 DRIVE SIZE - DECIMAL 5/8 DRIVE SIZE... | |
| 7 INCH OVERALL LENGTH 2-7/8 INCH SHANK LENGTH 2.875 SHANK LENGTH - DECIMAL 2-7/8 SHANK LENGTH - FRACTIONAL 7/16 INCH DRIVE SIZE .4375 DRIVE SIZE - DECIMAL 7/16 DRIVE SIZE... | |
| 7 INCH OVERALL LENGTH 2-7/8 INCH SHANK LENGTH 2.875 SHANK LENGTH - DECIMAL 2-7/8 SHANK LENGTH - FRACTIONAL 9/16 INCH DRIVE SIZE .5625 DRIVE SIZE - DECIMAL 9/16 DRIVE SIZE... | |
| HOLLOW SHAFT TYPE 6-11/16 INCH OVERALL LENGTH 1/4 INCH DRIVE SIZE .25 DRIVE SIZE - DECIMAL 1/4 DRIVE SIZE - FRACTIONAL PROTO. BRAND DRIVE SIZE - DECIMAL - UOM IN... | |
| HOLLOW SHAFT TYPE 6-11/16 INCH OVERALL LENGTH 11/32 INCH DRIVE SIZE .3437 DRIVE SIZE - DECIMAL 11/32 DRIVE SIZE - FRACTIONAL PROTO. BRAND DRIVE SIZE - DECIMAL - UOM IN... | |
| HOLLOW SHAFT TYPE 6-11/16 INCH OVERALL LENGTH 3/16 INCH DRIVE SIZE .1875 DRIVE SIZE - DECIMAL 3/16 DRIVE SIZE - FRACTIONAL PROTO. BRAND DRIVE SIZE - DECIMAL - UOM IN... | |
| HOLLOW SHAFT TYPE 6-11/16 INCH OVERALL LENGTH 3/8 INCH DRIVE SIZE .375 DRIVE SIZE - DECIMAL 3/8 DRIVE SIZE - FRACTIONAL PROTO. BRAND DRIVE SIZE - DECIMAL - UOM IN... | |
| HOLLOW SHAFT TYPE 6-11/16 INCH OVERALL LENGTH 5/16 INCH DRIVE SIZE .3125 DRIVE SIZE - DECIMAL 5/16 DRIVE SIZE - FRACTIONAL PROTO. BRAND DRIVE SIZE - DECIMAL - UOM IN... | |
| HOLLOW SHAFT TYPE 7 INCH OVERALL LENGTH 1/2 INCH DRIVE SIZE .5 DRIVE SIZE - DECIMAL 1/2 DRIVE SIZE - FRACTIONAL PROTO. BRAND DRIVE SIZE - DECIMAL - UOM IN... | |
| HOLLOW SHAFT TYPE 7 INCH OVERALL LENGTH 7/16 INCH DRIVE SIZE .4375 DRIVE SIZE - DECIMAL 7/16 DRIVE SIZE - FRACTIONAL PROTO. BRAND DRIVE SIZE - DECIMAL - UOM IN... | |
| MIDGET TYPE 2-1/2 INCH OVERALL LENGTH 1/8 INCH DRIVE SIZE .125 DRIVE SIZE - DECIMAL 1/8 DRIVE SIZE - FRACTIONAL PROTO. BRAND DRIVE SIZE - DECIMAL - UOM IN | |
| MIDGET TYPE 2-1/2 INCH OVERALL LENGTH 3/32 INCH DRIVE SIZE .0937 DRIVE SIZE - DECIMAL 3/32 DRIVE SIZE - FRACTIONAL PROTO. BRAND WEIGHT 2-1/2 LB FLUTED HANDLE FOR COMFORTABLE GRIP... | |
| MIDGET TYPE 2-1/2 INCH OVERALL LENGTH 5/32 INCH DRIVE SIZE .1562 DRIVE SIZE - DECIMAL 5/32 DRIVE SIZE - FRACTIONAL PROTO. BRAND DRIVE SIZE - DECIMAL - UOM IN | |
| SOLID SHANK TYPE FULL POLISHED FINISH 7 3/8 INCH OVERALL LENGTH 3 11/64 INCH SHANK LENGTH 3 11/64 SHANK LENGTH - FRACTIONAL 1/2 INCH DRIVE SIZE 1/2 DRIVE SIZE -... | |
| SOLID SHANK TYPE FULL POLISHED FINISH 7 3/8 INCH OVERALL LENGTH 3 11/64 INCH SHANK LENGTH 3 11/64 SHANK LENGTH - FRACTIONAL 3/16 INCH DRIVE SIZE 3/16 DRIVE SIZE -... | |
| SOLID SHANK TYPE FULL POLISHED FINISH 7 3/8 INCH OVERALL LENGTH 3 11/64 INCH SHANK LENGTH 3 11/64 SHANK LENGTH - FRACTIONAL 7 MM DRIVE SIZE 7 DRIVE SIZE IN... | |
| SOLID SHANK TYPE FULL POLISHED FINISH 7 3/8 INCH OVERALL LENGTH 3 11/64 INCH SHANK LENGTH 3 11/64 SHANK LENGTH - FRACTIONAL 8 MM DRIVE SIZE 8 DRIVE SIZE IN... | |
| SOLID SHANK TYPE FULL POLISHED FINISH 7 3/8 INCH OVERALL LENGTH 3 13/64 INCH SHANK LENGTH 3 13/64 SHANK LENGTH - FRACTIONAL 3/8 INCH DRIVE SIZE 3/8 DRIVE SIZE -... | |
| SOLID SHANK TYPE FULL POLISHED FINISH 7 3/8 INCH OVERALL LENGTH 3 13/64 INCH SHANK LENGTH 3 13/64 SHANK LENGTH - FRACTIONAL 9/32 INCH DRIVE SIZE 9/32 DRIVE SIZE -... | |
| SOLID SHANK TYPE FULL POLISHED FINISH 7 3/8 INCH OVERALL LENGTH 3 3/16 INCH SHANK LENGTH 3 3/16 SHANK LENGTH - FRACTIONAL 1/4 INCH DRIVE SIZE 1/4 DRIVE SIZE -... | |
| SOLID SHANK TYPE FULL POLISHED FINISH 7 3/8 INCH OVERALL LENGTH 3 3/16 INCH SHANK LENGTH 3 3/16 SHANK LENGTH - FRACTIONAL 10 MM DRIVE SIZE 10 DRIVE SIZE IN... | |
| SOLID SHANK TYPE FULL POLISHED FINISH 7 3/8 INCH OVERALL LENGTH 3 3/16 INCH SHANK LENGTH 3 3/16 SHANK LENGTH - FRACTIONAL 11/32 INCH DRIVE SIZE 11/32 DRIVE SIZE -... | |
| SOLID SHANK TYPE FULL POLISHED FINISH 7 3/8 INCH OVERALL LENGTH 3 5/32 INCH SHANK LENGTH 3 5/32 SHANK LENGTH - FRACTIONAL 11 MM DRIVE SIZE 11 DRIVE SIZE IN... | |
| SOLID SHANK TYPE FULL POLISHED FINISH 7 3/8 INCH OVERALL LENGTH 3 5/32 INCH SHANK LENGTH 3 5/32 SHANK LENGTH - FRACTIONAL 12 MM DRIVE SIZE 12 DRIVE SIZE IN... | |
| SOLID SHANK TYPE FULL POLISHED FINISH 7 3/8 INCH OVERALL LENGTH 3 5/32 INCH SHANK LENGTH 3 5/32 SHANK LENGTH - FRACTIONAL 4 MM DRIVE SIZE 4 DRIVE SIZE IN... | |
| SOLID SHANK TYPE FULL POLISHED FINISH 7 3/8 INCH OVERALL LENGTH 3 5/32 INCH SHANK LENGTH 3 5/32 SHANK LENGTH - FRACTIONAL 5/16 INCH DRIVE SIZE 5/16 DRIVE SIZE -... | |
| SOLID SHANK TYPE FULL POLISHED FINISH 7 3/8 INCH OVERALL LENGTH 3 5/32 INCH SHANK LENGTH 3 5/32 SHANK LENGTH - FRACTIONAL 7/16 INCH DRIVE SIZE 7/16 DRIVE SIZE -... | |
| SOLID SHANK TYPE FULL POLISHED FINISH 7 3/8 INCH OVERALL LENGTH 3 5/32 INCH SHANK LENGTH 3 5/32 SHANK LENGTH - FRACTIONAL 9 MM DRIVE SIZE 9 DRIVE SIZE IN... | |
| SOLID SHANK TYPE FULL POLISHED FINISH 7 3/8 INCH OVERALL LENGTH 3 9/64 INCH SHANK LENGTH 3 9/64 SHANK LENGTH - FRACTIONAL 5 MM DRIVE SIZE 5 DRIVE SIZE IN... | |
| SOLID SHANK TYPE FULL POLISHED FINISH 7 3/8 INCH OVERALL LENGTH 3 9/64 INCH SHANK LENGTH 3 9/64 SHANK LENGTH - FRACTIONAL 5.5 MM DRIVE SIZE 5.5 DRIVE SIZE -... |