Proto® Industrial Tools Combination Wrench J1220SPL

Description
ALLOY STEEL MATERIAL FULL POLISH FINISH 9 35/64 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 5/8 SMALLER END SIZE - FRACTIONAL 5/8 LARGER END SIZE - FRACTIONAL 5/8 INCH SMALLER END SIZE 5/8 INCH LARGER END SIZE 3/8 INCH X 19/64 INCH HEAD THICKNESS TORQUEPLUS[T], PROTO[R] BRAND WEIGHT 0.34 LB THROAT DEPTH 43/64 INCH HEAD DIMENSION 1 21/64 INCH W OPEN END X 57/64 INCH W BOX END
Datasheet
Description
ALLOY STEEL MATERIAL FULL POLISH FINISH 9 35/64 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 5/8 SMALLER END SIZE - FRACTIONAL 5/8 LARGER END SIZE - FRACTIONAL 5/8 INCH SMALLER END SIZE 5/8 INCH LARGER END SIZE 3/8 INCH X 19/64 INCH HEAD THICKNESS TORQUEPLUS[T], PROTO[R] BRAND WEIGHT 0.34 LB THROAT DEPTH 43/64 INCH HEAD DIMENSION 1 21/64 INCH W OPEN END X 57/64 INCH W BOX END
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - J1220SPL - Proto® Industrial Tools
New Britain, CT, USA
Combination Wrench
J1220SPL
Combination Wrench J1220SPL
ALLOY STEEL MATERIAL FULL POLISH FINISH 9 35/64 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 5/8 SMALLER END SIZE - FRACTIONAL 5/8 LARGER END SIZE - FRACTIONAL 5/8 INCH SMALLER END SIZE 5/8 INCH LARGER END SIZE 3/8 INCH X 19/64 INCH HEAD THICKNESS TORQUEPLUS[T], PROTO[R] BRAND WEIGHT 0.34 LB THROAT DEPTH 43/64 INCH HEAD DIMENSION 1 21/64 INCH W OPEN END X 57/64 INCH W BOX END
  • ALLOY STEEL MATERIAL
  • FULL POLISH FINISH
  • 9 35/64 INCH OVERALL LENGTH
  • OPEN SMALLER END TYPE
  • BOX LARGER END TYPE
  • 5/8 SMALLER END SIZE - FRACTIONAL
  • 5/8 LARGER END SIZE - FRACTIONAL
  • 5/8 INCH SMALLER END SIZE
  • 5/8 INCH LARGER END SIZE
  • 3/8 INCH X 19/64 INCH HEAD THICKNESS
  • TORQUEPLUS[T], PROTO[R] BRAND
  • WEIGHT 0.34 LB
  • THROAT DEPTH 43/64 INCH
  • HEAD DIMENSION 1 21/64 INCH W OPEN END X 57/64 INCH W BOX END
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J1220SPL
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

Transfer torque wrench TTS/200NM - 1-TTS/200NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details
CMT TW-S  SMA Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details
Quick Release Socket Wrench - Model 51QR - Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.25 inch (15.87 to 31.75 mm)
Wrench Length 12 inch (305 mm)
View Details