Proto® Industrial Tools Box End Wrench J2632SW

Description
HEAVY DUTY, SINGLE END, STRAIGHT TYPE BLACK OXIDE FINISH 13-7/16 INCH OVERALL LENGTH 2 INCH SMALLER END SIZE 2-27/32 INCH SMALLER END OUTER DIAMETER ANGLE STYLE 1-1/4 INCH HEAD THICKNESS 12 POINT(S)
Datasheet
Description
HEAVY DUTY, SINGLE END, STRAIGHT TYPE BLACK OXIDE FINISH 13-7/16 INCH OVERALL LENGTH 2 INCH SMALLER END SIZE 2-27/32 INCH SMALLER END OUTER DIAMETER ANGLE STYLE 1-1/4 INCH HEAD THICKNESS 12 POINT(S)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Box End Wrench - J2632SW - Proto® Industrial Tools
New Britain, CT, USA
Box End Wrench
J2632SW
Box End Wrench J2632SW
HEAVY DUTY, SINGLE END, STRAIGHT TYPE BLACK OXIDE FINISH 13-7/16 INCH OVERALL LENGTH 2 INCH SMALLER END SIZE 2-27/32 INCH SMALLER END OUTER DIAMETER ANGLE STYLE 1-1/4 INCH HEAD THICKNESS 12 POINT(S)
  • HEAVY DUTY, SINGLE END, STRAIGHT TYPE
  • BLACK OXIDE FINISH
  • 13-7/16 INCH OVERALL LENGTH
  • 2 INCH SMALLER END SIZE
  • 2-27/32 INCH SMALLER END OUTER DIAMETER
  • ANGLE STYLE
  • 1-1/4 INCH HEAD THICKNESS
  • 12 POINT(S)
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J2632SW
Product Name Box End Wrench
Type Box
Unlock Full Specs
to access all available technical data

Similar Products

BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M4 WRENCH - MD0911MQB020X05 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0787 inch (2 mm)
View Details
Universal Spanner Wrench|Master File - SWU - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 1.5 to 4.5 inch (38.1 to 114 mm)
Wrench Weight 1.59 lbs (0.7211 kg)
View Details
CMT TW-N 20mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details