Proto® Industrial Tools Combination Wrench J1212BASD

Description
6 INCH OVERALL LENGTH 9.525 SMALLER END SIZE IN MM 9.525 LARGER END SIZE IN MM 3/8 SMALLER END SIZE - FRACTIONAL 3/8 LARGER END SIZE - FRACTIONAL .375 SMALLER END SIZE - DECIMAL .375 LARGER END SIZE - DECIMAL 3/8 INCH SMALLER END SIZE 3/8 INCH LARGER END SIZE 5/16 INCH X 7/32 INCH HEAD THICKNESS 12 POINT(S) 15 DEG OFFSET ANGLE PROTOBLACK[T] BRAND WEIGHT 0.1 LB HEAD DIMENSION 39/64 INCH BOX END DIAMETER X 13/16 INCH OPEN END WIDTH LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
6 INCH OVERALL LENGTH 9.525 SMALLER END SIZE IN MM 9.525 LARGER END SIZE IN MM 3/8 SMALLER END SIZE - FRACTIONAL 3/8 LARGER END SIZE - FRACTIONAL .375 SMALLER END SIZE - DECIMAL .375 LARGER END SIZE - DECIMAL 3/8 INCH SMALLER END SIZE 3/8 INCH LARGER END SIZE 5/16 INCH X 7/32 INCH HEAD THICKNESS 12 POINT(S) 15 DEG OFFSET ANGLE PROTOBLACK[T] BRAND WEIGHT 0.1 LB HEAD DIMENSION 39/64 INCH BOX END DIAMETER X 13/16 INCH OPEN END WIDTH LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - J1212BASD - Proto® Industrial Tools
New Britain, CT, USA
Combination Wrench
J1212BASD
Combination Wrench J1212BASD
6 INCH OVERALL LENGTH 9.525 SMALLER END SIZE IN MM 9.525 LARGER END SIZE IN MM 3/8 SMALLER END SIZE - FRACTIONAL 3/8 LARGER END SIZE - FRACTIONAL .375 SMALLER END SIZE - DECIMAL .375 LARGER END SIZE - DECIMAL 3/8 INCH SMALLER END SIZE 3/8 INCH LARGER END SIZE 5/16 INCH X 7/32 INCH HEAD THICKNESS 12 POINT(S) 15 DEG OFFSET ANGLE PROTOBLACK[T] BRAND WEIGHT 0.1 LB HEAD DIMENSION 39/64 INCH BOX END DIAMETER X 13/16 INCH OPEN END WIDTH LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
  • 6 INCH OVERALL LENGTH
  • 9.525 SMALLER END SIZE IN MM
  • 9.525 LARGER END SIZE IN MM
  • 3/8 SMALLER END SIZE - FRACTIONAL
  • 3/8 LARGER END SIZE - FRACTIONAL
  • .375 SMALLER END SIZE - DECIMAL
  • .375 LARGER END SIZE - DECIMAL
  • 3/8 INCH SMALLER END SIZE
  • 3/8 INCH LARGER END SIZE
  • 5/16 INCH X 7/32 INCH HEAD THICKNESS
  • 12 POINT(S)
  • 15 DEG OFFSET ANGLE
  • PROTOBLACK[T] BRAND
  • WEIGHT 0.1 LB
  • HEAD DIMENSION 39/64 INCH BOX END DIAMETER X 13/16 INCH OPEN END WIDTH
  • LARGER END SIZE - DECIMAL - UOM IN
  • LARGER END SIZE IN MM - UOM MM
  • SMALLER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J1212BASD
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR #0 CAP SCREW & #3 & 4 SET SCREW - A 4T15-050 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0500 inch (1.27 mm)
View Details
Adjustable Hydrant Wrench SWLA Series|Master File - SWLA - Kuriyama of America, Inc.
Specs
Drive Type Specialty/Other
Drive Size 1.5 to 3 inch (38.1 to 76.2 mm)
Wrench Weight 2.93 lbs (1.33 kg)
View Details
CMT TW-S  SMA Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details