Proto® Industrial Tools Combination Wrench J1236H-T500

Description
ALLOY STEEL MATERIAL FULL POLISH FINISH 15 7/8 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 1 1/8 SMALLER END SIZE - FRACTIONAL 1 1/8 LARGER END SIZE - FRACTIONAL 1 1/8 INCH SMALLER END SIZE 1 1/8 INCH LARGER END SIZE 41/64 INCH X 3/4 INCH HEAD THICKNESS 6 POINT(S) TORQUEPLUS[T], PROTO[R] BRAND WEIGHT 1.38 LB APPLICABLE STANDARD ASME B107.100 THROAT DEPTH 1 23/64 INCH HEAD DIMENSION 2 17/64 INCH W OPEN END X 1 21/32 INCH W BOX END
Datasheet
Description
ALLOY STEEL MATERIAL FULL POLISH FINISH 15 7/8 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 1 1/8 SMALLER END SIZE - FRACTIONAL 1 1/8 LARGER END SIZE - FRACTIONAL 1 1/8 INCH SMALLER END SIZE 1 1/8 INCH LARGER END SIZE 41/64 INCH X 3/4 INCH HEAD THICKNESS 6 POINT(S) TORQUEPLUS[T], PROTO[R] BRAND WEIGHT 1.38 LB APPLICABLE STANDARD ASME B107.100 THROAT DEPTH 1 23/64 INCH HEAD DIMENSION 2 17/64 INCH W OPEN END X 1 21/32 INCH W BOX END
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - J1236H-T500 - Proto® Industrial Tools
New Britain, CT, USA
Combination Wrench
J1236H-T500
Combination Wrench J1236H-T500
ALLOY STEEL MATERIAL FULL POLISH FINISH 15 7/8 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 1 1/8 SMALLER END SIZE - FRACTIONAL 1 1/8 LARGER END SIZE - FRACTIONAL 1 1/8 INCH SMALLER END SIZE 1 1/8 INCH LARGER END SIZE 41/64 INCH X 3/4 INCH HEAD THICKNESS 6 POINT(S) TORQUEPLUS[T], PROTO[R] BRAND WEIGHT 1.38 LB APPLICABLE STANDARD ASME B107.100 THROAT DEPTH 1 23/64 INCH HEAD DIMENSION 2 17/64 INCH W OPEN END X 1 21/32 INCH W BOX END
  • ALLOY STEEL MATERIAL
  • FULL POLISH FINISH
  • 15 7/8 INCH OVERALL LENGTH
  • OPEN SMALLER END TYPE
  • BOX LARGER END TYPE
  • 1 1/8 SMALLER END SIZE - FRACTIONAL
  • 1 1/8 LARGER END SIZE - FRACTIONAL
  • 1 1/8 INCH SMALLER END SIZE
  • 1 1/8 INCH LARGER END SIZE
  • 41/64 INCH X 3/4 INCH HEAD THICKNESS
  • 6 POINT(S)
  • TORQUEPLUS[T], PROTO[R] BRAND
  • WEIGHT 1.38 LB
  • APPLICABLE STANDARD ASME B107.100
  • THROAT DEPTH 1 23/64 INCH
  • HEAD DIMENSION 2 17/64 INCH W OPEN END X 1 21/32 INCH W BOX END
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J1236H-T500
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 18
Specs
Wrench Length 18 inch (457 mm)
View Details
Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
T-Torkers -  - Lowell Corporation
Lowell Corporation
Specs
Type Torque
Drive Size 0.3125 inch (7.94 mm)
Wrench Length 4 inch (102 mm)
View Details
4 in. Size Spanner Wrench|Master File - SW400 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 4 inch (102 mm)
Wrench Weight 1.3 lbs (0.5896 kg)
View Details