Proto® Industrial Tools Combination Wrench J1270

Description
HEAT TREATED ALLOY STEEL MATERIAL 29 1/2 INCH OVERALL LENGTH BOX SMALLER END TYPE OPEN LARGER END TYPE 55.6 SMALLER END SIZE IN MM 55.6 LARGER END SIZE IN MM 2 3/16 SMALLER END SIZE - FRACTIONAL 2 3/16 LARGER END SIZE - FRACTIONAL 2.188 SMALLER END SIZE - DECIMAL 2.188 LARGER END SIZE - DECIMAL 2 3/16 INCH SMALLER END SIZE 2 3/16 INCH LARGER END SIZE 27/32 INCH X 1 3/16 INCH HEAD THICKNESS 12 POINT(S) 15 DEG X 15 DEG OFFSET ANGLE TORQUEPLUS[T] BRAND WEIGHT 9.45 LB APPLICABLE STANDARD FEDERAL GGG-W-636E, ANSI B107.6, AS 954 TYPE ANGLE HEAD DIMENSION 3 1/4 INCH BOX END DIAMETER X 4 33/64 INCH OPEN END WIDTH LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
HEAT TREATED ALLOY STEEL MATERIAL 29 1/2 INCH OVERALL LENGTH BOX SMALLER END TYPE OPEN LARGER END TYPE 55.6 SMALLER END SIZE IN MM 55.6 LARGER END SIZE IN MM 2 3/16 SMALLER END SIZE - FRACTIONAL 2 3/16 LARGER END SIZE - FRACTIONAL 2.188 SMALLER END SIZE - DECIMAL 2.188 LARGER END SIZE - DECIMAL 2 3/16 INCH SMALLER END SIZE 2 3/16 INCH LARGER END SIZE 27/32 INCH X 1 3/16 INCH HEAD THICKNESS 12 POINT(S) 15 DEG X 15 DEG OFFSET ANGLE TORQUEPLUS[T] BRAND WEIGHT 9.45 LB APPLICABLE STANDARD FEDERAL GGG-W-636E, ANSI B107.6, AS 954 TYPE ANGLE HEAD DIMENSION 3 1/4 INCH BOX END DIAMETER X 4 33/64 INCH OPEN END WIDTH LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - J1270 - Proto® Industrial Tools
New Britain, CT, USA
Combination Wrench
J1270
Combination Wrench J1270
HEAT TREATED ALLOY STEEL MATERIAL 29 1/2 INCH OVERALL LENGTH BOX SMALLER END TYPE OPEN LARGER END TYPE 55.6 SMALLER END SIZE IN MM 55.6 LARGER END SIZE IN MM 2 3/16 SMALLER END SIZE - FRACTIONAL 2 3/16 LARGER END SIZE - FRACTIONAL 2.188 SMALLER END SIZE - DECIMAL 2.188 LARGER END SIZE - DECIMAL 2 3/16 INCH SMALLER END SIZE 2 3/16 INCH LARGER END SIZE 27/32 INCH X 1 3/16 INCH HEAD THICKNESS 12 POINT(S) 15 DEG X 15 DEG OFFSET ANGLE TORQUEPLUS[T] BRAND WEIGHT 9.45 LB APPLICABLE STANDARD FEDERAL GGG-W-636E, ANSI B107.6, AS 954 TYPE ANGLE HEAD DIMENSION 3 1/4 INCH BOX END DIAMETER X 4 33/64 INCH OPEN END WIDTH LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
  • HEAT TREATED ALLOY STEEL MATERIAL
  • 29 1/2 INCH OVERALL LENGTH
  • BOX SMALLER END TYPE
  • OPEN LARGER END TYPE
  • 55.6 SMALLER END SIZE IN MM
  • 55.6 LARGER END SIZE IN MM
  • 2 3/16 SMALLER END SIZE - FRACTIONAL
  • 2 3/16 LARGER END SIZE - FRACTIONAL
  • 2.188 SMALLER END SIZE - DECIMAL
  • 2.188 LARGER END SIZE - DECIMAL
  • 2 3/16 INCH SMALLER END SIZE
  • 2 3/16 INCH LARGER END SIZE
  • 27/32 INCH X 1 3/16 INCH HEAD THICKNESS
  • 12 POINT(S)
  • 15 DEG X 15 DEG OFFSET ANGLE
  • TORQUEPLUS[T] BRAND
  • WEIGHT 9.45 LB
  • APPLICABLE STANDARD FEDERAL GGG-W-636E, ANSI B107.6, AS 954
  • TYPE ANGLE
  • HEAD DIMENSION 3 1/4 INCH BOX END DIAMETER X 4 33/64 INCH OPEN END WIDTH
  • LARGER END SIZE - DECIMAL - UOM IN
  • LARGER END SIZE IN MM - UOM MM
  • SMALLER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J1270
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 7
Specs
Wrench Length 7 inch (178 mm)
View Details
Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
Double Square Distribution Linemans Wrench - 51901-94818 - Lowell Corporation
Specs
Type Socket
Drive Size 1.12 inch (28.57 mm)
Wrench Length 13 inch (330 mm)
View Details
SSHW Series 4 in. Size Single Side Hex Wrench|Master File - SSHW400 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 4 inch (102 mm)
Wrench Weight 3.73 lbs (1.69 kg)
View Details