Proto® Industrial Tools Combination Wrench J1248

Description
19-3/8 INCH OVERALL LENGTH BOX SMALLER END TYPE OPEN LARGER END TYPE 1-1/2 SMALLER END SIZE - FRACTIONAL 1-1/2 LARGER END SIZE - FRACTIONAL 1.5 SMALLER END SIZE - DECIMAL 1.5 LARGER END SIZE - DECIMAL 1-1/2 INCH SMALLER END SIZE 1-1/2 INCH LARGER END SIZE 12 POINT(S) 15 DEG OFFSET ANGLE BOX END OUTER DIAMETER 2-1/8 INCH APPLICABLE REFERENCE STANDARD ANSI B107.6 LARGER END SIZE - DECIMAL - UOM IN SMALLER END SIZE - DECIMAL - UOM IN
Datasheet
Description
19-3/8 INCH OVERALL LENGTH BOX SMALLER END TYPE OPEN LARGER END TYPE 1-1/2 SMALLER END SIZE - FRACTIONAL 1-1/2 LARGER END SIZE - FRACTIONAL 1.5 SMALLER END SIZE - DECIMAL 1.5 LARGER END SIZE - DECIMAL 1-1/2 INCH SMALLER END SIZE 1-1/2 INCH LARGER END SIZE 12 POINT(S) 15 DEG OFFSET ANGLE BOX END OUTER DIAMETER 2-1/8 INCH APPLICABLE REFERENCE STANDARD ANSI B107.6 LARGER END SIZE - DECIMAL - UOM IN SMALLER END SIZE - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - J1248 - Proto® Industrial Tools
New Britain, CT, USA
Combination Wrench
J1248
Combination Wrench J1248
19-3/8 INCH OVERALL LENGTH BOX SMALLER END TYPE OPEN LARGER END TYPE 1-1/2 SMALLER END SIZE - FRACTIONAL 1-1/2 LARGER END SIZE - FRACTIONAL 1.5 SMALLER END SIZE - DECIMAL 1.5 LARGER END SIZE - DECIMAL 1-1/2 INCH SMALLER END SIZE 1-1/2 INCH LARGER END SIZE 12 POINT(S) 15 DEG OFFSET ANGLE BOX END OUTER DIAMETER 2-1/8 INCH APPLICABLE REFERENCE STANDARD ANSI B107.6 LARGER END SIZE - DECIMAL - UOM IN SMALLER END SIZE - DECIMAL - UOM IN
  • 19-3/8 INCH OVERALL LENGTH
  • BOX SMALLER END TYPE
  • OPEN LARGER END TYPE
  • 1-1/2 SMALLER END SIZE - FRACTIONAL
  • 1-1/2 LARGER END SIZE - FRACTIONAL
  • 1.5 SMALLER END SIZE - DECIMAL
  • 1.5 LARGER END SIZE - DECIMAL
  • 1-1/2 INCH SMALLER END SIZE
  • 1-1/2 INCH LARGER END SIZE
  • 12 POINT(S)
  • 15 DEG OFFSET ANGLE
  • BOX END OUTER DIAMETER 2-1/8 INCH
  • APPLICABLE REFERENCE STANDARD ANSI B107.6
  • LARGER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J1248
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

TSHW Series 2 x 3 in. Size Double Side Hex Wrench|Master File - TSHW200300 - Kuriyama of America, Inc.
Specs
Drive Size 2 to 3 inch (50.8 to 76.2 mm)
Wrench Weight 3.48 lbs (1.58 kg)
View Details
Wrench For Remote Placement Expander Plug, 24
Specs
Wrench Length 24 inch (610 mm)
View Details
HEXAGONAL WRENCH, FOR #1 CAP SCREW & #5 & 6 SET SCREW. - A 4T15-062 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0625 inch (1.59 mm)
View Details
SureTork Wrench -  - Lowell Corporation
Lowell Corporation
Specs
Type Torque
Drive Size 0.6250 to 1.25 inch (15.87 to 31.75 mm)
Wrench Length 21.25 inch (540 mm)
View Details