Proto® Industrial Tools Open End Wrench J3018

Description
DOUBLE END TYPE 4-31/64 INCH OVERALL LENGTH 1/4 SMALLER END SIZE - FRACTIONAL 5/16 LARGER END SIZE - FRACTIONAL .25 SMALLER END SIZE - DECIMAL .312 LARGER END SIZE - DECIMAL 1/4 INCH SMALLER END SIZE 5/16 INCH LARGER END SIZE 15 DEG OFFSET ANGLE APPLICABLE STANDARD ANSI B107.6 LARGER END SIZE - DECIMAL - UOM IN SMALLER END SIZE - DECIMAL - UOM IN
Datasheet
Description
DOUBLE END TYPE 4-31/64 INCH OVERALL LENGTH 1/4 SMALLER END SIZE - FRACTIONAL 5/16 LARGER END SIZE - FRACTIONAL .25 SMALLER END SIZE - DECIMAL .312 LARGER END SIZE - DECIMAL 1/4 INCH SMALLER END SIZE 5/16 INCH LARGER END SIZE 15 DEG OFFSET ANGLE APPLICABLE STANDARD ANSI B107.6 LARGER END SIZE - DECIMAL - UOM IN SMALLER END SIZE - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open End Wrench - J3018 - Proto® Industrial Tools
New Britain, CT, USA
Open End Wrench
J3018
Open End Wrench J3018
DOUBLE END TYPE 4-31/64 INCH OVERALL LENGTH 1/4 SMALLER END SIZE - FRACTIONAL 5/16 LARGER END SIZE - FRACTIONAL .25 SMALLER END SIZE - DECIMAL .312 LARGER END SIZE - DECIMAL 1/4 INCH SMALLER END SIZE 5/16 INCH LARGER END SIZE 15 DEG OFFSET ANGLE APPLICABLE STANDARD ANSI B107.6 LARGER END SIZE - DECIMAL - UOM IN SMALLER END SIZE - DECIMAL - UOM IN
  • DOUBLE END TYPE
  • 4-31/64 INCH OVERALL LENGTH
  • 1/4 SMALLER END SIZE - FRACTIONAL
  • 5/16 LARGER END SIZE - FRACTIONAL
  • .25 SMALLER END SIZE - DECIMAL
  • .312 LARGER END SIZE - DECIMAL
  • 1/4 INCH SMALLER END SIZE
  • 5/16 INCH LARGER END SIZE
  • 15 DEG OFFSET ANGLE
  • APPLICABLE STANDARD ANSI B107.6
  • LARGER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J3018
Product Name Open End Wrench
Type Single End
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR #1 & 2 SET SCREW. - A 4T15-035 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0350 inch (0.8890 mm)
View Details
TSHW Series 2 x 3 in. Size Double Side Hex Wrench|Master File - TSHW200300 - Kuriyama of America, Inc.
Specs
Drive Size 2 to 3 inch (50.8 to 76.2 mm)
Wrench Weight 3.48 lbs (1.58 kg)
View Details
CMT TW-S  SMA Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details