Proto® Industrial Tools Combination Wrench J12128

Description
ALLOY STEEL MATERIAL BLACK OXIDE FINISH 37 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 4 INCH SMALLER END SIZE 4 INCH LARGER END SIZE 2 1/4 INCH HEAD THICKNESS 12 POINT(S) TORQUEPLUS[T], PROTO[R] BRAND WEIGHT 35 LB HEAD DIMENSION 7 INCH W OPEN END X 6 1/8 INCH W BOX END
Datasheet
Description
ALLOY STEEL MATERIAL BLACK OXIDE FINISH 37 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 4 INCH SMALLER END SIZE 4 INCH LARGER END SIZE 2 1/4 INCH HEAD THICKNESS 12 POINT(S) TORQUEPLUS[T], PROTO[R] BRAND WEIGHT 35 LB HEAD DIMENSION 7 INCH W OPEN END X 6 1/8 INCH W BOX END
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - J12128 - Proto® Industrial Tools
New Britain, CT, USA
Combination Wrench
J12128
Combination Wrench J12128
ALLOY STEEL MATERIAL BLACK OXIDE FINISH 37 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 4 INCH SMALLER END SIZE 4 INCH LARGER END SIZE 2 1/4 INCH HEAD THICKNESS 12 POINT(S) TORQUEPLUS[T], PROTO[R] BRAND WEIGHT 35 LB HEAD DIMENSION 7 INCH W OPEN END X 6 1/8 INCH W BOX END
  • ALLOY STEEL MATERIAL
  • BLACK OXIDE FINISH
  • 37 INCH OVERALL LENGTH
  • OPEN SMALLER END TYPE
  • BOX LARGER END TYPE
  • 4 INCH SMALLER END SIZE
  • 4 INCH LARGER END SIZE
  • 2 1/4 INCH HEAD THICKNESS
  • 12 POINT(S)
  • TORQUEPLUS[T], PROTO[R] BRAND
  • WEIGHT 35 LB
  • HEAD DIMENSION 7 INCH W OPEN END X 6 1/8 INCH W BOX END
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J12128
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

Transfer torque wrench TTS/100NM - 1-TTS/100NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details
CMT TW-N 20mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details
Articulating Double Socket Wrench - 8E - Lowell Corporation
Specs
Type Socket
Drive Size 0.9375 to 1.25 inch (23.81 to 31.75 mm)
Wrench Length 16 inch (406 mm)
View Details