Proto® Industrial Tools Box End Wrench J2747SW

Description
SINGLE END STRAIGHT TYPE 13 7/16 INCH OVERALL LENGTH 74.613 SMALLER END SIZE IN MM 2 15/16 SMALLER END SIZE - FRACTIONAL 2.938 SMALLER END SIZE - DECIMAL 2 15/16 INCH SMALLER END SIZE 1 17/32 INCH HEAD THICKNESS 6 POINT(S) PROTO[R] BRAND SMALLER END OUTER DIAMETER 4 23/64 INCH WEIGHT 7.53 LB SHORT AND STRAIGHT HANDLE APPLICABLE STANDARD FEDERAL GGG-W-636E SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
SINGLE END STRAIGHT TYPE 13 7/16 INCH OVERALL LENGTH 74.613 SMALLER END SIZE IN MM 2 15/16 SMALLER END SIZE - FRACTIONAL 2.938 SMALLER END SIZE - DECIMAL 2 15/16 INCH SMALLER END SIZE 1 17/32 INCH HEAD THICKNESS 6 POINT(S) PROTO[R] BRAND SMALLER END OUTER DIAMETER 4 23/64 INCH WEIGHT 7.53 LB SHORT AND STRAIGHT HANDLE APPLICABLE STANDARD FEDERAL GGG-W-636E SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Box End Wrench - J2747SW - Proto® Industrial Tools
New Britain, CT, USA
Box End Wrench
J2747SW
Box End Wrench J2747SW
SINGLE END STRAIGHT TYPE 13 7/16 INCH OVERALL LENGTH 74.613 SMALLER END SIZE IN MM 2 15/16 SMALLER END SIZE - FRACTIONAL 2.938 SMALLER END SIZE - DECIMAL 2 15/16 INCH SMALLER END SIZE 1 17/32 INCH HEAD THICKNESS 6 POINT(S) PROTO[R] BRAND SMALLER END OUTER DIAMETER 4 23/64 INCH WEIGHT 7.53 LB SHORT AND STRAIGHT HANDLE APPLICABLE STANDARD FEDERAL GGG-W-636E SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
  • SINGLE END STRAIGHT TYPE
  • 13 7/16 INCH OVERALL LENGTH
  • 74.613 SMALLER END SIZE IN MM
  • 2 15/16 SMALLER END SIZE - FRACTIONAL
  • 2.938 SMALLER END SIZE - DECIMAL
  • 2 15/16 INCH SMALLER END SIZE
  • 1 17/32 INCH HEAD THICKNESS
  • 6 POINT(S)
  • PROTO[R] BRAND
  • SMALLER END OUTER DIAMETER 4 23/64 INCH
  • WEIGHT 7.53 LB
  • SHORT AND STRAIGHT HANDLE
  • APPLICABLE STANDARD FEDERAL GGG-W-636E
  • SMALLER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J2747SW
Product Name Box End Wrench
Type Box
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR #1 CAP SCREW & #5 & 6 SET SCREW. - A 4T15-062 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0625 inch (1.59 mm)
View Details
SSHW Series 2 1/2 in. Size Single Side Hex Wrench|Master File - SSHW250 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 2.5 inch (63.5 mm)
Wrench Weight 2.14 lbs (0.9705 kg)
View Details
CMT TW-S  SMA Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details