Proto® Industrial Tools Box End Wrench J2626

Description
22 INCH OVERALL LENGTH 41.275 SMALLER END SIZE IN MM 41.275 LARGER END SIZE IN MM 1-5/8 SMALLER END SIZE - FRACTIONAL 1-5/8 LARGER END SIZE - FRACTIONAL 1.625 SMALLER END SIZE - DECIMAL 1.625 LARGER END SIZE - DECIMAL 1-5/8 INCH SMALLER END SIZE 1-5/8 INCH LARGER END SIZE 12 POINT(S) OUTER DIAMETER 2-15/32 INCH LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
22 INCH OVERALL LENGTH 41.275 SMALLER END SIZE IN MM 41.275 LARGER END SIZE IN MM 1-5/8 SMALLER END SIZE - FRACTIONAL 1-5/8 LARGER END SIZE - FRACTIONAL 1.625 SMALLER END SIZE - DECIMAL 1.625 LARGER END SIZE - DECIMAL 1-5/8 INCH SMALLER END SIZE 1-5/8 INCH LARGER END SIZE 12 POINT(S) OUTER DIAMETER 2-15/32 INCH LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Box End Wrench - J2626 - Proto® Industrial Tools
New Britain, CT, USA
Box End Wrench
J2626
Box End Wrench J2626
22 INCH OVERALL LENGTH 41.275 SMALLER END SIZE IN MM 41.275 LARGER END SIZE IN MM 1-5/8 SMALLER END SIZE - FRACTIONAL 1-5/8 LARGER END SIZE - FRACTIONAL 1.625 SMALLER END SIZE - DECIMAL 1.625 LARGER END SIZE - DECIMAL 1-5/8 INCH SMALLER END SIZE 1-5/8 INCH LARGER END SIZE 12 POINT(S) OUTER DIAMETER 2-15/32 INCH LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
  • 22 INCH OVERALL LENGTH
  • 41.275 SMALLER END SIZE IN MM
  • 41.275 LARGER END SIZE IN MM
  • 1-5/8 SMALLER END SIZE - FRACTIONAL
  • 1-5/8 LARGER END SIZE - FRACTIONAL
  • 1.625 SMALLER END SIZE - DECIMAL
  • 1.625 LARGER END SIZE - DECIMAL
  • 1-5/8 INCH SMALLER END SIZE
  • 1-5/8 INCH LARGER END SIZE
  • 12 POINT(S)
  • OUTER DIAMETER 2-15/32 INCH
  • LARGER END SIZE - DECIMAL - UOM IN
  • LARGER END SIZE IN MM - UOM MM
  • SMALLER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J2626
Product Name Box End Wrench
Type Box
Unlock Full Specs
to access all available technical data

Similar Products

BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M8 WRENCH - MD0911MQB040X07 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1575 inch (4 mm)
View Details
Heavy Duty Adjustable Hydrant Wrench SWHA Series|Master File - SWHA - Kuriyama of America, Inc.
Specs
Drive Type Specialty/Other
Drive Size 1.5 to 6 inch (38.1 to 152 mm)
Wrench Weight 4.79 lbs (2.17 kg)
View Details
CMT TW-S SMA Type Torque Wrench (5 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details