Proto® Industrial Tools Box End Wrench J2633SW

Description
SINGLE END TYPE ALLOY STEEL MATERIAL BLACK OXIDE FINISH 13 1/2 INCH OVERALL LENGTH 2 1/16 SMALLER END SIZE - FRACTIONAL 2 1/16 INCH SMALLER END SIZE 3 1/8 INCH SMALLER END OUTER DIAMETER STRAIGHT STYLE 1 1/4 INCH HEAD THICKNESS 12 POINT(S) PROTO[R] BRAND WEIGHT 6.82 LB OFFSET HEIGHT 2 INCH
Datasheet
Description
SINGLE END TYPE ALLOY STEEL MATERIAL BLACK OXIDE FINISH 13 1/2 INCH OVERALL LENGTH 2 1/16 SMALLER END SIZE - FRACTIONAL 2 1/16 INCH SMALLER END SIZE 3 1/8 INCH SMALLER END OUTER DIAMETER STRAIGHT STYLE 1 1/4 INCH HEAD THICKNESS 12 POINT(S) PROTO[R] BRAND WEIGHT 6.82 LB OFFSET HEIGHT 2 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Box End Wrench - J2633SW - Proto® Industrial Tools
New Britain, CT, USA
Box End Wrench
J2633SW
Box End Wrench J2633SW
SINGLE END TYPE ALLOY STEEL MATERIAL BLACK OXIDE FINISH 13 1/2 INCH OVERALL LENGTH 2 1/16 SMALLER END SIZE - FRACTIONAL 2 1/16 INCH SMALLER END SIZE 3 1/8 INCH SMALLER END OUTER DIAMETER STRAIGHT STYLE 1 1/4 INCH HEAD THICKNESS 12 POINT(S) PROTO[R] BRAND WEIGHT 6.82 LB OFFSET HEIGHT 2 INCH
  • SINGLE END TYPE
  • ALLOY STEEL MATERIAL
  • BLACK OXIDE FINISH
  • 13 1/2 INCH OVERALL LENGTH
  • 2 1/16 SMALLER END SIZE - FRACTIONAL
  • 2 1/16 INCH SMALLER END SIZE
  • 3 1/8 INCH SMALLER END OUTER DIAMETER
  • STRAIGHT STYLE
  • 1 1/4 INCH HEAD THICKNESS
  • 12 POINT(S)
  • PROTO[R] BRAND
  • WEIGHT 6.82 LB
  • OFFSET HEIGHT 2 INCH
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J2633SW
Product Name Box End Wrench
Type Box
Unlock Full Specs
to access all available technical data

Similar Products

BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M12 & M14 WRENCH - MD0911MQB060X09 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.2362 inch (6 mm)
View Details
3 in. Size Spanner Wrench|Master File - SW300 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 3 inch (76.2 mm)
Wrench Weight 0.9900 lbs (0.4490 kg)
View Details
CMT TW-S SMA Type Torque Wrench (5 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details