Proto® Industrial Tools Open End Wrench J3070

Description
DOUBLE END TYPE 17 INCH OVERALL LENGTH 1-1/2 SMALLER END SIZE - FRACTIONAL 1-5/8 LARGER END SIZE - FRACTIONAL 1.5 SMALLER END SIZE - DECIMAL 1.625 LARGER END SIZE - DECIMAL 1-1/2 INCH SMALLER END SIZE 1-5/8 INCH LARGER END SIZE 15 DEG OFFSET ANGLE APPLICABLE STANDARD ANSI B107.6 LARGER END SIZE - DECIMAL - UOM IN SMALLER END SIZE - DECIMAL - UOM IN
Datasheet
Description
DOUBLE END TYPE 17 INCH OVERALL LENGTH 1-1/2 SMALLER END SIZE - FRACTIONAL 1-5/8 LARGER END SIZE - FRACTIONAL 1.5 SMALLER END SIZE - DECIMAL 1.625 LARGER END SIZE - DECIMAL 1-1/2 INCH SMALLER END SIZE 1-5/8 INCH LARGER END SIZE 15 DEG OFFSET ANGLE APPLICABLE STANDARD ANSI B107.6 LARGER END SIZE - DECIMAL - UOM IN SMALLER END SIZE - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open End Wrench - J3070 - Proto® Industrial Tools
New Britain, CT, USA
Open End Wrench
J3070
Open End Wrench J3070
DOUBLE END TYPE 17 INCH OVERALL LENGTH 1-1/2 SMALLER END SIZE - FRACTIONAL 1-5/8 LARGER END SIZE - FRACTIONAL 1.5 SMALLER END SIZE - DECIMAL 1.625 LARGER END SIZE - DECIMAL 1-1/2 INCH SMALLER END SIZE 1-5/8 INCH LARGER END SIZE 15 DEG OFFSET ANGLE APPLICABLE STANDARD ANSI B107.6 LARGER END SIZE - DECIMAL - UOM IN SMALLER END SIZE - DECIMAL - UOM IN
  • DOUBLE END TYPE
  • 17 INCH OVERALL LENGTH
  • 1-1/2 SMALLER END SIZE - FRACTIONAL
  • 1-5/8 LARGER END SIZE - FRACTIONAL
  • 1.5 SMALLER END SIZE - DECIMAL
  • 1.625 LARGER END SIZE - DECIMAL
  • 1-1/2 INCH SMALLER END SIZE
  • 1-5/8 INCH LARGER END SIZE
  • 15 DEG OFFSET ANGLE
  • APPLICABLE STANDARD ANSI B107.6
  • LARGER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J3070
Product Name Open End Wrench
Type Single End
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR 5/16 CAP SCREW & 1/2 SET SCREW. - A 4T15-250 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.2500 inch (6.35 mm)
View Details
Heavy Duty Adjustable Hydrant Wrench SWDA Series - SWDA - Kuriyama of America, Inc.
Specs
Drive Type Specialty/Other
Drive Size 1.5 to 6 inch (38.1 to 152 mm)
Wrench Weight 4.41 lbs (2 kg)
View Details
CMT TW-N 20mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details