Proto® Industrial Tools Open End Wrench J3576

Description
SINGLE END, ANGLE TYPE 9 1/2 INCH OVERALL LENGTH 60.3 SMALLER END SIZE IN MM 2 3/8 SMALLER END SIZE - FRACTIONAL 2.375 SMALLER END SIZE - DECIMAL 2 3/8 INCH SMALLER END SIZE 5/16 INCH HEAD THICKNESS 30 DEG OFFSET ANGLE PROTO[R] BRAND APPLICABLE STANDARD FEDERAL GGG-W-636E WEIGHT 0.61 LB SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
SINGLE END, ANGLE TYPE 9 1/2 INCH OVERALL LENGTH 60.3 SMALLER END SIZE IN MM 2 3/8 SMALLER END SIZE - FRACTIONAL 2.375 SMALLER END SIZE - DECIMAL 2 3/8 INCH SMALLER END SIZE 5/16 INCH HEAD THICKNESS 30 DEG OFFSET ANGLE PROTO[R] BRAND APPLICABLE STANDARD FEDERAL GGG-W-636E WEIGHT 0.61 LB SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open End Wrench - J3576 - Proto® Industrial Tools
New Britain, CT, USA
Open End Wrench
J3576
Open End Wrench J3576
SINGLE END, ANGLE TYPE 9 1/2 INCH OVERALL LENGTH 60.3 SMALLER END SIZE IN MM 2 3/8 SMALLER END SIZE - FRACTIONAL 2.375 SMALLER END SIZE - DECIMAL 2 3/8 INCH SMALLER END SIZE 5/16 INCH HEAD THICKNESS 30 DEG OFFSET ANGLE PROTO[R] BRAND APPLICABLE STANDARD FEDERAL GGG-W-636E WEIGHT 0.61 LB SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
  • SINGLE END, ANGLE TYPE
  • 9 1/2 INCH OVERALL LENGTH
  • 60.3 SMALLER END SIZE IN MM
  • 2 3/8 SMALLER END SIZE - FRACTIONAL
  • 2.375 SMALLER END SIZE - DECIMAL
  • 2 3/8 INCH SMALLER END SIZE
  • 5/16 INCH HEAD THICKNESS
  • 30 DEG OFFSET ANGLE
  • PROTO[R] BRAND
  • APPLICABLE STANDARD FEDERAL GGG-W-636E
  • WEIGHT 0.61 LB
  • SMALLER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J3576
Product Name Open End Wrench
Type Single End
Unlock Full Specs
to access all available technical data

Similar Products

Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
HEXAGONAL WRENCH, FOR #6 CAP SCREW. - A 4T15-109 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1094 inch (2.78 mm)
View Details