Proto® Industrial Tools Open End Wrench J3055

Description
DOUBLE END TYPE 14-1/2 INCH OVERALL LENGTH 1-1/4 SMALLER END SIZE - FRACTIONAL 1-5/16 LARGER END SIZE - FRACTIONAL 1.25 SMALLER END SIZE - DECIMAL 1.312 LARGER END SIZE - DECIMAL 1-1/4 INCH SMALLER END SIZE 1-5/16 INCH LARGER END SIZE 15 DEG OFFSET ANGLE APPLICABLE STANDARD ANSI B107.6 LARGER END SIZE - DECIMAL - UOM IN SMALLER END SIZE - DECIMAL - UOM IN
Datasheet
Description
DOUBLE END TYPE 14-1/2 INCH OVERALL LENGTH 1-1/4 SMALLER END SIZE - FRACTIONAL 1-5/16 LARGER END SIZE - FRACTIONAL 1.25 SMALLER END SIZE - DECIMAL 1.312 LARGER END SIZE - DECIMAL 1-1/4 INCH SMALLER END SIZE 1-5/16 INCH LARGER END SIZE 15 DEG OFFSET ANGLE APPLICABLE STANDARD ANSI B107.6 LARGER END SIZE - DECIMAL - UOM IN SMALLER END SIZE - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open End Wrench - J3055 - Proto® Industrial Tools
New Britain, CT, USA
Open End Wrench
J3055
Open End Wrench J3055
DOUBLE END TYPE 14-1/2 INCH OVERALL LENGTH 1-1/4 SMALLER END SIZE - FRACTIONAL 1-5/16 LARGER END SIZE - FRACTIONAL 1.25 SMALLER END SIZE - DECIMAL 1.312 LARGER END SIZE - DECIMAL 1-1/4 INCH SMALLER END SIZE 1-5/16 INCH LARGER END SIZE 15 DEG OFFSET ANGLE APPLICABLE STANDARD ANSI B107.6 LARGER END SIZE - DECIMAL - UOM IN SMALLER END SIZE - DECIMAL - UOM IN
  • DOUBLE END TYPE
  • 14-1/2 INCH OVERALL LENGTH
  • 1-1/4 SMALLER END SIZE - FRACTIONAL
  • 1-5/16 LARGER END SIZE - FRACTIONAL
  • 1.25 SMALLER END SIZE - DECIMAL
  • 1.312 LARGER END SIZE - DECIMAL
  • 1-1/4 INCH SMALLER END SIZE
  • 1-5/16 INCH LARGER END SIZE
  • 15 DEG OFFSET ANGLE
  • APPLICABLE STANDARD ANSI B107.6
  • LARGER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J3055
Product Name Open End Wrench
Type Single End
Unlock Full Specs
to access all available technical data

Similar Products

Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details
Wrench For Remote Placement Expander Plug, 18
Specs
Wrench Length 18 inch (457 mm)
View Details