Proto® Industrial Tools Open End Wrench J3116M

Description
DOUBLE END, ANGLE TYPE HEAT TREATED ALLOY STEEL MATERIAL 155.4 MM OVERALL LENGTH 16 SMALLER END SIZE IN MM 16 LARGER END SIZE IN MM 16 MM SMALLER END SIZE 16 MM LARGER END SIZE 15 DEG X 60 DEG OFFSET ANGLE PROTO. BRAND WEIGHT 1.79 LB COATING POLISHED LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
DOUBLE END, ANGLE TYPE HEAT TREATED ALLOY STEEL MATERIAL 155.4 MM OVERALL LENGTH 16 SMALLER END SIZE IN MM 16 LARGER END SIZE IN MM 16 MM SMALLER END SIZE 16 MM LARGER END SIZE 15 DEG X 60 DEG OFFSET ANGLE PROTO. BRAND WEIGHT 1.79 LB COATING POLISHED LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open End Wrench - J3116M - Proto® Industrial Tools
New Britain, CT, USA
Open End Wrench
J3116M
Open End Wrench J3116M
DOUBLE END, ANGLE TYPE HEAT TREATED ALLOY STEEL MATERIAL 155.4 MM OVERALL LENGTH 16 SMALLER END SIZE IN MM 16 LARGER END SIZE IN MM 16 MM SMALLER END SIZE 16 MM LARGER END SIZE 15 DEG X 60 DEG OFFSET ANGLE PROTO. BRAND WEIGHT 1.79 LB COATING POLISHED LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM
  • DOUBLE END, ANGLE TYPE
  • HEAT TREATED ALLOY STEEL MATERIAL
  • 155.4 MM OVERALL LENGTH
  • 16 SMALLER END SIZE IN MM
  • 16 LARGER END SIZE IN MM
  • 16 MM SMALLER END SIZE
  • 16 MM LARGER END SIZE
  • 15 DEG X 60 DEG OFFSET ANGLE
  • PROTO. BRAND
  • WEIGHT 1.79 LB
  • COATING POLISHED
  • LARGER END SIZE IN MM - UOM MM
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J3116M
Product Name Open End Wrench
Type Single End
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 12
Specs
Wrench Length 12 inch (305 mm)
View Details
Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details
Valve Wheel Wrench -  - Lowell Corporation
Lowell Corporation
Specs
Type Specialty/Other; Valve Wheel Wrench
Wrench Length 8 to 30 inch (203 to 762 mm)
Wrench Weight 0.2500 to 11 lbs (0.1134 to 4.99 kg)
View Details
SSHW Series 2 in. Size Single Side Hex Wrench|Master File - SSHW200 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 2 inch (50.8 mm)
Wrench Weight 1.52 lbs (0.6893 kg)
View Details