Proto® Industrial Tools Open End Wrench J3045

Description
DOUBLE END TYPE 11-23/64 INCH OVERALL LENGTH 15/16 SMALLER END SIZE - FRACTIONAL 1 LARGER END SIZE - FRACTIONAL .9375 SMALLER END SIZE - DECIMAL 1 LARGER END SIZE - DECIMAL 15/16 INCH SMALLER END SIZE 1 INCH LARGER END SIZE 15 DEG OFFSET ANGLE APPLICABLE STANDARD ANSI B107.6 LARGER END SIZE - DECIMAL - UOM IN SMALLER END SIZE - DECIMAL - UOM IN
Datasheet
Description
DOUBLE END TYPE 11-23/64 INCH OVERALL LENGTH 15/16 SMALLER END SIZE - FRACTIONAL 1 LARGER END SIZE - FRACTIONAL .9375 SMALLER END SIZE - DECIMAL 1 LARGER END SIZE - DECIMAL 15/16 INCH SMALLER END SIZE 1 INCH LARGER END SIZE 15 DEG OFFSET ANGLE APPLICABLE STANDARD ANSI B107.6 LARGER END SIZE - DECIMAL - UOM IN SMALLER END SIZE - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open End Wrench - J3045 - Proto® Industrial Tools
New Britain, CT, USA
Open End Wrench
J3045
Open End Wrench J3045
DOUBLE END TYPE 11-23/64 INCH OVERALL LENGTH 15/16 SMALLER END SIZE - FRACTIONAL 1 LARGER END SIZE - FRACTIONAL .9375 SMALLER END SIZE - DECIMAL 1 LARGER END SIZE - DECIMAL 15/16 INCH SMALLER END SIZE 1 INCH LARGER END SIZE 15 DEG OFFSET ANGLE APPLICABLE STANDARD ANSI B107.6 LARGER END SIZE - DECIMAL - UOM IN SMALLER END SIZE - DECIMAL - UOM IN
  • DOUBLE END TYPE
  • 11-23/64 INCH OVERALL LENGTH
  • 15/16 SMALLER END SIZE - FRACTIONAL
  • 1 LARGER END SIZE - FRACTIONAL
  • .9375 SMALLER END SIZE - DECIMAL
  • 1 LARGER END SIZE - DECIMAL
  • 15/16 INCH SMALLER END SIZE
  • 1 INCH LARGER END SIZE
  • 15 DEG OFFSET ANGLE
  • APPLICABLE STANDARD ANSI B107.6
  • LARGER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J3045
Product Name Open End Wrench
Type Single End
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 18
Specs
Wrench Length 18 inch (457 mm)
View Details
BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M5 WRENCH - MD0911MQB025X06 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0984 inch (2.5 mm)
View Details
4 in. Size Spanner Wrench|Master File - SW400 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 4 inch (102 mm)
Wrench Weight 1.3 lbs (0.5896 kg)
View Details