Proto® Industrial Tools Combination Wrench J1232HASD

Description
14 INCH OVERALL LENGTH 25.4 SMALLER END SIZE IN MM 25.4 LARGER END SIZE IN MM 1 SMALLER END SIZE - FRACTIONAL 1 LARGER END SIZE - FRACTIONAL 1 SMALLER END SIZE - DECIMAL 1 LARGER END SIZE - DECIMAL 1 INCH SMALLER END SIZE 1 INCH LARGER END SIZE 37/64 INCH X 13/32 INCH HEAD THICKNESS 6 POINT(S) 15 DEG OFFSET ANGLE PROTO[R] BRAND WEIGHT 0.95 LB APPLICABLE STANDARD FEDERAL GGG-W-363E, ANSI B107.6 ITEMS/FEATURES ANTI SLIP DESIGN OPEN END HEAD DIMENSION 1 13/32 INCH BOX END DIAMETER X 2 1/64 INCH OPEN END WIDTH LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
14 INCH OVERALL LENGTH 25.4 SMALLER END SIZE IN MM 25.4 LARGER END SIZE IN MM 1 SMALLER END SIZE - FRACTIONAL 1 LARGER END SIZE - FRACTIONAL 1 SMALLER END SIZE - DECIMAL 1 LARGER END SIZE - DECIMAL 1 INCH SMALLER END SIZE 1 INCH LARGER END SIZE 37/64 INCH X 13/32 INCH HEAD THICKNESS 6 POINT(S) 15 DEG OFFSET ANGLE PROTO[R] BRAND WEIGHT 0.95 LB APPLICABLE STANDARD FEDERAL GGG-W-363E, ANSI B107.6 ITEMS/FEATURES ANTI SLIP DESIGN OPEN END HEAD DIMENSION 1 13/32 INCH BOX END DIAMETER X 2 1/64 INCH OPEN END WIDTH LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - J1232HASD - Proto® Industrial Tools
New Britain, CT, USA
Combination Wrench
J1232HASD
Combination Wrench J1232HASD
14 INCH OVERALL LENGTH 25.4 SMALLER END SIZE IN MM 25.4 LARGER END SIZE IN MM 1 SMALLER END SIZE - FRACTIONAL 1 LARGER END SIZE - FRACTIONAL 1 SMALLER END SIZE - DECIMAL 1 LARGER END SIZE - DECIMAL 1 INCH SMALLER END SIZE 1 INCH LARGER END SIZE 37/64 INCH X 13/32 INCH HEAD THICKNESS 6 POINT(S) 15 DEG OFFSET ANGLE PROTO[R] BRAND WEIGHT 0.95 LB APPLICABLE STANDARD FEDERAL GGG-W-363E, ANSI B107.6 ITEMS/FEATURES ANTI SLIP DESIGN OPEN END HEAD DIMENSION 1 13/32 INCH BOX END DIAMETER X 2 1/64 INCH OPEN END WIDTH LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
  • 14 INCH OVERALL LENGTH
  • 25.4 SMALLER END SIZE IN MM
  • 25.4 LARGER END SIZE IN MM
  • 1 SMALLER END SIZE - FRACTIONAL
  • 1 LARGER END SIZE - FRACTIONAL
  • 1 SMALLER END SIZE - DECIMAL
  • 1 LARGER END SIZE - DECIMAL
  • 1 INCH SMALLER END SIZE
  • 1 INCH LARGER END SIZE
  • 37/64 INCH X 13/32 INCH HEAD THICKNESS
  • 6 POINT(S)
  • 15 DEG OFFSET ANGLE
  • PROTO[R] BRAND
  • WEIGHT 0.95 LB
  • APPLICABLE STANDARD FEDERAL GGG-W-363E, ANSI B107.6
  • ITEMS/FEATURES ANTI SLIP DESIGN OPEN END
  • HEAD DIMENSION 1 13/32 INCH BOX END DIAMETER X 2 1/64 INCH OPEN END WIDTH
  • LARGER END SIZE - DECIMAL - UOM IN
  • LARGER END SIZE IN MM - UOM MM
  • SMALLER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J1232HASD
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 24
Specs
Wrench Length 24 inch (610 mm)
View Details
Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
SureTork Wrench -  - Lowell Corporation
Lowell Corporation
Specs
Type Torque
Drive Size 0.6250 to 1.25 inch (15.87 to 31.75 mm)
Wrench Length 21.25 inch (540 mm)
View Details
SSHW Series 1 1/2 in. Size Single Side Hex Wrench|Master File - SSHW150 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 1.5 inch (38.1 mm)
Wrench Weight 0.8200 lbs (0.3719 kg)
View Details