Proto® Industrial Tools Box End Wrench J2628SW

Description
HEAVY DUTY, SINGLE END, STRAIGHT TYPE BLACK OXIDE FINISH 13-7/16 INCH OVERALL LENGTH 1-3/4 INCH SMALLER END SIZE 2-19/32 INCH SMALLER END OUTER DIAMETER ANGLE STYLE 1-3/16 INCH HEAD THICKNESS 12 POINT(S)
Datasheet
Description
HEAVY DUTY, SINGLE END, STRAIGHT TYPE BLACK OXIDE FINISH 13-7/16 INCH OVERALL LENGTH 1-3/4 INCH SMALLER END SIZE 2-19/32 INCH SMALLER END OUTER DIAMETER ANGLE STYLE 1-3/16 INCH HEAD THICKNESS 12 POINT(S)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Box End Wrench - J2628SW - Proto® Industrial Tools
New Britain, CT, USA
Box End Wrench
J2628SW
Box End Wrench J2628SW
HEAVY DUTY, SINGLE END, STRAIGHT TYPE BLACK OXIDE FINISH 13-7/16 INCH OVERALL LENGTH 1-3/4 INCH SMALLER END SIZE 2-19/32 INCH SMALLER END OUTER DIAMETER ANGLE STYLE 1-3/16 INCH HEAD THICKNESS 12 POINT(S)
  • HEAVY DUTY, SINGLE END, STRAIGHT TYPE
  • BLACK OXIDE FINISH
  • 13-7/16 INCH OVERALL LENGTH
  • 1-3/4 INCH SMALLER END SIZE
  • 2-19/32 INCH SMALLER END OUTER DIAMETER
  • ANGLE STYLE
  • 1-3/16 INCH HEAD THICKNESS
  • 12 POINT(S)
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J2628SW
Product Name Box End Wrench
Type Box
Unlock Full Specs
to access all available technical data

Similar Products

BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M2.5 & #4-40 WRENCH - MD0911MQB013X04 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0500 inch (1.27 mm)
View Details
TSHW Series 1 x 1 1/2 in. Size Double Side Hex Wrench|Master File - TSHW100150 - Kuriyama of America, Inc.
Specs
Drive Size 1 to 1.5 inch (25.4 to 38.1 mm)
Wrench Weight 1.08 lbs (0.4898 kg)
View Details
CMT TW-N 19mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details