Proto® Industrial Tools Box End Wrench J2762SW

Description
SINGLE END STRAIGHT TYPE 14 1/2 INCH OVERALL LENGTH 98.425 SMALLER END SIZE IN MM 3 7/8 SMALLER END SIZE - FRACTIONAL 3.875 SMALLER END SIZE - DECIMAL 3 7/8 INCH SMALLER END SIZE 1 23/32 INCH HEAD THICKNESS 6 POINT(S) PROTO[R] BRAND SMALLER END OUTER DIAMETER 5 35/64 INCH WEIGHT 13.05 LB SHORT AND STRAIGHT HANDLE APPLICABLE STANDARD FEDERAL GGG-W-636E SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
SINGLE END STRAIGHT TYPE 14 1/2 INCH OVERALL LENGTH 98.425 SMALLER END SIZE IN MM 3 7/8 SMALLER END SIZE - FRACTIONAL 3.875 SMALLER END SIZE - DECIMAL 3 7/8 INCH SMALLER END SIZE 1 23/32 INCH HEAD THICKNESS 6 POINT(S) PROTO[R] BRAND SMALLER END OUTER DIAMETER 5 35/64 INCH WEIGHT 13.05 LB SHORT AND STRAIGHT HANDLE APPLICABLE STANDARD FEDERAL GGG-W-636E SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Box End Wrench - J2762SW - Proto® Industrial Tools
New Britain, CT, USA
Box End Wrench
J2762SW
Box End Wrench J2762SW
SINGLE END STRAIGHT TYPE 14 1/2 INCH OVERALL LENGTH 98.425 SMALLER END SIZE IN MM 3 7/8 SMALLER END SIZE - FRACTIONAL 3.875 SMALLER END SIZE - DECIMAL 3 7/8 INCH SMALLER END SIZE 1 23/32 INCH HEAD THICKNESS 6 POINT(S) PROTO[R] BRAND SMALLER END OUTER DIAMETER 5 35/64 INCH WEIGHT 13.05 LB SHORT AND STRAIGHT HANDLE APPLICABLE STANDARD FEDERAL GGG-W-636E SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
  • SINGLE END STRAIGHT TYPE
  • 14 1/2 INCH OVERALL LENGTH
  • 98.425 SMALLER END SIZE IN MM
  • 3 7/8 SMALLER END SIZE - FRACTIONAL
  • 3.875 SMALLER END SIZE - DECIMAL
  • 3 7/8 INCH SMALLER END SIZE
  • 1 23/32 INCH HEAD THICKNESS
  • 6 POINT(S)
  • PROTO[R] BRAND
  • SMALLER END OUTER DIAMETER 5 35/64 INCH
  • WEIGHT 13.05 LB
  • SHORT AND STRAIGHT HANDLE
  • APPLICABLE STANDARD FEDERAL GGG-W-636E
  • SMALLER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J2762SW
Product Name Box End Wrench
Type Box
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR 1/2 CAP SCREW & 3/4 SET SCREW. - A 4T15-375 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.3750 inch (9.52 mm)
View Details
4 in. Size Spanner Wrench|Master File - SW400 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 4 inch (102 mm)
Wrench Weight 1.3 lbs (0.5896 kg)
View Details
CMT TW-N 20mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details