Proto® Industrial Tools Open End Wrench J3562

Description
SINGLE END, ANGLE TYPE 8 1/2 INCH OVERALL LENGTH 49.2 SMALLER END SIZE IN MM 1 15/16 SMALLER END SIZE - FRACTIONAL 1.938 SMALLER END SIZE - DECIMAL 1 15/16 INCH SMALLER END SIZE 5/16 INCH HEAD THICKNESS 30 DEG OFFSET ANGLE PROTO[R] BRAND APPLICABLE STANDARD FEDERAL GGG-W-636E WEIGHT 0.68 LB SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
SINGLE END, ANGLE TYPE 8 1/2 INCH OVERALL LENGTH 49.2 SMALLER END SIZE IN MM 1 15/16 SMALLER END SIZE - FRACTIONAL 1.938 SMALLER END SIZE - DECIMAL 1 15/16 INCH SMALLER END SIZE 5/16 INCH HEAD THICKNESS 30 DEG OFFSET ANGLE PROTO[R] BRAND APPLICABLE STANDARD FEDERAL GGG-W-636E WEIGHT 0.68 LB SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open End Wrench - J3562 - Proto® Industrial Tools
New Britain, CT, USA
Open End Wrench
J3562
Open End Wrench J3562
SINGLE END, ANGLE TYPE 8 1/2 INCH OVERALL LENGTH 49.2 SMALLER END SIZE IN MM 1 15/16 SMALLER END SIZE - FRACTIONAL 1.938 SMALLER END SIZE - DECIMAL 1 15/16 INCH SMALLER END SIZE 5/16 INCH HEAD THICKNESS 30 DEG OFFSET ANGLE PROTO[R] BRAND APPLICABLE STANDARD FEDERAL GGG-W-636E WEIGHT 0.68 LB SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
  • SINGLE END, ANGLE TYPE
  • 8 1/2 INCH OVERALL LENGTH
  • 49.2 SMALLER END SIZE IN MM
  • 1 15/16 SMALLER END SIZE - FRACTIONAL
  • 1.938 SMALLER END SIZE - DECIMAL
  • 1 15/16 INCH SMALLER END SIZE
  • 5/16 INCH HEAD THICKNESS
  • 30 DEG OFFSET ANGLE
  • PROTO[R] BRAND
  • APPLICABLE STANDARD FEDERAL GGG-W-636E
  • WEIGHT 0.68 LB
  • SMALLER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J3562
Product Name Open End Wrench
Type Single End
Unlock Full Specs
to access all available technical data

Similar Products

BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M10 WRENCH - MD0911MQB050X08 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1969 inch (5 mm)
View Details
Heavy Duty Adjustable Hydrant Wrench SWHA Series|Master File - SWHA - Kuriyama of America, Inc.
Specs
Drive Type Specialty/Other
Drive Size 1.5 to 6 inch (38.1 to 152 mm)
Wrench Weight 4.79 lbs (2.17 kg)
View Details
CMT TW-N 20mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details