Proto® Industrial Tools Combination Wrench J1216SPL

Description
ALLOY STEEL MATERIAL FULL POLISH FINISH 7 29/32 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 1/2 SMALLER END SIZE - FRACTIONAL 1/2 LARGER END SIZE - FRACTIONAL 1/2 INCH SMALLER END SIZE 1/2 INCH LARGER END SIZE 5/16 INCH X 1/4 INCH HEAD THICKNESS TORQUEPLUS[T], PROTO[R] BRAND WEIGHT 0.2 LB THROAT DEPTH 17/32 INCH HEAD DIMENSION 1 5/64 INCH W OPEN END X 47/64 INCH W BOX END
Datasheet
Description
ALLOY STEEL MATERIAL FULL POLISH FINISH 7 29/32 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 1/2 SMALLER END SIZE - FRACTIONAL 1/2 LARGER END SIZE - FRACTIONAL 1/2 INCH SMALLER END SIZE 1/2 INCH LARGER END SIZE 5/16 INCH X 1/4 INCH HEAD THICKNESS TORQUEPLUS[T], PROTO[R] BRAND WEIGHT 0.2 LB THROAT DEPTH 17/32 INCH HEAD DIMENSION 1 5/64 INCH W OPEN END X 47/64 INCH W BOX END
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - J1216SPL - Proto® Industrial Tools
New Britain, CT, USA
Combination Wrench
J1216SPL
Combination Wrench J1216SPL
ALLOY STEEL MATERIAL FULL POLISH FINISH 7 29/32 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 1/2 SMALLER END SIZE - FRACTIONAL 1/2 LARGER END SIZE - FRACTIONAL 1/2 INCH SMALLER END SIZE 1/2 INCH LARGER END SIZE 5/16 INCH X 1/4 INCH HEAD THICKNESS TORQUEPLUS[T], PROTO[R] BRAND WEIGHT 0.2 LB THROAT DEPTH 17/32 INCH HEAD DIMENSION 1 5/64 INCH W OPEN END X 47/64 INCH W BOX END
  • ALLOY STEEL MATERIAL
  • FULL POLISH FINISH
  • 7 29/32 INCH OVERALL LENGTH
  • OPEN SMALLER END TYPE
  • BOX LARGER END TYPE
  • 1/2 SMALLER END SIZE - FRACTIONAL
  • 1/2 LARGER END SIZE - FRACTIONAL
  • 1/2 INCH SMALLER END SIZE
  • 1/2 INCH LARGER END SIZE
  • 5/16 INCH X 1/4 INCH HEAD THICKNESS
  • TORQUEPLUS[T], PROTO[R] BRAND
  • WEIGHT 0.2 LB
  • THROAT DEPTH 17/32 INCH
  • HEAD DIMENSION 1 5/64 INCH W OPEN END X 47/64 INCH W BOX END
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J1216SPL
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details
Triple Dual End Distribution Linemans Wrench - 8B4T3 - Lowell Corporation
Specs
Type Socket
Drive Size 1.12 inch (28.57 mm)
Wrench Length 9 inch (229 mm)
View Details
CMT TW-N 19mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details