Proto® Industrial Tools Open End Wrench J32426

Description
DOUBLE END, STRAIGHT TYPE 289 MM OVERALL LENGTH 24 SMALLER END SIZE IN MM 26 LARGER END SIZE IN MM .945 SMALLER END SIZE - DECIMAL 1.024 LARGER END SIZE - DECIMAL 24 MM SMALLER END SIZE 26 MM LARGER END SIZE 10.1 MM HEAD THICKNESS 15 DEG X 15 DEG OFFSET ANGLE PROTO[R] BRAND APPLICABLE STANDARD ANSI B107.9 WEIGHT 395 GRAM LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
DOUBLE END, STRAIGHT TYPE 289 MM OVERALL LENGTH 24 SMALLER END SIZE IN MM 26 LARGER END SIZE IN MM .945 SMALLER END SIZE - DECIMAL 1.024 LARGER END SIZE - DECIMAL 24 MM SMALLER END SIZE 26 MM LARGER END SIZE 10.1 MM HEAD THICKNESS 15 DEG X 15 DEG OFFSET ANGLE PROTO[R] BRAND APPLICABLE STANDARD ANSI B107.9 WEIGHT 395 GRAM LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open End Wrench - J32426 - Proto® Industrial Tools
New Britain, CT, USA
Open End Wrench
J32426
Open End Wrench J32426
DOUBLE END, STRAIGHT TYPE 289 MM OVERALL LENGTH 24 SMALLER END SIZE IN MM 26 LARGER END SIZE IN MM .945 SMALLER END SIZE - DECIMAL 1.024 LARGER END SIZE - DECIMAL 24 MM SMALLER END SIZE 26 MM LARGER END SIZE 10.1 MM HEAD THICKNESS 15 DEG X 15 DEG OFFSET ANGLE PROTO[R] BRAND APPLICABLE STANDARD ANSI B107.9 WEIGHT 395 GRAM LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
  • DOUBLE END, STRAIGHT TYPE
  • 289 MM OVERALL LENGTH
  • 24 SMALLER END SIZE IN MM
  • 26 LARGER END SIZE IN MM
  • .945 SMALLER END SIZE - DECIMAL
  • 1.024 LARGER END SIZE - DECIMAL
  • 24 MM SMALLER END SIZE
  • 26 MM LARGER END SIZE
  • 10.1 MM HEAD THICKNESS
  • 15 DEG X 15 DEG OFFSET ANGLE
  • PROTO[R] BRAND
  • APPLICABLE STANDARD ANSI B107.9
  • WEIGHT 395 GRAM
  • LARGER END SIZE - DECIMAL - UOM IN
  • LARGER END SIZE IN MM - UOM MM
  • SMALLER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J32426
Product Name Open End Wrench
Type Single End
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR #8 CAP SCREW . - A 4T15-140 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1406 inch (3.57 mm)
View Details
Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
CMT TW-N 19mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details